Advanced Micro Devices, Inc. FPGA Programmable Logic Device XCVU190-3FLGC2104E

Description
IC FPGA 416 I/O 2104FCBGA Product overview: XCVU190-3FLGC2104E from AMD is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-XCVU190-3FLGC210 4E can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC FPGA 416 I/O 2104FCBGA Product overview: XCVU190-3FLGC2104E from AMD is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-XCVU190-3FLGC210 4E can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
FPGA Programmable Logic Device - 696-XCVU190-3FLGC2104E - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
FPGA Programmable Logic Device
696-XCVU190-3FLGC2104E
FPGA Programmable Logic Device 696-XCVU190-3FLGC2104E
IC FPGA 416 I/O 2104FCBGA Product overview: XCVU190-3FLGC2104E from AMD is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-XCVU190-3FLGC210 4E can be used for catalog matching and distributor lookup.

IC FPGA 416 I/O 2104FCBGA Product overview: XCVU190-3FLGC2104E from AMD is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-XCVU190-3FLGC2104E can be used for catalog matching and distributor lookup.

Supplier's Site
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - 1221720-XCVU190-3FLGC2104E - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
1221720-XCVU190-3FLGC2104E
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) 1221720-XCVU190-3FLGC2104E
Win Source Part Number: 1221720-XCVU190-3FLG C2104E Category: Integrated Circuits (ICs)>Embedded - FPGAs (Field Programmable Gate Array) Series: Virtex® UltraScale™ Package: Tray Standard Package: 1 Mounting: SMD (SMT) Number of I/O: 416 Number of LABs/CLBs: 134280 Number of Logic Elements/Cells: 2349900 Total RAM Bits: 150937600 Voltage - Supply: 0.970V ~ 1.030V Package / Case: 2104-BBGA, FCBGA Supplier Device Package: 2104-FCBGA (47.5x47.5) Temperature Range - Operating: 0°C ~ 100°C (TJ) ECCN: 3A001A7B Fake Threat In the Open Market: 57 pct. MSL Level: 4 (72 Hours) HTSUS: 8542.39.0001 Mfr: AMD Xilinx Base Product Number: XCVU190

Win Source Part Number: 1221720-XCVU190-3FLGC2104E
Category: Integrated Circuits (ICs)>Embedded - FPGAs (Field Programmable Gate Array)
Series: Virtex® UltraScale™
Package: Tray
Standard Package: 1
Mounting: SMD (SMT)
Number of I/O: 416
Number of LABs/CLBs: 134280
Number of Logic Elements/Cells: 2349900
Total RAM Bits: 150937600
Voltage - Supply: 0.970V ~ 1.030V
Package / Case: 2104-BBGA, FCBGA
Supplier Device Package: 2104-FCBGA (47.5x47.5)
Temperature Range - Operating: 0°C ~ 100°C (TJ)
ECCN: 3A001A7B
Fake Threat In the Open Market: 57 pct.
MSL Level: 4 (72 Hours)
HTSUS: 8542.39.0001
Mfr: AMD Xilinx
Base Product Number: XCVU190

Buy Now Datasheet
FPGAs (Field Programmable Gate Array) - XCVU190-3FLGC2104E - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
XCVU190-3FLGC2104E
FPGAs (Field Programmable Gate Array) XCVU190-3FLGC2104E
Virtex® UltraScale™ Field Programmable Gate Array (FPGA) IC 416 150937600 2349900 2104-BBGA, FCBGA

Virtex® UltraScale™ Field Programmable Gate Array (FPGA) IC 416 150937600 2349900 2104-BBGA, FCBGA

Buy Now
FPGAs (Field Programmable Gate Array) - XCVU190-3FLGC2104E - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
XCVU190-3FLGC2104E
FPGAs (Field Programmable Gate Array) XCVU190-3FLGC2104E
Virtex® UltraScale™ Field Programmable Gate Array (FPGA) IC 416 150937600 2349900 2104-BBGA, FCBGA

Virtex® UltraScale™ Field Programmable Gate Array (FPGA) IC 416 150937600 2349900 2104-BBGA, FCBGA

Buy Now
Embedded - FPGAs (Field Programmable Gate Array) - XCVU190-3FLGC2104E - Lingto Electronic Limited
Shenzhen, China
Embedded - FPGAs (Field Programmable Gate Array)
XCVU190-3FLGC2104E
Embedded - FPGAs (Field Programmable Gate Array) XCVU190-3FLGC2104E
IC FPGA 416 I/O 2104FCBGA

IC FPGA 416 I/O 2104FCBGA

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 696-XCVU190-3FLGC2104E 1221720-XCVU190-3FLGC2104E XCVU190-3FLGC2104E XCVU190-3FLGC2104E
Product Name FPGA Programmable Logic Device Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) FPGAs (Field Programmable Gate Array) Embedded - FPGAs (Field Programmable Gate Array)
Logic Cells / Logic Blocks 2.35E6 2.35E6 2.35E6 2.35E6
Package Type Other; Tray Other; 2104-BBGA, FCBGA
User I/Os 416 pins 416 pins 416 pins
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - ICE65L01F-LVQ100C - Lingto Electronic Limited
Specs
Logic Cells / Logic Blocks 1280
User I/Os 72 pins
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details