Win Source Part Number: 1353760-XCVU13P-L2FL
Category: Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
Temperature Range - Operating: 0°C ~ 110°C (TJ)
Fake Threat In the Open Market: 42 pct.
MSL Level: 4 (72 Hours)
Mfr: AMD
Series: Virtex® UltraScale+™
Package: Tray
Product Status: Active
Package / Case: 2577-BBGA, FCBGA
Supplier Device Package: 2577-FCBGA (52.5x52.5)
Base Product Number: XCVU13
Mounting Type: Surface Mount
HTSUS: 8542.39.0001
ECCN: 3A001A7B
Voltage - Supply: 0.698V ~ 0.876V
Number of Logic Elements/Cells: 3780000
Total RAM Bits: 514867200
Number of I/O: 448
Number of LABs/CLBs: 216000
IC FPGA 448 I/O 2577FCBGA Product overview: XCVU13P-L2FLGA2577E from AMD is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-XCVU13P-L2FLGA25
IC FPGA 448 I/O 2577FCBGA
IC FPGA 448 I/O 2577FCBGA
Virtex® UltraScale+™ Field Programmable Gate Array (FPGA) IC 448 514867200 3780000 2577-BBGA, FCBGA
Virtex® UltraScale+™ Field Programmable Gate Array (FPGA) IC 448 514867200 3780000 2577-BBGA, FCBGA
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | ODG (Origin Data Global) | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) |
| Product Number | 1353760-XCVU13P-L2FLGA2577E | 696-XCVU13P-L2FLGA2577E | XCVU13P-L2FLGA2577E | XCVU13P-L2FLGA2577E | XCVU13P-L2FLGA2577E |
| Product Name | Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) | FPGA Programmable Logic Device | Embedded - FPGAs (Field Programmable Gate Array) | FPGAs (Field Programmable Gate Array) | FPGAs (Field Programmable Gate Array) |
| Logic Cells / Logic Blocks | 3.78E6 | 3.78E6 | 3.78E6 | 3.78E6 | |
| Operating Temperature | 0 to 110 C (32 to 230 F) | 0 C (32 F) | 0 to 110 C (32 to 230 F) | 0 to 110 C (32 to 230 F) | |
| Supply Voltage | Other; 0.698V ~ 0.876V | Other; 0.698V ~ 0.876V | Other; 0.698V ~ 0.876V | Other; 0.698V ~ 0.876V |