Advanced Micro Devices, Inc. FPGA Programmable Logic Device XCVU13P-3FLGA2577E

Description
IC FPGA 448 I/O 2577FCBGA Product overview: XCVU13P-3FLGA2577E from AMD is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-XCVU13P-3FLGA257 7E can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC FPGA 448 I/O 2577FCBGA Product overview: XCVU13P-3FLGA2577E from AMD is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-XCVU13P-3FLGA257 7E can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
FPGA Programmable Logic Device - 696-XCVU13P-3FLGA2577E - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
FPGA Programmable Logic Device
696-XCVU13P-3FLGA2577E
FPGA Programmable Logic Device 696-XCVU13P-3FLGA2577E
IC FPGA 448 I/O 2577FCBGA Product overview: XCVU13P-3FLGA2577E from AMD is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-XCVU13P-3FLGA257 7E can be used for catalog matching and distributor lookup.

IC FPGA 448 I/O 2577FCBGA Product overview: XCVU13P-3FLGA2577E from AMD is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-XCVU13P-3FLGA2577E can be used for catalog matching and distributor lookup.

Supplier's Site
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - 1353753-XCVU13P-3FLGA2577E - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
1353753-XCVU13P-3FLGA2577E
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) 1353753-XCVU13P-3FLGA2577E
Win Source Part Number: 1353753-XCVU13P-3FLG A2577E Category: Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) Temperature Range - Operating: 0°C ~ 100°C (TJ) Fake Threat In the Open Market: 35 pct. MSL Level: 3 (168 Hours) Mfr: AMD Series: Virtex® UltraScale+™ Package: Tray Product Status: Active Package / Case: 2577-BBGA, FCBGA Supplier Device Package: 2577-FCBGA (52.5x52.5) Base Product Number: XCVU13 Mounting Type: Surface Mount HTSUS: 8542.39.0001 ECCN: 5A002A1 Voltage - Supply: 0.873V ~ 0.927V Number of Logic Elements/Cells: 3780000 Total RAM Bits: 514867200 Number of I/O: 448 Number of LABs/CLBs: 216000

Win Source Part Number: 1353753-XCVU13P-3FLGA2577E
Category: Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
Temperature Range - Operating: 0°C ~ 100°C (TJ)
Fake Threat In the Open Market: 35 pct.
MSL Level: 3 (168 Hours)
Mfr: AMD
Series: Virtex® UltraScale+™
Package: Tray
Product Status: Active
Package / Case: 2577-BBGA, FCBGA
Supplier Device Package: 2577-FCBGA (52.5x52.5)
Base Product Number: XCVU13
Mounting Type: Surface Mount
HTSUS: 8542.39.0001
ECCN: 5A002A1
Voltage - Supply: 0.873V ~ 0.927V
Number of Logic Elements/Cells: 3780000
Total RAM Bits: 514867200
Number of I/O: 448
Number of LABs/CLBs: 216000

Buy Now Datasheet
Embedded - FPGAs (Field Programmable Gate Array) - XCVU13P-3FLGA2577E - Lingto Electronic Limited
Shenzhen, China
Embedded - FPGAs (Field Programmable Gate Array)
XCVU13P-3FLGA2577E
Embedded - FPGAs (Field Programmable Gate Array) XCVU13P-3FLGA2577E
IC FPGA 448 I/O 2577FCBGA

IC FPGA 448 I/O 2577FCBGA

Supplier's Site Datasheet
FPGAs (Field Programmable Gate Array) - XCVU13P-3FLGA2577E - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
XCVU13P-3FLGA2577E
FPGAs (Field Programmable Gate Array) XCVU13P-3FLGA2577E
Virtex® UltraScale+™ Field Programmable Gate Array (FPGA) IC 448 514867200 3780000 2577-BBGA, FCBGA

Virtex® UltraScale+™ Field Programmable Gate Array (FPGA) IC 448 514867200 3780000 2577-BBGA, FCBGA

Buy Now
FPGAs (Field Programmable Gate Array) - XCVU13P-3FLGA2577E - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
XCVU13P-3FLGA2577E
FPGAs (Field Programmable Gate Array) XCVU13P-3FLGA2577E
Virtex® UltraScale+™ Field Programmable Gate Array (FPGA) IC 448 514867200 3780000 2577-BBGA, FCBGA

Virtex® UltraScale+™ Field Programmable Gate Array (FPGA) IC 448 514867200 3780000 2577-BBGA, FCBGA

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 696-XCVU13P-3FLGA2577E 1353753-XCVU13P-3FLGA2577E XCVU13P-3FLGA2577E XCVU13P-3FLGA2577E
Product Name FPGA Programmable Logic Device Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) Embedded - FPGAs (Field Programmable Gate Array) FPGAs (Field Programmable Gate Array)
Logic Cells / Logic Blocks 3.78E6 3.78E6 3.78E6 3.78E6
Package Type Other; Tray Other; 2577-BBGA, FCBGA
User I/Os 448 pins 448 pins 448 pins
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - EP20K30EFC144-1 - Lingto Electronic Limited
Specs
System Gates 113000
Logic Cells / Logic Blocks 1200
User I/Os 92 pins
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details