IC FPGA 702 I/O 2104FCBGA Product overview: XCVU13P-2FHGB2104E from AMD is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-XCVU13P-2FHGB210
Win Source Part Number: 1014490-XCVU13P-2FHG
Category: Integrated Circuits (ICs)>Embedded - FPGAs (Field Programmable Gate Array)
Series: Virtex® UltraScale+™
Package: Tray
Standard Package: 1
Mounting: SMD (SMT)
Number of I/O: 702
Number of LABs/CLBs: 216000
Number of Logic Elements/Cells: 3780000
Total RAM Bits: 514867200
Voltage - Supply: 0.825V ~ 0.876V
Package / Case: 2104-BBGA, FCBGA
Supplier Device Package: 2104-FCBGA (52.5x52.5)
Temperature Range - Operating: 0°C ~ 100°C (TJ)
ECCN: 3A001A7B
Fake Threat In the Open Market: 58 pct.
MSL Level: 4 (72 Hours)
HTSUS: 8542.39.0001
Mfr: AMD Xilinx
Base Product Number: XCVU13
IC FPGA 702 I/O 2104FCBGA
IC FPGA 702 I/O 2104FCBGA
Virtex® UltraScale+™ Field Programmable Gate Array (FPGA) IC 702 514867200 3780000 2104-BBGA, FCBGA
Virtex® UltraScale+™ Field Programmable Gate Array (FPGA) IC 702 514867200 3780000 2104-BBGA, FCBGA
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Lingto Electronic Limited | ODG (Origin Data Global) | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) |
| Product Number | 696-XCVU13P-2FHGB2104E | 1014490-XCVU13P-2FHGB2104E | XCVU13P-2FHGB2104E | XCVU13P-2FHGB2104E | XCVU13P-2FHGB2104E |
| Product Name | FPGA Programmable Logic Device | Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) | Embedded - FPGAs (Field Programmable Gate Array) | FPGAs (Field Programmable Gate Array) | FPGAs (Field Programmable Gate Array) |
| Logic Cells / Logic Blocks | 3.78E6 | 3.78E6 | 3.78E6 | 3.78E6 | |
| Package Type | Other; Tray | Other; 2104-BBGA, FCBGA | Other; 2104-BBGA, FCBGA | ||
| User I/Os | 702 pins | 702 pins | 702 pins |