Advanced Micro Devices, Inc. Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) XCVU13P-1FLGA2577I

Description
Win Source Part Number: 1209601-XCVU13P-1FLG A2577I Category: Integrated Circuits (ICs)>Embedded - FPGAs (Field Programmable Gate Array) Series: Virtex® UltraScale+™ Package: Tray Standard Package: 1 Mounting: SMD (SMT) Number of I/O: 448 Number of LABs/CLBs: 216000 Number of Logic Elements/Cells: 3780000 Total RAM Bits: 514867200 Voltage - Supply: 0.825V ~ 0.876V Package / Case: 2577-BBGA, FCBGA Supplier Device Package: 2577-FCBGA (52.5x52.5) Temperature Range - Operating: -40°C ~ 100°C (TJ) Alternative Parts (Cross-Reference): XCVU13P1FLGA2577I; ECCN: 3A001A7B Fake Threat In the Open Market: 81 pct. MSL Level: 4 (72 Hours) HTSUS: 8542.39.0001 Mfr: AMD Xilinx Base Product Number: XCVU13
Request a Quote Datasheet
Description
Win Source Part Number: 1209601-XCVU13P-1FLG A2577I Category: Integrated Circuits (ICs)>Embedded - FPGAs (Field Programmable Gate Array) Series: Virtex® UltraScale+™ Package: Tray Standard Package: 1 Mounting: SMD (SMT) Number of I/O: 448 Number of LABs/CLBs: 216000 Number of Logic Elements/Cells: 3780000 Total RAM Bits: 514867200 Voltage - Supply: 0.825V ~ 0.876V Package / Case: 2577-BBGA, FCBGA Supplier Device Package: 2577-FCBGA (52.5x52.5) Temperature Range - Operating: -40°C ~ 100°C (TJ) Alternative Parts (Cross-Reference): XCVU13P1FLGA2577I; ECCN: 3A001A7B Fake Threat In the Open Market: 81 pct. MSL Level: 4 (72 Hours) HTSUS: 8542.39.0001 Mfr: AMD Xilinx Base Product Number: XCVU13
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - 1209601-XCVU13P-1FLGA2577I - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
1209601-XCVU13P-1FLGA2577I
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) 1209601-XCVU13P-1FLGA2577I
Win Source Part Number: 1209601-XCVU13P-1FLG A2577I Category: Integrated Circuits (ICs)>Embedded - FPGAs (Field Programmable Gate Array) Series: Virtex® UltraScale+™ Package: Tray Standard Package: 1 Mounting: SMD (SMT) Number of I/O: 448 Number of LABs/CLBs: 216000 Number of Logic Elements/Cells: 3780000 Total RAM Bits: 514867200 Voltage - Supply: 0.825V ~ 0.876V Package / Case: 2577-BBGA, FCBGA Supplier Device Package: 2577-FCBGA (52.5x52.5) Temperature Range - Operating: -40°C ~ 100°C (TJ) Alternative Parts (Cross-Reference): XCVU13P1FLGA2577I; ECCN: 3A001A7B Fake Threat In the Open Market: 81 pct. MSL Level: 4 (72 Hours) HTSUS: 8542.39.0001 Mfr: AMD Xilinx Base Product Number: XCVU13

Win Source Part Number: 1209601-XCVU13P-1FLGA2577I
Category: Integrated Circuits (ICs)>Embedded - FPGAs (Field Programmable Gate Array)
Series: Virtex® UltraScale+™
Package: Tray
Standard Package: 1
Mounting: SMD (SMT)
Number of I/O: 448
Number of LABs/CLBs: 216000
Number of Logic Elements/Cells: 3780000
Total RAM Bits: 514867200
Voltage - Supply: 0.825V ~ 0.876V
Package / Case: 2577-BBGA, FCBGA
Supplier Device Package: 2577-FCBGA (52.5x52.5)
Temperature Range - Operating: -40°C ~ 100°C (TJ)
Alternative Parts (Cross-Reference): XCVU13P1FLGA2577I;
ECCN: 3A001A7B
Fake Threat In the Open Market: 81 pct.
MSL Level: 4 (72 Hours)
HTSUS: 8542.39.0001
Mfr: AMD Xilinx
Base Product Number: XCVU13

Buy Now Datasheet
FPGA Programmable Logic Device - 696-XCVU13P-1FLGA2577I - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
FPGA Programmable Logic Device
696-XCVU13P-1FLGA2577I
FPGA Programmable Logic Device 696-XCVU13P-1FLGA2577I
IC FPGA 448 I/O 2577FCBGA Product overview: XCVU13P-1FLGA2577I from AMD is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-XCVU13P-1FLGA257 7I can be used for catalog matching and distributor lookup.

IC FPGA 448 I/O 2577FCBGA Product overview: XCVU13P-1FLGA2577I from AMD is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-XCVU13P-1FLGA2577I can be used for catalog matching and distributor lookup.

Supplier's Site
FPGAs (Field Programmable Gate Array) - XCVU13P-1FLGA2577I - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
XCVU13P-1FLGA2577I
FPGAs (Field Programmable Gate Array) XCVU13P-1FLGA2577I
Virtex® UltraScale+™ Field Programmable Gate Array (FPGA) IC 448 514867200 3780000 2577-BBGA, FCBGA

Virtex® UltraScale+™ Field Programmable Gate Array (FPGA) IC 448 514867200 3780000 2577-BBGA, FCBGA

Buy Now
FPGAs (Field Programmable Gate Array) - XCVU13P-1FLGA2577I - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
XCVU13P-1FLGA2577I
FPGAs (Field Programmable Gate Array) XCVU13P-1FLGA2577I
Virtex® UltraScale+™ Field Programmable Gate Array (FPGA) IC 448 514867200 3780000 2577-BBGA, FCBGA

Virtex® UltraScale+™ Field Programmable Gate Array (FPGA) IC 448 514867200 3780000 2577-BBGA, FCBGA

Buy Now
Embedded - FPGAs (Field Programmable Gate Array) - XCVU13P-1FLGA2577I - Lingto Electronic Limited
Shenzhen, China
Embedded - FPGAs (Field Programmable Gate Array)
XCVU13P-1FLGA2577I
Embedded - FPGAs (Field Programmable Gate Array) XCVU13P-1FLGA2577I
IC FPGA 448 I/O 2577FCBGA

IC FPGA 448 I/O 2577FCBGA

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 1209601-XCVU13P-1FLGA2577I 696-XCVU13P-1FLGA2577I XCVU13P-1FLGA2577I XCVU13P-1FLGA2577I
Product Name Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) FPGA Programmable Logic Device FPGAs (Field Programmable Gate Array) Embedded - FPGAs (Field Programmable Gate Array)
Logic Cells / Logic Blocks 3.78E6 3.78E6 3.78E6 3.78E6
Operating Temperature -40 to 100 C (-40 to 212 F) -40 C (-40 F) -40 to 100 C (-40 to 212 F)
Supply Voltage Other; 0.825V ~ 0.876V Other; 0.825V ~ 0.876V Other; 0.825V ~ 0.876V
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - EP20K200RC208-3V - Lingto Electronic Limited
Specs
System Gates 526000
Logic Cells / Logic Blocks 8320
User I/Os 144 pins
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details