Advanced Micro Devices, Inc. Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) XCVU13P-1FLGA2577E

Description
Win Source Part Number: 1353762-XCVU13P-1FLG A2577E Category: Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) Temperature Range - Operating: 0°C ~ 100°C (TJ) Fake Threat In the Open Market: 40 pct. MSL Level: 4 (72 Hours) Mfr: AMD Series: Virtex® UltraScale+™ Package: Tray Product Status: Active Package / Case: 2577-BBGA, FCBGA Supplier Device Package: 2577-FCBGA (52.5x52.5) Base Product Number: XCVU13 Mounting Type: Surface Mount HTSUS: 8542.39.0001 ECCN: 3A001A7B Voltage - Supply: 0.825V ~ 0.876V Number of Logic Elements/Cells: 3780000 Total RAM Bits: 514867200 Number of I/O: 448 Number of LABs/CLBs: 216000
Request a Quote Datasheet
Description
Win Source Part Number: 1353762-XCVU13P-1FLG A2577E Category: Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) Temperature Range - Operating: 0°C ~ 100°C (TJ) Fake Threat In the Open Market: 40 pct. MSL Level: 4 (72 Hours) Mfr: AMD Series: Virtex® UltraScale+™ Package: Tray Product Status: Active Package / Case: 2577-BBGA, FCBGA Supplier Device Package: 2577-FCBGA (52.5x52.5) Base Product Number: XCVU13 Mounting Type: Surface Mount HTSUS: 8542.39.0001 ECCN: 3A001A7B Voltage - Supply: 0.825V ~ 0.876V Number of Logic Elements/Cells: 3780000 Total RAM Bits: 514867200 Number of I/O: 448 Number of LABs/CLBs: 216000
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - 1353762-XCVU13P-1FLGA2577E - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
1353762-XCVU13P-1FLGA2577E
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) 1353762-XCVU13P-1FLGA2577E
Win Source Part Number: 1353762-XCVU13P-1FLG A2577E Category: Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) Temperature Range - Operating: 0°C ~ 100°C (TJ) Fake Threat In the Open Market: 40 pct. MSL Level: 4 (72 Hours) Mfr: AMD Series: Virtex® UltraScale+™ Package: Tray Product Status: Active Package / Case: 2577-BBGA, FCBGA Supplier Device Package: 2577-FCBGA (52.5x52.5) Base Product Number: XCVU13 Mounting Type: Surface Mount HTSUS: 8542.39.0001 ECCN: 3A001A7B Voltage - Supply: 0.825V ~ 0.876V Number of Logic Elements/Cells: 3780000 Total RAM Bits: 514867200 Number of I/O: 448 Number of LABs/CLBs: 216000

Win Source Part Number: 1353762-XCVU13P-1FLGA2577E
Category: Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
Temperature Range - Operating: 0°C ~ 100°C (TJ)
Fake Threat In the Open Market: 40 pct.
MSL Level: 4 (72 Hours)
Mfr: AMD
Series: Virtex® UltraScale+™
Package: Tray
Product Status: Active
Package / Case: 2577-BBGA, FCBGA
Supplier Device Package: 2577-FCBGA (52.5x52.5)
Base Product Number: XCVU13
Mounting Type: Surface Mount
HTSUS: 8542.39.0001
ECCN: 3A001A7B
Voltage - Supply: 0.825V ~ 0.876V
Number of Logic Elements/Cells: 3780000
Total RAM Bits: 514867200
Number of I/O: 448
Number of LABs/CLBs: 216000

Buy Now Datasheet
FPGA Programmable Logic Device - 696-XCVU13P-1FLGA2577E - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
FPGA Programmable Logic Device
696-XCVU13P-1FLGA2577E
FPGA Programmable Logic Device 696-XCVU13P-1FLGA2577E
IC FPGA 448 I/O 2577FCBGA Product overview: XCVU13P-1FLGA2577E from AMD is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-XCVU13P-1FLGA257 7E can be used for catalog matching and distributor lookup.

IC FPGA 448 I/O 2577FCBGA Product overview: XCVU13P-1FLGA2577E from AMD is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-XCVU13P-1FLGA2577E can be used for catalog matching and distributor lookup.

Supplier's Site
Embedded - FPGAs (Field Programmable Gate Array) - XCVU13P-1FLGA2577E - Lingto Electronic Limited
Shenzhen, China
Embedded - FPGAs (Field Programmable Gate Array)
XCVU13P-1FLGA2577E
Embedded - FPGAs (Field Programmable Gate Array) XCVU13P-1FLGA2577E
IC FPGA 448 I/O 2577FCBGA

IC FPGA 448 I/O 2577FCBGA

Supplier's Site Datasheet
FPGAs (Field Programmable Gate Array) - XCVU13P-1FLGA2577E - ODG (Origin Data Global)
Shenzhen, China
FPGAs (Field Programmable Gate Array)
XCVU13P-1FLGA2577E
FPGAs (Field Programmable Gate Array) XCVU13P-1FLGA2577E
IC FPGA 448 I/O 2577FCBGA

IC FPGA 448 I/O 2577FCBGA

Supplier's Site Datasheet
FPGAs (Field Programmable Gate Array) - XCVU13P-1FLGA2577E - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
XCVU13P-1FLGA2577E
FPGAs (Field Programmable Gate Array) XCVU13P-1FLGA2577E
Virtex® UltraScale+™ Field Programmable Gate Array (FPGA) IC 448 514867200 3780000 2577-BBGA, FCBGA

Virtex® UltraScale+™ Field Programmable Gate Array (FPGA) IC 448 514867200 3780000 2577-BBGA, FCBGA

Buy Now
FPGAs (Field Programmable Gate Array) - XCVU13P-1FLGA2577E - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
XCVU13P-1FLGA2577E
FPGAs (Field Programmable Gate Array) XCVU13P-1FLGA2577E
Virtex® UltraScale+™ Field Programmable Gate Array (FPGA) IC 448 514867200 3780000 2577-BBGA, FCBGA

Virtex® UltraScale+™ Field Programmable Gate Array (FPGA) IC 448 514867200 3780000 2577-BBGA, FCBGA

Buy Now

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited ODG (Origin Data Global) Quarktwin Technology Ltd.
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 1353762-XCVU13P-1FLGA2577E 696-XCVU13P-1FLGA2577E XCVU13P-1FLGA2577E XCVU13P-1FLGA2577E XCVU13P-1FLGA2577E
Product Name Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) FPGA Programmable Logic Device Embedded - FPGAs (Field Programmable Gate Array) FPGAs (Field Programmable Gate Array) FPGAs (Field Programmable Gate Array)
Logic Cells / Logic Blocks 3.78E6 3.78E6 3.78E6 3.78E6
Operating Temperature 0 to 100 C (32 to 212 F) 0 C (32 F) 0 to 100 C (32 to 212 F) 0 to 100 C (32 to 212 F)
Supply Voltage Other; 0.825V ~ 0.876V Other; 0.825V ~ 0.876V Other; 0.825V ~ 0.876V Other; 0.825V ~ 0.876V
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - EP1SGX25FF1020I6N - Lingto Electronic Limited
Specs
Logic Cells / Logic Blocks 25660
User I/Os 607 pins
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details