Advanced Micro Devices, Inc. FPGA Programmable Logic Device XCVU125-2FLVB1760I

Description
IC FPGA 702 I/O 1760FCBGA Product overview: XCVU125-2FLVB1760I from AMD is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-XCVU125-2FLVB176 0I can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC FPGA 702 I/O 1760FCBGA Product overview: XCVU125-2FLVB1760I from AMD is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-XCVU125-2FLVB176 0I can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
FPGA Programmable Logic Device - 696-XCVU125-2FLVB1760I - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
FPGA Programmable Logic Device
696-XCVU125-2FLVB1760I
FPGA Programmable Logic Device 696-XCVU125-2FLVB1760I
IC FPGA 702 I/O 1760FCBGA Product overview: XCVU125-2FLVB1760I from AMD is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-XCVU125-2FLVB176 0I can be used for catalog matching and distributor lookup.

IC FPGA 702 I/O 1760FCBGA Product overview: XCVU125-2FLVB1760I from AMD is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-XCVU125-2FLVB1760I can be used for catalog matching and distributor lookup.

Supplier's Site
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - 1014489-XCVU125-2FLVB1760I - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
1014489-XCVU125-2FLVB1760I
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) 1014489-XCVU125-2FLVB1760I
Win Source Part Number: 1014489-XCVU125-2FLV B1760I Category: Integrated Circuits (ICs)>Embedded - FPGAs (Field Programmable Gate Array) Series: Virtex® UltraScale™ Package: Bulk Standard Package: 1 Mounting: SMD (SMT) Number of I/O: 702 Number of LABs/CLBs: 89520 Number of Logic Elements/Cells: 1566600 Total RAM Bits: 90726400 Voltage - Supply: 0.922V ~ 0.979V Package / Case: 1760-BBGA, FCBGA Supplier Device Package: 1760-FCBGA (42.5x42.5) Temperature Range - Operating: -40°C ~ 100°C (TJ) ECCN: 3A001A7B Fake Threat In the Open Market: 48 pct. MSL Level: 4 (72 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: AMD Xilinx Base Product Number: XCVU125

Win Source Part Number: 1014489-XCVU125-2FLVB1760I
Category: Integrated Circuits (ICs)>Embedded - FPGAs (Field Programmable Gate Array)
Series: Virtex® UltraScale™
Package: Bulk
Standard Package: 1
Mounting: SMD (SMT)
Number of I/O: 702
Number of LABs/CLBs: 89520
Number of Logic Elements/Cells: 1566600
Total RAM Bits: 90726400
Voltage - Supply: 0.922V ~ 0.979V
Package / Case: 1760-BBGA, FCBGA
Supplier Device Package: 1760-FCBGA (42.5x42.5)
Temperature Range - Operating: -40°C ~ 100°C (TJ)
ECCN: 3A001A7B
Fake Threat In the Open Market: 48 pct.
MSL Level: 4 (72 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: AMD Xilinx
Base Product Number: XCVU125

Buy Now Datasheet
Embedded - FPGAs (Field Programmable Gate Array) - XCVU125-2FLVB1760I - Lingto Electronic Limited
Shenzhen, China
Embedded - FPGAs (Field Programmable Gate Array)
XCVU125-2FLVB1760I
Embedded - FPGAs (Field Programmable Gate Array) XCVU125-2FLVB1760I
IC FPGA 702 I/O 1760FCBGA

IC FPGA 702 I/O 1760FCBGA

Supplier's Site Datasheet
FPGAs (Field Programmable Gate Array) - XCVU125-2FLVB1760I - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
XCVU125-2FLVB1760I
FPGAs (Field Programmable Gate Array) XCVU125-2FLVB1760I
Virtex® UltraScale™ Field Programmable Gate Array (FPGA) IC 702 90726400 1566600 1760-BBGA, FCBGA

Virtex® UltraScale™ Field Programmable Gate Array (FPGA) IC 702 90726400 1566600 1760-BBGA, FCBGA

Buy Now
FPGAs (Field Programmable Gate Array) - XCVU125-2FLVB1760I - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
XCVU125-2FLVB1760I
FPGAs (Field Programmable Gate Array) XCVU125-2FLVB1760I
Virtex® UltraScale™ Field Programmable Gate Array (FPGA) IC 702 90726400 1566600 1760-BBGA, FCBGA

Virtex® UltraScale™ Field Programmable Gate Array (FPGA) IC 702 90726400 1566600 1760-BBGA, FCBGA

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 696-XCVU125-2FLVB1760I 1014489-XCVU125-2FLVB1760I XCVU125-2FLVB1760I XCVU125-2FLVB1760I
Product Name FPGA Programmable Logic Device Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) Embedded - FPGAs (Field Programmable Gate Array) FPGAs (Field Programmable Gate Array)
Logic Cells / Logic Blocks 1.57E6 1.57E6 1.57E6 1.57E6
Package Type Other; Bulk Other; 1760-BBGA, FCBGA
User I/Os 702 pins 702 pins 702 pins
Unlock Full Specs
to access all available technical data