Advanced Micro Devices, Inc. FPGA Programmable Logic Device XCVU11P-L2FLGB2104E

Description
IC FPGA 572 I/O 2104FCBGA Product overview: XCVU11P-L2FLGB2104E from AMD is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-XCVU11P-L2FLGB21 04E can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC FPGA 572 I/O 2104FCBGA Product overview: XCVU11P-L2FLGB2104E from AMD is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-XCVU11P-L2FLGB21 04E can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
FPGA Programmable Logic Device - 696-XCVU11P-L2FLGB2104E - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
FPGA Programmable Logic Device
696-XCVU11P-L2FLGB2104E
FPGA Programmable Logic Device 696-XCVU11P-L2FLGB2104E
IC FPGA 572 I/O 2104FCBGA Product overview: XCVU11P-L2FLGB2104E from AMD is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-XCVU11P-L2FLGB21 04E can be used for catalog matching and distributor lookup.

IC FPGA 572 I/O 2104FCBGA Product overview: XCVU11P-L2FLGB2104E from AMD is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-XCVU11P-L2FLGB2104E can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - 1025623-XCVU11P-L2FLGB2104E - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
1025623-XCVU11P-L2FLGB2104E
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) 1025623-XCVU11P-L2FLGB2104E
Win Source Part Number: 1025623-XCVU11P-L2FL GB2104E Category: Integrated Circuits (ICs)>Embedded - FPGAs (Field Programmable Gate Array) Series: Virtex® UltraScale+™ Package: Tray Standard Package: 1 Mounting: SMD (SMT) Number of I/O: 572 Number of LABs/CLBs: 162000 Number of Logic Elements/Cells: 2835000 Total RAM Bits: 396150400 Voltage - Supply: 0.698V ~ 0.876V Package / Case: 2104-BBGA, FCBGA Supplier Device Package: 2104-FCBGA (47.5x47.5) Temperature Range - Operating: 0°C ~ 100°C (TJ) ECCN: 3A001A7B Fake Threat In the Open Market: 72 pct. MSL Level: 4 (72 Hours) HTSUS: 8542.39.0001 Mfr: AMD Xilinx

Win Source Part Number: 1025623-XCVU11P-L2FLGB2104E
Category: Integrated Circuits (ICs)>Embedded - FPGAs (Field Programmable Gate Array)
Series: Virtex® UltraScale+™
Package: Tray
Standard Package: 1
Mounting: SMD (SMT)
Number of I/O: 572
Number of LABs/CLBs: 162000
Number of Logic Elements/Cells: 2835000
Total RAM Bits: 396150400
Voltage - Supply: 0.698V ~ 0.876V
Package / Case: 2104-BBGA, FCBGA
Supplier Device Package: 2104-FCBGA (47.5x47.5)
Temperature Range - Operating: 0°C ~ 100°C (TJ)
ECCN: 3A001A7B
Fake Threat In the Open Market: 72 pct.
MSL Level: 4 (72 Hours)
HTSUS: 8542.39.0001
Mfr: AMD Xilinx

Buy Now Datasheet
FPGAs (Field Programmable Gate Array) - XCVU11P-L2FLGB2104E - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
XCVU11P-L2FLGB2104E
FPGAs (Field Programmable Gate Array) XCVU11P-L2FLGB2104E
Virtex® UltraScale+™ Field Programmable Gate Array (FPGA) IC 572 396150400 2835000 2104-BBGA, FCBGA

Virtex® UltraScale+™ Field Programmable Gate Array (FPGA) IC 572 396150400 2835000 2104-BBGA, FCBGA

Buy Now Datasheet
FPGAs (Field Programmable Gate Array) - XCVU11P-L2FLGB2104E - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
XCVU11P-L2FLGB2104E
FPGAs (Field Programmable Gate Array) XCVU11P-L2FLGB2104E
Virtex® UltraScale+™ Field Programmable Gate Array (FPGA) IC 572 396150400 2835000 2104-BBGA, FCBGA

Virtex® UltraScale+™ Field Programmable Gate Array (FPGA) IC 572 396150400 2835000 2104-BBGA, FCBGA

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Quarktwin Technology Ltd.
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 696-XCVU11P-L2FLGB2104E 1025623-XCVU11P-L2FLGB2104E XCVU11P-L2FLGB2104E
Product Name FPGA Programmable Logic Device Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) FPGAs (Field Programmable Gate Array)
Logic Cells / Logic Blocks 2.84E6 2.84E6 2.84E6
Package Type Other; Tray Other; 2104-BBGA, FCBGA
User I/Os 572 pins 572 pins
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - EP20K60EFC144-2 - Lingto Electronic Limited
Specs
System Gates 162000
Logic Cells / Logic Blocks 2560
User I/Os 92 pins
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details