Advanced Micro Devices, Inc. FPGA Programmable Logic Device XCVU095-3FFVA2104E

Description
IC FPGA 832 I/O 2104FCBGA Product overview: XCVU095-3FFVA2104E from AMD is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-XCVU095-3FFVA210 4E can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC FPGA 832 I/O 2104FCBGA Product overview: XCVU095-3FFVA2104E from AMD is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-XCVU095-3FFVA210 4E can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
FPGA Programmable Logic Device - 696-XCVU095-3FFVA2104E - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
FPGA Programmable Logic Device
696-XCVU095-3FFVA2104E
FPGA Programmable Logic Device 696-XCVU095-3FFVA2104E
IC FPGA 832 I/O 2104FCBGA Product overview: XCVU095-3FFVA2104E from AMD is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-XCVU095-3FFVA210 4E can be used for catalog matching and distributor lookup.

IC FPGA 832 I/O 2104FCBGA Product overview: XCVU095-3FFVA2104E from AMD is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-XCVU095-3FFVA2104E can be used for catalog matching and distributor lookup.

Supplier's Site
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - 1020997-XCVU095-3FFVA2104E - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
1020997-XCVU095-3FFVA2104E
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) 1020997-XCVU095-3FFVA2104E
Win Source Part Number: 1020997-XCVU095-3FFV A2104E Category: Integrated Circuits (ICs)>Embedded - FPGAs (Field Programmable Gate Array) Series: Virtex® UltraScale™ Package: Bulk Standard Package: 1 Mounting: SMD (SMT) Number of I/O: 832 Number of LABs/CLBs: 67200 Number of Logic Elements/Cells: 1176000 Total RAM Bits: 62259200 Voltage - Supply: 0.970V ~ 1.030V Package / Case: 2104-BBGA, FCBGA Supplier Device Package: 2104-FCBGA (47.5x47.5) Temperature Range - Operating: 0°C ~ 100°C (TJ) ECCN: 3A001A7B Fake Threat In the Open Market: 77 pct. MSL Level: 4 (72 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: AMD Xilinx Base Product Number: XCVU095

Win Source Part Number: 1020997-XCVU095-3FFVA2104E
Category: Integrated Circuits (ICs)>Embedded - FPGAs (Field Programmable Gate Array)
Series: Virtex® UltraScale™
Package: Bulk
Standard Package: 1
Mounting: SMD (SMT)
Number of I/O: 832
Number of LABs/CLBs: 67200
Number of Logic Elements/Cells: 1176000
Total RAM Bits: 62259200
Voltage - Supply: 0.970V ~ 1.030V
Package / Case: 2104-BBGA, FCBGA
Supplier Device Package: 2104-FCBGA (47.5x47.5)
Temperature Range - Operating: 0°C ~ 100°C (TJ)
ECCN: 3A001A7B
Fake Threat In the Open Market: 77 pct.
MSL Level: 4 (72 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: AMD Xilinx
Base Product Number: XCVU095

Buy Now Datasheet
FPGAs (Field Programmable Gate Array) - XCVU095-3FFVA2104E - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
XCVU095-3FFVA2104E
FPGAs (Field Programmable Gate Array) XCVU095-3FFVA2104E
Virtex® UltraScale™ Field Programmable Gate Array (FPGA) IC 832 62259200 1176000 2104-BBGA, FCBGA

Virtex® UltraScale™ Field Programmable Gate Array (FPGA) IC 832 62259200 1176000 2104-BBGA, FCBGA

Buy Now
FPGAs (Field Programmable Gate Array) - XCVU095-3FFVA2104E - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
XCVU095-3FFVA2104E
FPGAs (Field Programmable Gate Array) XCVU095-3FFVA2104E
Virtex® UltraScale™ Field Programmable Gate Array (FPGA) IC 832 62259200 1176000 2104-BBGA, FCBGA

Virtex® UltraScale™ Field Programmable Gate Array (FPGA) IC 832 62259200 1176000 2104-BBGA, FCBGA

Buy Now
Embedded - FPGAs (Field Programmable Gate Array) - XCVU095-3FFVA2104E - Lingto Electronic Limited
Shenzhen, China
Embedded - FPGAs (Field Programmable Gate Array)
XCVU095-3FFVA2104E
Embedded - FPGAs (Field Programmable Gate Array) XCVU095-3FFVA2104E
IC FPGA 832 I/O 2104FCBGA

IC FPGA 832 I/O 2104FCBGA

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 696-XCVU095-3FFVA2104E 1020997-XCVU095-3FFVA2104E XCVU095-3FFVA2104E XCVU095-3FFVA2104E
Product Name FPGA Programmable Logic Device Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) FPGAs (Field Programmable Gate Array) Embedded - FPGAs (Field Programmable Gate Array)
Logic Cells / Logic Blocks 1.18E6 1.18E6 1.18E6 1.18E6
Package Type Other; Bulk Other; 2104-BBGA, FCBGA
User I/Os 832 pins 832 pins 832 pins
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - EP20K200CF484C7 - Lingto Electronic Limited
Specs
System Gates 526000
Logic Cells / Logic Blocks 8320
User I/Os 376 pins
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details