Advanced Micro Devices, Inc. FPGA Programmable Logic Device XCVU095-2FFVC2104I

Description
IC FPGA 416 I/O 2104FCBGA Product overview: XCVU095-2FFVC2104I from AMD is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-XCVU095-2FFVC210 4I can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC FPGA 416 I/O 2104FCBGA Product overview: XCVU095-2FFVC2104I from AMD is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-XCVU095-2FFVC210 4I can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
FPGA Programmable Logic Device - 696-XCVU095-2FFVC2104I - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
FPGA Programmable Logic Device
696-XCVU095-2FFVC2104I
FPGA Programmable Logic Device 696-XCVU095-2FFVC2104I
IC FPGA 416 I/O 2104FCBGA Product overview: XCVU095-2FFVC2104I from AMD is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-XCVU095-2FFVC210 4I can be used for catalog matching and distributor lookup.

IC FPGA 416 I/O 2104FCBGA Product overview: XCVU095-2FFVC2104I from AMD is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-XCVU095-2FFVC2104I can be used for catalog matching and distributor lookup.

Supplier's Site
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - 1025151-XCVU095-2FFVC2104I - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
1025151-XCVU095-2FFVC2104I
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) 1025151-XCVU095-2FFVC2104I
Win Source Part Number: 1025151-XCVU095-2FFV C2104I Category: Integrated Circuits (ICs)>Embedded - FPGAs (Field Programmable Gate Array) Series: Virtex® UltraScale™ Package: Bulk Standard Package: 1 Mounting: SMD (SMT) Number of I/O: 416 Number of LABs/CLBs: 67200 Number of Logic Elements/Cells: 1176000 Total RAM Bits: 62259200 Voltage - Supply: 0.922V ~ 0.979V Package / Case: 2104-BBGA, FCBGA Supplier Device Package: 2104-FCBGA (47.5x47.5) Temperature Range - Operating: -40°C ~ 100°C (TJ) ECCN: 3A001A7B Fake Threat In the Open Market: 82 pct. MSL Level: 4 (72 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: AMD Xilinx Base Product Number: XCVU095

Win Source Part Number: 1025151-XCVU095-2FFVC2104I
Category: Integrated Circuits (ICs)>Embedded - FPGAs (Field Programmable Gate Array)
Series: Virtex® UltraScale™
Package: Bulk
Standard Package: 1
Mounting: SMD (SMT)
Number of I/O: 416
Number of LABs/CLBs: 67200
Number of Logic Elements/Cells: 1176000
Total RAM Bits: 62259200
Voltage - Supply: 0.922V ~ 0.979V
Package / Case: 2104-BBGA, FCBGA
Supplier Device Package: 2104-FCBGA (47.5x47.5)
Temperature Range - Operating: -40°C ~ 100°C (TJ)
ECCN: 3A001A7B
Fake Threat In the Open Market: 82 pct.
MSL Level: 4 (72 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: AMD Xilinx
Base Product Number: XCVU095

Buy Now Datasheet
FPGAs (Field Programmable Gate Array) - XCVU095-2FFVC2104I - ODG (Origin Data Global)
Shenzhen, China
FPGAs (Field Programmable Gate Array)
XCVU095-2FFVC2104I
FPGAs (Field Programmable Gate Array) XCVU095-2FFVC2104I
IC FPGA 416 I/O 2104FCBGA

IC FPGA 416 I/O 2104FCBGA

Supplier's Site Datasheet
Embedded - FPGAs (Field Programmable Gate Array) - XCVU095-2FFVC2104I - Lingto Electronic Limited
Shenzhen, China
Embedded - FPGAs (Field Programmable Gate Array)
XCVU095-2FFVC2104I
Embedded - FPGAs (Field Programmable Gate Array) XCVU095-2FFVC2104I
IC FPGA 416 I/O 2104FCBGA

IC FPGA 416 I/O 2104FCBGA

Supplier's Site Datasheet
FPGAs (Field Programmable Gate Array) - XCVU095-2FFVC2104I - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
XCVU095-2FFVC2104I
FPGAs (Field Programmable Gate Array) XCVU095-2FFVC2104I
Virtex® UltraScale™ Field Programmable Gate Array (FPGA) IC 416 62259200 1176000 2104-BBGA, FCBGA

Virtex® UltraScale™ Field Programmable Gate Array (FPGA) IC 416 62259200 1176000 2104-BBGA, FCBGA

Buy Now
FPGAs (Field Programmable Gate Array) - XCVU095-2FFVC2104I - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
XCVU095-2FFVC2104I
FPGAs (Field Programmable Gate Array) XCVU095-2FFVC2104I
Virtex® UltraScale™ Field Programmable Gate Array (FPGA) IC 416 62259200 1176000 2104-BBGA, FCBGA

Virtex® UltraScale™ Field Programmable Gate Array (FPGA) IC 416 62259200 1176000 2104-BBGA, FCBGA

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics ODG (Origin Data Global) Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 696-XCVU095-2FFVC2104I 1025151-XCVU095-2FFVC2104I XCVU095-2FFVC2104I XCVU095-2FFVC2104I XCVU095-2FFVC2104I
Product Name FPGA Programmable Logic Device Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) FPGAs (Field Programmable Gate Array) Embedded - FPGAs (Field Programmable Gate Array) FPGAs (Field Programmable Gate Array)
Logic Cells / Logic Blocks 1.18E6 1.18E6 1.18E6 1.18E6
Package Type Other; Bulk Other; 2104-BBGA, FCBGA Other; 2104-BBGA, FCBGA
User I/Os 416 pins 416 pins 416 pins
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - EPF10K200EGC599-1 - Lingto Electronic Limited
Specs
System Gates 513000
Logic Cells / Logic Blocks 9984
User I/Os 470 pins
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details