Advanced Micro Devices, Inc. Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) XCVU095-2FFVB2104E

Description
Win Source Part Number: 1021235-XCVU095-2FFV B2104E Category: Integrated Circuits (ICs)>Embedded - FPGAs (Field Programmable Gate Array) Series: Virtex® UltraScale™ Package: Bulk Standard Package: 1 Mounting: SMD (SMT) Number of I/O: 702 Number of LABs/CLBs: 67200 Number of Logic Elements/Cells: 1176000 Total RAM Bits: 62259200 Voltage - Supply: 0.922V ~ 0.979V Package / Case: 2104-BBGA, FCBGA Supplier Device Package: 2104-FCBGA (47.5x47.5) Temperature Range - Operating: 0°C ~ 100°C (TJ) ECCN: 3A001A7B Fake Threat In the Open Market: 67 pct. MSL Level: 4 (72 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: AMD Xilinx Base Product Number: XCVU095
Request a Quote Datasheet
Description
Win Source Part Number: 1021235-XCVU095-2FFV B2104E Category: Integrated Circuits (ICs)>Embedded - FPGAs (Field Programmable Gate Array) Series: Virtex® UltraScale™ Package: Bulk Standard Package: 1 Mounting: SMD (SMT) Number of I/O: 702 Number of LABs/CLBs: 67200 Number of Logic Elements/Cells: 1176000 Total RAM Bits: 62259200 Voltage - Supply: 0.922V ~ 0.979V Package / Case: 2104-BBGA, FCBGA Supplier Device Package: 2104-FCBGA (47.5x47.5) Temperature Range - Operating: 0°C ~ 100°C (TJ) ECCN: 3A001A7B Fake Threat In the Open Market: 67 pct. MSL Level: 4 (72 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: AMD Xilinx Base Product Number: XCVU095
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - 1021235-XCVU095-2FFVB2104E - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
1021235-XCVU095-2FFVB2104E
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) 1021235-XCVU095-2FFVB2104E
Win Source Part Number: 1021235-XCVU095-2FFV B2104E Category: Integrated Circuits (ICs)>Embedded - FPGAs (Field Programmable Gate Array) Series: Virtex® UltraScale™ Package: Bulk Standard Package: 1 Mounting: SMD (SMT) Number of I/O: 702 Number of LABs/CLBs: 67200 Number of Logic Elements/Cells: 1176000 Total RAM Bits: 62259200 Voltage - Supply: 0.922V ~ 0.979V Package / Case: 2104-BBGA, FCBGA Supplier Device Package: 2104-FCBGA (47.5x47.5) Temperature Range - Operating: 0°C ~ 100°C (TJ) ECCN: 3A001A7B Fake Threat In the Open Market: 67 pct. MSL Level: 4 (72 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: AMD Xilinx Base Product Number: XCVU095

Win Source Part Number: 1021235-XCVU095-2FFVB2104E
Category: Integrated Circuits (ICs)>Embedded - FPGAs (Field Programmable Gate Array)
Series: Virtex® UltraScale™
Package: Bulk
Standard Package: 1
Mounting: SMD (SMT)
Number of I/O: 702
Number of LABs/CLBs: 67200
Number of Logic Elements/Cells: 1176000
Total RAM Bits: 62259200
Voltage - Supply: 0.922V ~ 0.979V
Package / Case: 2104-BBGA, FCBGA
Supplier Device Package: 2104-FCBGA (47.5x47.5)
Temperature Range - Operating: 0°C ~ 100°C (TJ)
ECCN: 3A001A7B
Fake Threat In the Open Market: 67 pct.
MSL Level: 4 (72 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: AMD Xilinx
Base Product Number: XCVU095

Buy Now Datasheet
FPGA Programmable Logic Device - 696-XCVU095-2FFVB2104E - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
FPGA Programmable Logic Device
696-XCVU095-2FFVB2104E
FPGA Programmable Logic Device 696-XCVU095-2FFVB2104E
IC FPGA 702 I/O 2104FCBGA Product overview: XCVU095-2FFVB2104E from AMD is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-XCVU095-2FFVB210 4E can be used for catalog matching and distributor lookup.

IC FPGA 702 I/O 2104FCBGA Product overview: XCVU095-2FFVB2104E from AMD is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-XCVU095-2FFVB2104E can be used for catalog matching and distributor lookup.

Supplier's Site
Embedded - FPGAs (Field Programmable Gate Array) - XCVU095-2FFVB2104E - Lingto Electronic Limited
Shenzhen, China
Embedded - FPGAs (Field Programmable Gate Array)
XCVU095-2FFVB2104E
Embedded - FPGAs (Field Programmable Gate Array) XCVU095-2FFVB2104E
IC FPGA 702 I/O 2104FCBGA

IC FPGA 702 I/O 2104FCBGA

Supplier's Site Datasheet
FPGAs (Field Programmable Gate Array) - XCVU095-2FFVB2104E - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
XCVU095-2FFVB2104E
FPGAs (Field Programmable Gate Array) XCVU095-2FFVB2104E
Virtex® UltraScale™ Field Programmable Gate Array (FPGA) IC 702 62259200 1176000 2104-BBGA, FCBGA

Virtex® UltraScale™ Field Programmable Gate Array (FPGA) IC 702 62259200 1176000 2104-BBGA, FCBGA

Buy Now
FPGAs (Field Programmable Gate Array) - XCVU095-2FFVB2104E - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
XCVU095-2FFVB2104E
FPGAs (Field Programmable Gate Array) XCVU095-2FFVB2104E
Virtex® UltraScale™ Field Programmable Gate Array (FPGA) IC 702 62259200 1176000 2104-BBGA, FCBGA

Virtex® UltraScale™ Field Programmable Gate Array (FPGA) IC 702 62259200 1176000 2104-BBGA, FCBGA

Buy Now

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 1021235-XCVU095-2FFVB2104E 696-XCVU095-2FFVB2104E XCVU095-2FFVB2104E XCVU095-2FFVB2104E
Product Name Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) FPGA Programmable Logic Device Embedded - FPGAs (Field Programmable Gate Array) FPGAs (Field Programmable Gate Array)
Logic Cells / Logic Blocks 1.18E6 1.18E6 1.18E6 1.18E6
Operating Temperature 0 to 100 C (32 to 212 F) 0 C (32 F) 0 to 100 C (32 to 212 F)
Supply Voltage Other; 0.922V ~ 0.979V Other; 0.922V ~ 0.979V Other; 0.922V ~ 0.979V
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - ICE65L04F-TCB196I - Lingto Electronic Limited
Specs
Logic Cells / Logic Blocks 3520
User I/Os 150 pins
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details