Win Source Part Number: 1189290-XCVU095-2FFV
Category: Integrated Circuits (ICs)>Embedded - FPGAs (Field Programmable Gate Array)
Series: Virtex® UltraScale™
Package: Bulk
Standard Package: 1
Mounting: SMD (SMT)
Number of I/O: 702
Number of LABs/CLBs: 67200
Number of Logic Elements/Cells: 1176000
Total RAM Bits: 62259200
Voltage - Supply: 0.922V ~ 0.979V
Package / Case: 1760-BBGA, FCBGA
Supplier Device Package: 1760-FCBGA (42.5x42.5)
Temperature Range - Operating: -40°C ~ 100°C (TJ)
ECCN: 3A001A7B
Fake Threat In the Open Market: 69 pct.
MSL Level: 4 (72 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: AMD Xilinx
Base Product Number: XCVU095
IC FPGA 702 I/O 1760FCBGA Product overview: XCVU095-2FFVB1760I from AMD is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-XCVU095-2FFVB176
IC FPGA 702 I/O 1760FCBGA
Virtex® UltraScale™ Field Programmable Gate Array (FPGA) IC 702 62259200 1176000 1760-BBGA, FCBGA
Virtex® UltraScale™ Field Programmable Gate Array (FPGA) IC 702 62259200 1176000 1760-BBGA, FCBGA
IC FPGA 702 I/O 1760FCBGA
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Quarktwin Technology Ltd. | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) |
| Product Number | 1189290-XCVU095-2FFVB1760I | 696-XCVU095-2FFVB1760I | XCVU095-2FFVB1760I | XCVU095-2FFVB1760I | XCVU095-2FFVB1760I |
| Product Name | Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) | FPGA Programmable Logic Device | Embedded - FPGAs (Field Programmable Gate Array) | FPGAs (Field Programmable Gate Array) | FPGAs (Field Programmable Gate Array) |
| Logic Cells / Logic Blocks | 1.18E6 | 1.18E6 | 1.18E6 | 1.18E6 | |
| Operating Temperature | -40 to 100 C (-40 to 212 F) | -40 C (-40 F) | -40 to 100 C (-40 to 212 F) | -40 to 100 C (-40 to 212 F) | |
| Supply Voltage | Other; 0.922V ~ 0.979V | Other; 850 mV | Other; 0.922V ~ 0.979V | Other; 0.922V ~ 0.979V |