Win Source Part Number: 1011887-XCVU065-3FFV
Category: Integrated Circuits (ICs)>Embedded - FPGAs (Field Programmable Gate Array)
Series: Virtex® UltraScale™
Package: Tray
Standard Package: 1
Mounting: SMD (SMT)
Number of I/O: 520
Number of LABs/CLBs: 44760
Number of Logic Elements/Cells: 783300
Total RAM Bits: 45363200
Voltage - Supply: 0.970V ~ 1.030V
Package / Case: 1517-BBGA, FCBGA
Supplier Device Package: 1517-FCBGA (40x40)
Temperature Range - Operating: 0°C ~ 100°C (TJ)
ECCN: 3A001A7B
Fake Threat In the Open Market: 80 pct.
MSL Level: 4 (72 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: AMD Xilinx
Base Product Number: XCVU065
IC FPGA 520 I/O 1517FCBGA / series Field Programmable Gate Array (FPGA) IC 520 45363200 783300 1517-BBGA, FCBGA Product overview: XCVU065-3FFVC1517E from AMD is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-XCVU065-3FFVC151
Virtex® UltraScale™ Field Programmable Gate Array (FPGA) IC 520 45363200 783300 1517-BBGA, FCBGA
IC FPGA 520 I/O 1517FCBGA
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) |
| Product Number | 1011887-XCVU065-3FFVC1517E | 696-XCVU065-3FFVC1517E | XCVU065-3FFVC1517E | XCVU065-3FFVC1517E |
| Product Name | Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) | FPGA Programmable Logic Device | FPGAs (Field Programmable Gate Array) | Embedded - FPGAs (Field Programmable Gate Array) |
| Logic Cells / Logic Blocks | 783300 | 783300 | 783300 | 783300 |
| Operating Temperature | 0 to 100 C (32 to 212 F) | 0 to 100 C (32 to 212 F) | 0 to 100 C (32 to 212 F) | |
| Supply Voltage | Other; 0.970V ~ 1.030V | Other; 0.970V ~ 1.030V | Other; 0.970V ~ 1.030V |