Advanced Micro Devices, Inc. FPGAs (Field Programmable Gate Array) XCV600-5FG680C

Description
Virtex® Field Programmable Gate Array (FPGA) IC 512 98304 15552 680-LBGA Exposed Pad
Description
Virtex® Field Programmable Gate Array (FPGA) IC 512 98304 15552 680-LBGA Exposed Pad
Datasheet
Datasheet Summary
Powered by GS/AI

The XCV600-5FG680C is a member of the Virtex FPGA family, designed for high-performance and high-capacity programmable logic applications. It features a density of 661,111 system gates and supports system performance up to 200 MHz, making it suitable for demanding applications. The device is equipped with 15,552 logic cells and offers 512 Kbits of block RAM, enhancing its capability for complex designs. This FPGA utilizes a 0.22 Oºm 5-layer metal process, ensuring efficient silicon utilization and improved performance. It supports multiple programming modes, including SRAM-based in-system configuration, allowing for unlimited re-programmability. The architecture includes a rich hierarchy of interconnect resources and dedicated clock management circuitry, which includes four delay-locked loops for advanced clock control. The XCV600-5FG680C is compliant with various I/O standards and is hot-swappable for Compact PCI applications. It also features a hierarchical memory system, allowing for flexible configurations such as dual-ported RAM and shift registers. This combination of features makes the XCV600-5FG680C a robust choice for engineers looking for a versatile and powerful FPGA solution.

Datasheet Summary
Powered by GS/AI

The XCV600-5FG680C is a member of the Virtex FPGA family, designed for high-performance and high-capacity programmable logic applications. It features a density of 661,111 system gates and supports system performance up to 200 MHz, making it suitable for demanding applications. The device is equipped with 15,552 logic cells and offers 512 Kbits of block RAM, enhancing its capability for complex designs. This FPGA utilizes a 0.22 Oºm 5-layer metal process, ensuring efficient silicon utilization and improved performance. It supports multiple programming modes, including SRAM-based in-system configuration, allowing for unlimited re-programmability. The architecture includes a rich hierarchy of interconnect resources and dedicated clock management circuitry, which includes four delay-locked loops for advanced clock control. The XCV600-5FG680C is compliant with various I/O standards and is hot-swappable for Compact PCI applications. It also features a hierarchical memory system, allowing for flexible configurations such as dual-ported RAM and shift registers. This combination of features makes the XCV600-5FG680C a robust choice for engineers looking for a versatile and powerful FPGA solution.

Suppliers

Company
Product
Description
Supplier Links
FPGAs (Field Programmable Gate Array) - XCV600-5FG680C - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
XCV600-5FG680C
FPGAs (Field Programmable Gate Array) XCV600-5FG680C
Virtex® Field Programmable Gate Array (FPGA) IC 512 98304 15552 680-LBGA Exposed Pad

Virtex® Field Programmable Gate Array (FPGA) IC 512 98304 15552 680-LBGA Exposed Pad

Buy Now Datasheet
FPGAs (Field Programmable Gate Array) - XCV600-5FG680C - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
XCV600-5FG680C
FPGAs (Field Programmable Gate Array) XCV600-5FG680C
Virtex® Field Programmable Gate Array (FPGA) IC 512 98304 15552 680-LBGA Exposed Pad

Virtex® Field Programmable Gate Array (FPGA) IC 512 98304 15552 680-LBGA Exposed Pad

Buy Now Datasheet
Embedded - FPGAs (Field Programmable Gate Array) - XCV600-5FG680C - Lingto Electronic Limited
Shenzhen, China
Embedded - FPGAs (Field Programmable Gate Array)
XCV600-5FG680C
Embedded - FPGAs (Field Programmable Gate Array) XCV600-5FG680C
IC FPGA 512 I/O 680FTEBGA

IC FPGA 512 I/O 680FTEBGA

Supplier's Site Datasheet

Technical Specifications

  Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number XCV600-5FG680C XCV600-5FG680C
Product Name FPGAs (Field Programmable Gate Array) Embedded - FPGAs (Field Programmable Gate Array)
System Gates 661111 661111
Logic Cells / Logic Blocks 15552 15552
Package Type Other; 680-LBGA Exposed Pad
User I/Os 512 pins 512 pins
Unlock Full Specs
to access all available technical data

Similar Products

Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details