Advanced Micro Devices, Inc. FPGA Programmable Logic Device XCV50E-6CS144C

Description
IC FPGA 94 I/O 144CSBGA Product overview: XCV50E-6CS144C from AMD is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-XCV50E-6CS144C can be used for catalog matching and distributor lookup.
Request a Quote
Description
IC FPGA 94 I/O 144CSBGA Product overview: XCV50E-6CS144C from AMD is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-XCV50E-6CS144C can be used for catalog matching and distributor lookup.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The XCV50E-6CS144C is a member of the Virtex-E family of Field Programmable Gate Arrays (FPGAs) from Quarktwin Technology Ltd. It features a density of 71,693 system gates and 20,736 logic gates, organized in a 16 x 24 configurable logic block (CLB) array. The device supports up to 94 user I/O pins and includes 176 Kbits of block RAM and 65,536 bits of distributed RAM. Operating at a core voltage of 1.8 V, the XCV50E is designed for low-power applications while delivering high performance, with internal clock speeds reaching up to 240 MHz and I/O performance of 622 Mb/s. It supports a variety of high-performance interface standards, including LVDS and LVPECL, and offers advanced features such as SelectI/O+ technology, which allows for flexible I/O configurations. The FPGA is SRAM-based, enabling unlimited re-programmability, and is compatible with Xilinx development tools for design support. The device is packaged in a 144-pin TFBGA format, making it suitable for space-constrained applications. Overall, the XCV50E-6CS144C provides a robust solution for engineers seeking high-density, high-performance programmable logic devices.

Datasheet Summary
Powered by GS/AI

The XCV50E-6CS144C is a member of the Virtex-E family of Field Programmable Gate Arrays (FPGAs) from Quarktwin Technology Ltd. It features a density of 71,693 system gates and 20,736 logic gates, organized in a 16 x 24 configurable logic block (CLB) array. The device supports up to 94 user I/O pins and includes 176 Kbits of block RAM and 65,536 bits of distributed RAM. Operating at a core voltage of 1.8 V, the XCV50E is designed for low-power applications while delivering high performance, with internal clock speeds reaching up to 240 MHz and I/O performance of 622 Mb/s. It supports a variety of high-performance interface standards, including LVDS and LVPECL, and offers advanced features such as SelectI/O+ technology, which allows for flexible I/O configurations. The FPGA is SRAM-based, enabling unlimited re-programmability, and is compatible with Xilinx development tools for design support. The device is packaged in a 144-pin TFBGA format, making it suitable for space-constrained applications. Overall, the XCV50E-6CS144C provides a robust solution for engineers seeking high-density, high-performance programmable logic devices.

Suppliers

Company
Product
Description
Supplier Links
FPGA Programmable Logic Device - 696-XCV50E-6CS144C - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
FPGA Programmable Logic Device
696-XCV50E-6CS144C
FPGA Programmable Logic Device 696-XCV50E-6CS144C
IC FPGA 94 I/O 144CSBGA Product overview: XCV50E-6CS144C from AMD is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-XCV50E-6CS144C can be used for catalog matching and distributor lookup.

IC FPGA 94 I/O 144CSBGA Product overview: XCV50E-6CS144C from AMD is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-XCV50E-6CS144C can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - FPGAs (Field Programmable Gate Array) - XCV50E-6CS144C - Lingto Electronic Limited
Shenzhen, China
Embedded - FPGAs (Field Programmable Gate Array)
XCV50E-6CS144C
Embedded - FPGAs (Field Programmable Gate Array) XCV50E-6CS144C
IC FPGA 94 I/O 144CSBGA

IC FPGA 94 I/O 144CSBGA

Supplier's Site Datasheet
FPGAs (Field Programmable Gate Array) - XCV50E-6CS144C - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
XCV50E-6CS144C
FPGAs (Field Programmable Gate Array) XCV50E-6CS144C
Virtex®-E Field Programmable Gate Array (FPGA) IC 94 65536 1728 144-TFBGA, CSPBGA

Virtex®-E Field Programmable Gate Array (FPGA) IC 94 65536 1728 144-TFBGA, CSPBGA

Buy Now Datasheet
FPGAs (Field Programmable Gate Array) - XCV50E-6CS144C - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
XCV50E-6CS144C
FPGAs (Field Programmable Gate Array) XCV50E-6CS144C
Virtex®-E Field Programmable Gate Array (FPGA) IC 94 65536 1728 144-TFBGA, CSPBGA

Virtex®-E Field Programmable Gate Array (FPGA) IC 94 65536 1728 144-TFBGA, CSPBGA

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 696-XCV50E-6CS144C XCV50E-6CS144C XCV50E-6CS144C
Product Name FPGA Programmable Logic Device Embedded - FPGAs (Field Programmable Gate Array) FPGAs (Field Programmable Gate Array)
System Gates 71693 71693 71693
Logic Cells / Logic Blocks 1728 1728 1728
Package Type Other; Tray Other; 144-TFBGA, CSPBGA
User I/Os 94 pins 94 pins 94 pins
Unlock Full Specs
to access all available technical data