Advanced Micro Devices, Inc. FPGA Programmable Logic Device XCV50-4BG256I

Description
IC FPGA 180 I/O 256BGA Product overview: XCV50-4BG256I from AMD is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-XCV50-4BG256I can be used for catalog matching and distributor lookup.
Request a Quote
Description
IC FPGA 180 I/O 256BGA Product overview: XCV50-4BG256I from AMD is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-XCV50-4BG256I can be used for catalog matching and distributor lookup.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The XCV50-4BG256I is a member of the Virtex FPGA family from Quarktwin Technology Ltd., designed for high-performance and high-capacity programmable logic applications. It features a density of approximately 57,906 system gates and supports a maximum of 180 user I/O pins. The device operates at system performance levels up to 200 MHz and is compliant with 66-MHz PCI standards, making it suitable for a variety of high-speed applications. This FPGA utilizes a 0.22 Oºm 5-layer metal process, ensuring efficient silicon utilization and enhanced performance. It supports multiple programming modes, including SRAM-based in-system configuration, allowing for unlimited re-programmability. The architecture includes a rich hierarchy of interconnect resources and configurable logic blocks (CLBs), which can be utilized for various functions, including arithmetic operations and memory configurations. The XCV50-4BG256I also incorporates built-in clock management circuitry with dedicated delay-locked loops (DLLs) for advanced clock control, enhancing design flexibility. It is supported by comprehensive development tools, facilitating design entry, simulation, and configuration management. This FPGA is suitable for engineers looking for a robust solution for complex digital designs requiring high speed and flexibility.

Datasheet Summary
Powered by GS/AI

The XCV50-4BG256I is a member of the Virtex FPGA family from Quarktwin Technology Ltd., designed for high-performance and high-capacity programmable logic applications. It features a density of approximately 57,906 system gates and supports a maximum of 180 user I/O pins. The device operates at system performance levels up to 200 MHz and is compliant with 66-MHz PCI standards, making it suitable for a variety of high-speed applications. This FPGA utilizes a 0.22 Oºm 5-layer metal process, ensuring efficient silicon utilization and enhanced performance. It supports multiple programming modes, including SRAM-based in-system configuration, allowing for unlimited re-programmability. The architecture includes a rich hierarchy of interconnect resources and configurable logic blocks (CLBs), which can be utilized for various functions, including arithmetic operations and memory configurations. The XCV50-4BG256I also incorporates built-in clock management circuitry with dedicated delay-locked loops (DLLs) for advanced clock control, enhancing design flexibility. It is supported by comprehensive development tools, facilitating design entry, simulation, and configuration management. This FPGA is suitable for engineers looking for a robust solution for complex digital designs requiring high speed and flexibility.

Suppliers

Company
Product
Description
Supplier Links
FPGA Programmable Logic Device - 696-XCV50-4BG256I - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
FPGA Programmable Logic Device
696-XCV50-4BG256I
FPGA Programmable Logic Device 696-XCV50-4BG256I
IC FPGA 180 I/O 256BGA Product overview: XCV50-4BG256I from AMD is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-XCV50-4BG256I can be used for catalog matching and distributor lookup.

IC FPGA 180 I/O 256BGA Product overview: XCV50-4BG256I from AMD is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-XCV50-4BG256I can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
FPGAs (Field Programmable Gate Array) - XCV50-4BG256I - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
XCV50-4BG256I
FPGAs (Field Programmable Gate Array) XCV50-4BG256I
Virtex® Field Programmable Gate Array (FPGA) IC 180 32768 1728 256-BBGA

Virtex® Field Programmable Gate Array (FPGA) IC 180 32768 1728 256-BBGA

Buy Now Datasheet
FPGAs (Field Programmable Gate Array) - XCV50-4BG256I - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
XCV50-4BG256I
FPGAs (Field Programmable Gate Array) XCV50-4BG256I
Virtex® Field Programmable Gate Array (FPGA) IC 180 32768 1728 256-BBGA

Virtex® Field Programmable Gate Array (FPGA) IC 180 32768 1728 256-BBGA

Buy Now Datasheet
Embedded - FPGAs (Field Programmable Gate Array) - XCV50-4BG256I - Lingto Electronic Limited
Shenzhen, China
Embedded - FPGAs (Field Programmable Gate Array)
XCV50-4BG256I
Embedded - FPGAs (Field Programmable Gate Array) XCV50-4BG256I
IC FPGA 180 I/O 256BGA

IC FPGA 180 I/O 256BGA

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 696-XCV50-4BG256I XCV50-4BG256I XCV50-4BG256I
Product Name FPGA Programmable Logic Device FPGAs (Field Programmable Gate Array) Embedded - FPGAs (Field Programmable Gate Array)
System Gates 57906 57906 57906
Logic Cells / Logic Blocks 1728 1728 1728
Package Type Other; Tray Other; 256-BBGA
User I/Os 180 pins 180 pins 180 pins
Unlock Full Specs
to access all available technical data

Similar Products

FPGA Programmable Logic Device - 719-EP1810LC-45 - ERSAELECTRONICS PTE. LTD.
Specs
Internal Frequency 22.2 MHz
Operating Temperature 0 C (32 F)
Supply Voltage Other; 5
View Details
4 suppliers
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details