Advanced Micro Devices, Inc. Integrated Circuits (ICs) - Logic - Gates and Inverters XCV400E-6BG560C0773

Description
Win Source Part Number: 1214243-XCV400E-6BG5 60C0773 Category: Integrated Circuits (ICs)>Logic - Gates and Inverters Series: * Package: Bulk Standard Package: 1 ECCN: EAR99 Fake Threat In the Open Market: 58 pct. MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined HTSUS: 8542.39.0001 Mfr: AMD Xilinx Other Names: 2156-XCV400E-6BG560C 0773,XILXLXXCV400E-6 BG560C0773 RoHS Status: Not applicable
Request a Quote Datasheet
Description
Win Source Part Number: 1214243-XCV400E-6BG5 60C0773 Category: Integrated Circuits (ICs)>Logic - Gates and Inverters Series: * Package: Bulk Standard Package: 1 ECCN: EAR99 Fake Threat In the Open Market: 58 pct. MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined HTSUS: 8542.39.0001 Mfr: AMD Xilinx Other Names: 2156-XCV400E-6BG560C 0773,XILXLXXCV400E-6 BG560C0773 RoHS Status: Not applicable
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Logic - Gates and Inverters - 1214243-XCV400E-6BG560C0773 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - Gates and Inverters
1214243-XCV400E-6BG560C0773
Integrated Circuits (ICs) - Logic - Gates and Inverters 1214243-XCV400E-6BG560C0773
Win Source Part Number: 1214243-XCV400E-6BG5 60C0773 Category: Integrated Circuits (ICs)>Logic - Gates and Inverters Series: * Package: Bulk Standard Package: 1 ECCN: EAR99 Fake Threat In the Open Market: 58 pct. MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined HTSUS: 8542.39.0001 Mfr: AMD Xilinx Other Names: 2156-XCV400E-6BG560C 0773,XILXLXXCV400E-6 BG560C0773 RoHS Status: Not applicable

Win Source Part Number: 1214243-XCV400E-6BG560C0773
Category: Integrated Circuits (ICs)>Logic - Gates and Inverters
Series: *
Package: Bulk
Standard Package: 1
ECCN: EAR99
Fake Threat In the Open Market: 58 pct.
MSL Level: 3 (168 Hours)
REACH Status: Vendor Undefined
HTSUS: 8542.39.0001
Mfr: AMD Xilinx
Other Names: 2156-XCV400E-6BG560C0773,XILXLXXCV400E-6BG560C0773
RoHS Status: Not applicable

Buy Now Datasheet
Gates and Inverters - XCV400E-6BG560C0773 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
XCV400E-6BG560C0773
Gates and Inverters XCV400E-6BG560C0773
Virtex®-E Field Programmable Gate Array (FPGA) IC 404 163840 10800 560-LBGA Exposed Pad, Metal

Virtex®-E Field Programmable Gate Array (FPGA) IC 404 163840 10800 560-LBGA Exposed Pad, Metal

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category Logic Gates Logic Gates
Product Number 1214243-XCV400E-6BG560C0773 XCV400E-6BG560C0773
Product Name Integrated Circuits (ICs) - Logic - Gates and Inverters Gates and Inverters
Gate Type NOT
Unlock Full Specs
to access all available technical data

Similar Products

Quad 2-Input XOR - MYXAF54RHC86/V - Micross Components, Inc.
Micross Components, Inc.
Specs
Pin Count 14
IC Package Type Other; Flat-Pack
View Details
Logic - Gates and Inverters - 29DL163DT-120EI - Lingto Electronic Limited
Specs
Gate Type NOT; NOR
View Details
Gates and Inverters - 54S32FM - Quarktwin Technology Ltd.
Specs
Gate Type OR; OR Gate
Supply Voltage 4.5V ~ 5.5V
Inputs 2
View Details
2 suppliers
Logic Gates - 7705305 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type AND; And
Supply Voltage 5.5 v
Logic Family CMOS; And
View Details