Advanced Micro Devices, Inc. Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) XCV400-4FG676I

Description
Win Source Part Number: 1206443-XCV400-4FG67 6I Category: Integrated Circuits (ICs)>Embedded - FPGAs (Field Programmable Gate Array) Series: Virtex® Package: Tray Standard Package: 1 Mounting: SMD (SMT) Number of I/O: 404 Number of LABs/CLBs: 2400 Number of Logic Elements/Cells: 10800 Total RAM Bits: 81920 Number of Gates: 468252 Voltage - Supply: 2.375V ~ 2.625V Package / Case: 676-BGA Supplier Device Package: 676-FBGA (27x27) Temperature Range - Operating: -40°C ~ 100°C (TJ) Alternative Parts (Cross-Reference): XCV4004FG676I; ECCN: 3A991D Fake Threat In the Open Market: 73 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: AMD Xilinx Base Product Number: XCV400 Product Status: Obsolete RoHS Status: RoHS non-compliant
Request a Quote Datasheet
Description
Win Source Part Number: 1206443-XCV400-4FG67 6I Category: Integrated Circuits (ICs)>Embedded - FPGAs (Field Programmable Gate Array) Series: Virtex® Package: Tray Standard Package: 1 Mounting: SMD (SMT) Number of I/O: 404 Number of LABs/CLBs: 2400 Number of Logic Elements/Cells: 10800 Total RAM Bits: 81920 Number of Gates: 468252 Voltage - Supply: 2.375V ~ 2.625V Package / Case: 676-BGA Supplier Device Package: 676-FBGA (27x27) Temperature Range - Operating: -40°C ~ 100°C (TJ) Alternative Parts (Cross-Reference): XCV4004FG676I; ECCN: 3A991D Fake Threat In the Open Market: 73 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: AMD Xilinx Base Product Number: XCV400 Product Status: Obsolete RoHS Status: RoHS non-compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - 1206443-XCV400-4FG676I - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
1206443-XCV400-4FG676I
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) 1206443-XCV400-4FG676I
Win Source Part Number: 1206443-XCV400-4FG67 6I Category: Integrated Circuits (ICs)>Embedded - FPGAs (Field Programmable Gate Array) Series: Virtex® Package: Tray Standard Package: 1 Mounting: SMD (SMT) Number of I/O: 404 Number of LABs/CLBs: 2400 Number of Logic Elements/Cells: 10800 Total RAM Bits: 81920 Number of Gates: 468252 Voltage - Supply: 2.375V ~ 2.625V Package / Case: 676-BGA Supplier Device Package: 676-FBGA (27x27) Temperature Range - Operating: -40°C ~ 100°C (TJ) Alternative Parts (Cross-Reference): XCV4004FG676I; ECCN: 3A991D Fake Threat In the Open Market: 73 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: AMD Xilinx Base Product Number: XCV400 Product Status: Obsolete RoHS Status: RoHS non-compliant

Win Source Part Number: 1206443-XCV400-4FG676I
Category: Integrated Circuits (ICs)>Embedded - FPGAs (Field Programmable Gate Array)
Series: Virtex®
Package: Tray
Standard Package: 1
Mounting: SMD (SMT)
Number of I/O: 404
Number of LABs/CLBs: 2400
Number of Logic Elements/Cells: 10800
Total RAM Bits: 81920
Number of Gates: 468252
Voltage - Supply: 2.375V ~ 2.625V
Package / Case: 676-BGA
Supplier Device Package: 676-FBGA (27x27)
Temperature Range - Operating: -40°C ~ 100°C (TJ)
Alternative Parts (Cross-Reference): XCV4004FG676I;
ECCN: 3A991D
Fake Threat In the Open Market: 73 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: AMD Xilinx
Base Product Number: XCV400
Product Status: Obsolete
RoHS Status: RoHS non-compliant

Buy Now Datasheet
FPGA Programmable Logic Device - 696-XCV400-4FG676I - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
FPGA Programmable Logic Device
696-XCV400-4FG676I
FPGA Programmable Logic Device 696-XCV400-4FG676I
IC FPGA 404 I/O 676FCBGA Product overview: XCV400-4FG676I from AMD is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-XCV400-4FG676I can be used for catalog matching and distributor lookup.

IC FPGA 404 I/O 676FCBGA Product overview: XCV400-4FG676I from AMD is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-XCV400-4FG676I can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - FPGAs (Field Programmable Gate Array) - XCV400-4FG676I - Lingto Electronic Limited
Shenzhen, China
Embedded - FPGAs (Field Programmable Gate Array)
XCV400-4FG676I
Embedded - FPGAs (Field Programmable Gate Array) XCV400-4FG676I
IC FPGA 404 I/O 676FCBGA

IC FPGA 404 I/O 676FCBGA

Supplier's Site Datasheet
FPGAs (Field Programmable Gate Array) - XCV400-4FG676I - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
XCV400-4FG676I
FPGAs (Field Programmable Gate Array) XCV400-4FG676I
Virtex® Field Programmable Gate Array (FPGA) IC 404 81920 10800 676-BGA

Virtex® Field Programmable Gate Array (FPGA) IC 404 81920 10800 676-BGA

Buy Now Datasheet
FPGAs (Field Programmable Gate Array) - XCV400-4FG676I - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
XCV400-4FG676I
FPGAs (Field Programmable Gate Array) XCV400-4FG676I
Virtex® Field Programmable Gate Array (FPGA) IC 404 81920 10800 676-BGA

Virtex® Field Programmable Gate Array (FPGA) IC 404 81920 10800 676-BGA

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 1206443-XCV400-4FG676I 696-XCV400-4FG676I XCV400-4FG676I XCV400-4FG676I
Product Name Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) FPGA Programmable Logic Device Embedded - FPGAs (Field Programmable Gate Array) FPGAs (Field Programmable Gate Array)
System Gates 468252 468252 468252 468252
Logic Cells / Logic Blocks 10800 10800 10800 10800
Operating Temperature -40 to 100 C (-40 to 212 F) -40 C (-40 F) -40 to 100 C (-40 to 212 F)
Supply Voltage Other; 2.375V ~ 2.625V Other; 2.375V ~ 2.625V Other; 2.375V ~ 2.625V
Unlock Full Specs
to access all available technical data

Similar Products

Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details