Advanced Micro Devices, Inc. Integrated Circuits (ICs) - Logic - Gates and Inverters XCV300E-7FG456C0773

Description
Win Source Part Number: 997512-XCV300E-7FG45 6C0773 Category: Integrated Circuits (ICs)>Logic - Gates and Inverters Series: * Package: Bulk Standard Package: 1 ECCN: EAR99 Fake Threat In the Open Market: 66 pct. MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined HTSUS: 8542.39.0001 Mfr: AMD Xilinx Other Names: 2156-XCV300E-7FG456C 0773,XILXLXXCV300E-7 FG456C0773 RoHS Status: Not applicable
Request a Quote Datasheet
Description
Win Source Part Number: 997512-XCV300E-7FG45 6C0773 Category: Integrated Circuits (ICs)>Logic - Gates and Inverters Series: * Package: Bulk Standard Package: 1 ECCN: EAR99 Fake Threat In the Open Market: 66 pct. MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined HTSUS: 8542.39.0001 Mfr: AMD Xilinx Other Names: 2156-XCV300E-7FG456C 0773,XILXLXXCV300E-7 FG456C0773 RoHS Status: Not applicable
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Logic - Gates and Inverters - 997512-XCV300E-7FG456C0773 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - Gates and Inverters
997512-XCV300E-7FG456C0773
Integrated Circuits (ICs) - Logic - Gates and Inverters 997512-XCV300E-7FG456C0773
Win Source Part Number: 997512-XCV300E-7FG45 6C0773 Category: Integrated Circuits (ICs)>Logic - Gates and Inverters Series: * Package: Bulk Standard Package: 1 ECCN: EAR99 Fake Threat In the Open Market: 66 pct. MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined HTSUS: 8542.39.0001 Mfr: AMD Xilinx Other Names: 2156-XCV300E-7FG456C 0773,XILXLXXCV300E-7 FG456C0773 RoHS Status: Not applicable

Win Source Part Number: 997512-XCV300E-7FG456C0773
Category: Integrated Circuits (ICs)>Logic - Gates and Inverters
Series: *
Package: Bulk
Standard Package: 1
ECCN: EAR99
Fake Threat In the Open Market: 66 pct.
MSL Level: 3 (168 Hours)
REACH Status: Vendor Undefined
HTSUS: 8542.39.0001
Mfr: AMD Xilinx
Other Names: 2156-XCV300E-7FG456C0773,XILXLXXCV300E-7FG456C0773
RoHS Status: Not applicable

Buy Now Datasheet
Gates and Inverters - XCV300E-7FG456C0773 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
XCV300E-7FG456C0773
Gates and Inverters XCV300E-7FG456C0773
* Field Programmable Gate Array (FPGA) IC

* Field Programmable Gate Array (FPGA) IC

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category Logic Gates Logic Gates
Product Number 997512-XCV300E-7FG456C0773 XCV300E-7FG456C0773
Product Name Integrated Circuits (ICs) - Logic - Gates and Inverters Gates and Inverters
Gate Type NOT
Unlock Full Specs
to access all available technical data

Similar Products

 - 54H11DM/C - Rochester Electronics
Specs
Gate Type AND
Logic Family TTL
IC Package Type DIP; Other; CDIP14
View Details
4 suppliers
Quad 2-input NAND gate - 74AHC00PW,118 - Nexperia B.V.
Specs
Gate Type NAND
Supply Voltage +7.0
IC Package Type Other; SOT402-1 SOT402-1
View Details
7 suppliers
Gates and Inverters - 5432DMQB - Quarktwin Technology Ltd.
Specs
Gate Type OR; OR Gate
Supply Voltage 4.5V ~ 5.5V
Inputs 2
View Details
Logic Gates - 2138988 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type NOR; NOR
Logic Family NOR
Inputs 2
View Details