Advanced Micro Devices, Inc. FPGA Programmable Logic Device XCV300E-6PQ240C

Description
IC FPGA 158 I/O 240QFP Product overview: XCV300E-6PQ240C from AMD is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-XCV300E-6PQ240C can be used for catalog matching and distributor lookup.
Request a Quote
Description
IC FPGA 158 I/O 240QFP Product overview: XCV300E-6PQ240C from AMD is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-XCV300E-6PQ240C can be used for catalog matching and distributor lookup.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The XCV300E-6PQ240C is a member of the Virtex-E family of Field Programmable Gate Arrays (FPGAs) from Quarktwin Technology Ltd. It features a density of 411,955 system gates and 82,944 logic gates, with a configuration of 32 x 48 configurable logic blocks (CLBs). The device supports up to 158 user I/Os and includes 131,072 bits of block RAM and 98,304 bits of distributed RAM. Operating at a core voltage of 1.8 V, the XCV300E is designed for high performance with synchronous system clock rates up to 240 MHz and I/O performance reaching 622 Mb/s. It supports a variety of high-speed differential signaling standards, including LVDS and LVPECL, and offers advanced SelectI/O+ technology for flexible interfacing. The architecture includes dedicated carry logic for high-speed arithmetic operations, abundant registers, and a sophisticated memory hierarchy, making it suitable for complex designs. The device is also compatible with Xilinx development systems, facilitating design implementation and configuration. The XCV300E-6PQ240C is ideal for applications requiring high-density, low-power, and high-performance programmable logic solutions.

Datasheet Summary
Powered by GS/AI

The XCV300E-6PQ240C is a member of the Virtex-E family of Field Programmable Gate Arrays (FPGAs) from Quarktwin Technology Ltd. It features a density of 411,955 system gates and 82,944 logic gates, with a configuration of 32 x 48 configurable logic blocks (CLBs). The device supports up to 158 user I/Os and includes 131,072 bits of block RAM and 98,304 bits of distributed RAM. Operating at a core voltage of 1.8 V, the XCV300E is designed for high performance with synchronous system clock rates up to 240 MHz and I/O performance reaching 622 Mb/s. It supports a variety of high-speed differential signaling standards, including LVDS and LVPECL, and offers advanced SelectI/O+ technology for flexible interfacing. The architecture includes dedicated carry logic for high-speed arithmetic operations, abundant registers, and a sophisticated memory hierarchy, making it suitable for complex designs. The device is also compatible with Xilinx development systems, facilitating design implementation and configuration. The XCV300E-6PQ240C is ideal for applications requiring high-density, low-power, and high-performance programmable logic solutions.

Suppliers

Company
Product
Description
Supplier Links
FPGA Programmable Logic Device - 696-XCV300E-6PQ240C - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
FPGA Programmable Logic Device
696-XCV300E-6PQ240C
FPGA Programmable Logic Device 696-XCV300E-6PQ240C
IC FPGA 158 I/O 240QFP Product overview: XCV300E-6PQ240C from AMD is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-XCV300E-6PQ240C can be used for catalog matching and distributor lookup.

IC FPGA 158 I/O 240QFP Product overview: XCV300E-6PQ240C from AMD is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-XCV300E-6PQ240C can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - FPGAs (Field Programmable Gate Array) - XCV300E-6PQ240C - Lingto Electronic Limited
Shenzhen, China
Embedded - FPGAs (Field Programmable Gate Array)
XCV300E-6PQ240C
Embedded - FPGAs (Field Programmable Gate Array) XCV300E-6PQ240C
IC FPGA 158 I/O 240QFP

IC FPGA 158 I/O 240QFP

Supplier's Site Datasheet
FPGAs (Field Programmable Gate Array) - XCV300E-6PQ240C - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
XCV300E-6PQ240C
FPGAs (Field Programmable Gate Array) XCV300E-6PQ240C
Virtex®-E Field Programmable Gate Array (FPGA) IC 158 131072 6912 240-BFQFP

Virtex®-E Field Programmable Gate Array (FPGA) IC 158 131072 6912 240-BFQFP

Buy Now Datasheet
FPGAs (Field Programmable Gate Array) - XCV300E-6PQ240C - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
XCV300E-6PQ240C
FPGAs (Field Programmable Gate Array) XCV300E-6PQ240C
Virtex®-E Field Programmable Gate Array (FPGA) IC 158 131072 6912 240-BFQFP

Virtex®-E Field Programmable Gate Array (FPGA) IC 158 131072 6912 240-BFQFP

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 696-XCV300E-6PQ240C XCV300E-6PQ240C XCV300E-6PQ240C
Product Name FPGA Programmable Logic Device Embedded - FPGAs (Field Programmable Gate Array) FPGAs (Field Programmable Gate Array)
System Gates 411955 411955 411955
Logic Cells / Logic Blocks 6912 6912 6912
Package Type Other; Tray QFP; Other; 240-BFQFP
User I/Os 158 pins 158 pins 158 pins
Unlock Full Specs
to access all available technical data

Similar Products

Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details