Advanced Micro Devices, Inc. Integrated Circuits (ICs) - Logic - Gates and Inverters XCV300E-6FG256C0773

Description
Win Source Part Number: 995959-XCV300E-6FG25 6C0773 Category: Integrated Circuits (ICs)>Logic - Gates and Inverters Series: * Package: Bulk Standard Package: 1 ECCN: EAR99 Fake Threat In the Open Market: 57 pct. MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined HTSUS: 8542.39.0001 Mfr: AMD Xilinx Other Names: 2156-XCV300E-6FG256C 0773,XILXLXXCV300E-6 FG256C0773 RoHS Status: Not applicable
Request a Quote Datasheet
Description
Win Source Part Number: 995959-XCV300E-6FG25 6C0773 Category: Integrated Circuits (ICs)>Logic - Gates and Inverters Series: * Package: Bulk Standard Package: 1 ECCN: EAR99 Fake Threat In the Open Market: 57 pct. MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined HTSUS: 8542.39.0001 Mfr: AMD Xilinx Other Names: 2156-XCV300E-6FG256C 0773,XILXLXXCV300E-6 FG256C0773 RoHS Status: Not applicable
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Logic - Gates and Inverters - 995959-XCV300E-6FG256C0773 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - Gates and Inverters
995959-XCV300E-6FG256C0773
Integrated Circuits (ICs) - Logic - Gates and Inverters 995959-XCV300E-6FG256C0773
Win Source Part Number: 995959-XCV300E-6FG25 6C0773 Category: Integrated Circuits (ICs)>Logic - Gates and Inverters Series: * Package: Bulk Standard Package: 1 ECCN: EAR99 Fake Threat In the Open Market: 57 pct. MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined HTSUS: 8542.39.0001 Mfr: AMD Xilinx Other Names: 2156-XCV300E-6FG256C 0773,XILXLXXCV300E-6 FG256C0773 RoHS Status: Not applicable

Win Source Part Number: 995959-XCV300E-6FG256C0773
Category: Integrated Circuits (ICs)>Logic - Gates and Inverters
Series: *
Package: Bulk
Standard Package: 1
ECCN: EAR99
Fake Threat In the Open Market: 57 pct.
MSL Level: 3 (168 Hours)
REACH Status: Vendor Undefined
HTSUS: 8542.39.0001
Mfr: AMD Xilinx
Other Names: 2156-XCV300E-6FG256C0773,XILXLXXCV300E-6FG256C0773
RoHS Status: Not applicable

Buy Now Datasheet
Gates and Inverters - XCV300E-6FG256C0773 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
XCV300E-6FG256C0773
Gates and Inverters XCV300E-6FG256C0773
* Field Programmable Gate Array (FPGA) IC

* Field Programmable Gate Array (FPGA) IC

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category Logic Gates Logic Gates
Product Number 995959-XCV300E-6FG256C0773 XCV300E-6FG256C0773
Product Name Integrated Circuits (ICs) - Logic - Gates and Inverters Gates and Inverters
Gate Type NOT
Unlock Full Specs
to access all available technical data

Similar Products

Gates and Inverters - 74AHCT3G04DP-Q100H-ND - DigiKey
Specs
Gate Type NOT
Supply Voltage 4.5V ~ 5.5V
Inputs 3
View Details
4 suppliers
Logic Gates - 2222732 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type Buffer/Driver; Buffer
Logic Family Buffer
Inputs 1
View Details
Hex Inverter, Open Drain - MYXAP54RHC05/Q - Micross Components, Inc.
Specs
Pin Count 14
IC Package Type Other; Flat-Pack
View Details