Advanced Micro Devices, Inc. FPGA Programmable Logic Device XCV300-4BG432I

Description
IC FPGA 316 I/O 432MBGA Product overview: XCV300-4BG432I from AMD is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-XCV300-4BG432I can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC FPGA 316 I/O 432MBGA Product overview: XCV300-4BG432I from AMD is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-XCV300-4BG432I can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
FPGA Programmable Logic Device - 696-XCV300-4BG432I - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
FPGA Programmable Logic Device
696-XCV300-4BG432I
FPGA Programmable Logic Device 696-XCV300-4BG432I
IC FPGA 316 I/O 432MBGA Product overview: XCV300-4BG432I from AMD is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-XCV300-4BG432I can be used for catalog matching and distributor lookup.

IC FPGA 316 I/O 432MBGA Product overview: XCV300-4BG432I from AMD is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-XCV300-4BG432I can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - 1184315-XCV300-4BG432I - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
1184315-XCV300-4BG432I
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) 1184315-XCV300-4BG432I
Win Source Part Number: 1184315-XCV300-4BG43 2I Category: Integrated Circuits (ICs)>Embedded - FPGAs (Field Programmable Gate Array) Series: Virtex® Package: Tray Standard Package: 1 Mounting: SMD (SMT) Number of I/O: 316 Number of LABs/CLBs: 1536 Number of Logic Elements/Cells: 6912 Total RAM Bits: 65536 Number of Gates: 322970 Voltage - Supply: 2.375V ~ 2.625V Package / Case: 432-LBGA Exposed Pad, Metal Supplier Device Package: 432-MBGA (40x40) Temperature Range - Operating: -40°C ~ 100°C (TJ) Alternative Parts (Cross-Reference): XCV3004BG432I; ECCN: 3A991D Fake Threat In the Open Market: 73 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: AMD Xilinx Base Product Number: XCV300 Product Status: Obsolete RoHS Status: RoHS non-compliant

Win Source Part Number: 1184315-XCV300-4BG432I
Category: Integrated Circuits (ICs)>Embedded - FPGAs (Field Programmable Gate Array)
Series: Virtex®
Package: Tray
Standard Package: 1
Mounting: SMD (SMT)
Number of I/O: 316
Number of LABs/CLBs: 1536
Number of Logic Elements/Cells: 6912
Total RAM Bits: 65536
Number of Gates: 322970
Voltage - Supply: 2.375V ~ 2.625V
Package / Case: 432-LBGA Exposed Pad, Metal
Supplier Device Package: 432-MBGA (40x40)
Temperature Range - Operating: -40°C ~ 100°C (TJ)
Alternative Parts (Cross-Reference): XCV3004BG432I;
ECCN: 3A991D
Fake Threat In the Open Market: 73 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: AMD Xilinx
Base Product Number: XCV300
Product Status: Obsolete
RoHS Status: RoHS non-compliant

Buy Now Datasheet
FPGAs (Field Programmable Gate Array) - XCV300-4BG432I - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
XCV300-4BG432I
FPGAs (Field Programmable Gate Array) XCV300-4BG432I
Virtex® Field Programmable Gate Array (FPGA) IC 316 65536 6912 432-LBGA Exposed Pad, Metal

Virtex® Field Programmable Gate Array (FPGA) IC 316 65536 6912 432-LBGA Exposed Pad, Metal

Buy Now Datasheet
FPGAs (Field Programmable Gate Array) - XCV300-4BG432I - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
XCV300-4BG432I
FPGAs (Field Programmable Gate Array) XCV300-4BG432I
Virtex® Field Programmable Gate Array (FPGA) IC 316 65536 6912 432-LBGA Exposed Pad, Metal

Virtex® Field Programmable Gate Array (FPGA) IC 316 65536 6912 432-LBGA Exposed Pad, Metal

Buy Now Datasheet
Embedded - FPGAs (Field Programmable Gate Array) - XCV300-4BG432I - Lingto Electronic Limited
Shenzhen, China
Embedded - FPGAs (Field Programmable Gate Array)
XCV300-4BG432I
Embedded - FPGAs (Field Programmable Gate Array) XCV300-4BG432I
IC FPGA 316 I/O 432MBGA

IC FPGA 316 I/O 432MBGA

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 696-XCV300-4BG432I 1184315-XCV300-4BG432I XCV300-4BG432I XCV300-4BG432I
Product Name FPGA Programmable Logic Device Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) FPGAs (Field Programmable Gate Array) Embedded - FPGAs (Field Programmable Gate Array)
System Gates 322970 322970 322970 322970
Logic Cells / Logic Blocks 6912 6912 6912 6912
Package Type Other; Tray Other; 432-LBGA Exposed Pad, Metal
User I/Os 316 pins 316 pins 316 pins
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - EP20K200EFC484-2 - Lingto Electronic Limited
Specs
System Gates 526000
Logic Cells / Logic Blocks 8320
User I/Os 376 pins
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details