Advanced Micro Devices, Inc. FPGAs (Field Programmable Gate Array) XCV200E-7CS144I

Description
Virtex®-E Field Programmable Gate Array (FPGA) IC 94 114688 5292 144-TFBGA, CSPBGA
Description
Virtex®-E Field Programmable Gate Array (FPGA) IC 94 114688 5292 144-TFBGA, CSPBGA
Datasheet
Datasheet Summary
Powered by GS/AI

The XCV200E-7CS144I is a member of the Virtex-E family of Field Programmable Gate Arrays (FPGAs) from Quarktwin Technology Ltd. It features a density of 306,393 system gates and supports up to 5,292 logic cells. The device operates at a core voltage of 1.8 V and is designed for high-performance applications, achieving internal clock speeds of up to 130 MHz with four levels of Look-Up Tables (LUTs). This FPGA supports a wide range of I/O standards, including PCI compliant 3.3 V interfaces, and can handle up to 804 single-ended I/Os or 344 differential I/O pairs, providing an aggregate bandwidth exceeding 100 Gb/s. The XCV200E-7CS144I also includes advanced memory capabilities with 114,688 bits of block RAM and 75,264 bits of distributed RAM, along with sophisticated clock management features such as eight fully digital Delay-Locked Loops (DLLs). The architecture is optimized for both speed and density, making it suitable for complex designs that require high-speed arithmetic and extensive routing resources. The device is compatible with Xilinx development systems, facilitating design implementation and configuration. Overall, the XCV200E-7CS144I is a versatile FPGA option for engineers seeking a high-capacity, programmable logic solution.

Datasheet Summary
Powered by GS/AI

The XCV200E-7CS144I is a member of the Virtex-E family of Field Programmable Gate Arrays (FPGAs) from Quarktwin Technology Ltd. It features a density of 306,393 system gates and supports up to 5,292 logic cells. The device operates at a core voltage of 1.8 V and is designed for high-performance applications, achieving internal clock speeds of up to 130 MHz with four levels of Look-Up Tables (LUTs). This FPGA supports a wide range of I/O standards, including PCI compliant 3.3 V interfaces, and can handle up to 804 single-ended I/Os or 344 differential I/O pairs, providing an aggregate bandwidth exceeding 100 Gb/s. The XCV200E-7CS144I also includes advanced memory capabilities with 114,688 bits of block RAM and 75,264 bits of distributed RAM, along with sophisticated clock management features such as eight fully digital Delay-Locked Loops (DLLs). The architecture is optimized for both speed and density, making it suitable for complex designs that require high-speed arithmetic and extensive routing resources. The device is compatible with Xilinx development systems, facilitating design implementation and configuration. Overall, the XCV200E-7CS144I is a versatile FPGA option for engineers seeking a high-capacity, programmable logic solution.

Suppliers

Company
Product
Description
Supplier Links
FPGAs (Field Programmable Gate Array) - XCV200E-7CS144I - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
XCV200E-7CS144I
FPGAs (Field Programmable Gate Array) XCV200E-7CS144I
Virtex®-E Field Programmable Gate Array (FPGA) IC 94 114688 5292 144-TFBGA, CSPBGA

Virtex®-E Field Programmable Gate Array (FPGA) IC 94 114688 5292 144-TFBGA, CSPBGA

Buy Now Datasheet
FPGAs (Field Programmable Gate Array) - XCV200E-7CS144I - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
XCV200E-7CS144I
FPGAs (Field Programmable Gate Array) XCV200E-7CS144I
Virtex®-E Field Programmable Gate Array (FPGA) IC 94 114688 5292 144-TFBGA, CSPBGA

Virtex®-E Field Programmable Gate Array (FPGA) IC 94 114688 5292 144-TFBGA, CSPBGA

Buy Now Datasheet
Embedded - FPGAs (Field Programmable Gate Array) - XCV200E-7CS144I - Lingto Electronic Limited
Shenzhen, China
Embedded - FPGAs (Field Programmable Gate Array)
XCV200E-7CS144I
Embedded - FPGAs (Field Programmable Gate Array) XCV200E-7CS144I
IC FPGA 94 I/O 144CSBGA

IC FPGA 94 I/O 144CSBGA

Supplier's Site Datasheet

Technical Specifications

  Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number XCV200E-7CS144I XCV200E-7CS144I
Product Name FPGAs (Field Programmable Gate Array) Embedded - FPGAs (Field Programmable Gate Array)
System Gates 306393 306393
Logic Cells / Logic Blocks 5292 5292
Package Type Other; 144-TFBGA, CSPBGA
User I/Os 94 pins 94 pins
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - EP1SGX40GF1020C5N - Lingto Electronic Limited
Specs
Logic Cells / Logic Blocks 41250
User I/Os 624 pins
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details