Advanced Micro Devices, Inc. FPGA Programmable Logic Device XCV200E-6BG352C

Description
IC FPGA 260 I/O 352MBGA Product overview: XCV200E-6BG352C from AMD is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-XCV200E-6BG352C can be used for catalog matching and distributor lookup.
Request a Quote
Description
IC FPGA 260 I/O 352MBGA Product overview: XCV200E-6BG352C from AMD is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-XCV200E-6BG352C can be used for catalog matching and distributor lookup.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The XCV200E-6BG352C is a member of the Virtex-E family of Field Programmable Gate Arrays (FPGAs) from Quarktwin Technology Ltd. It features a density of 306,393 system gates and supports up to 5,292 user I/Os. The device operates at a core voltage of 1.8 V and is designed for low-power applications, achieving internal performance of up to 130 MHz with four levels of Look-Up Tables (LUTs). This FPGA supports a variety of high-performance interface standards, including differential signaling options such as LVDS and LVPECL, with data rates exceeding 622 Mb/s. It includes a sophisticated memory hierarchy with 1 Mb of internal configurable distributed RAM and up to 832 Kb of synchronous internal block RAM, providing a memory bandwidth of up to 1.66 Tb/s. The architecture of the XCV200E is optimized for high-speed and high-capacity designs, featuring dedicated carry logic and multiplier support for efficient arithmetic operations. It is compatible with Xilinx development systems, facilitating design implementation and configuration through various modes, including JTAG and SelectMAP. The device is packaged in a 352-ball BGA format, making it suitable for compact applications.

Datasheet Summary
Powered by GS/AI

The XCV200E-6BG352C is a member of the Virtex-E family of Field Programmable Gate Arrays (FPGAs) from Quarktwin Technology Ltd. It features a density of 306,393 system gates and supports up to 5,292 user I/Os. The device operates at a core voltage of 1.8 V and is designed for low-power applications, achieving internal performance of up to 130 MHz with four levels of Look-Up Tables (LUTs). This FPGA supports a variety of high-performance interface standards, including differential signaling options such as LVDS and LVPECL, with data rates exceeding 622 Mb/s. It includes a sophisticated memory hierarchy with 1 Mb of internal configurable distributed RAM and up to 832 Kb of synchronous internal block RAM, providing a memory bandwidth of up to 1.66 Tb/s. The architecture of the XCV200E is optimized for high-speed and high-capacity designs, featuring dedicated carry logic and multiplier support for efficient arithmetic operations. It is compatible with Xilinx development systems, facilitating design implementation and configuration through various modes, including JTAG and SelectMAP. The device is packaged in a 352-ball BGA format, making it suitable for compact applications.

Suppliers

Company
Product
Description
Supplier Links
FPGA Programmable Logic Device - 696-XCV200E-6BG352C - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
FPGA Programmable Logic Device
696-XCV200E-6BG352C
FPGA Programmable Logic Device 696-XCV200E-6BG352C
IC FPGA 260 I/O 352MBGA Product overview: XCV200E-6BG352C from AMD is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-XCV200E-6BG352C can be used for catalog matching and distributor lookup.

IC FPGA 260 I/O 352MBGA Product overview: XCV200E-6BG352C from AMD is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-XCV200E-6BG352C can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
FPGAs (Field Programmable Gate Array) - XCV200E-6BG352C - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
XCV200E-6BG352C
FPGAs (Field Programmable Gate Array) XCV200E-6BG352C
Virtex®-E Field Programmable Gate Array (FPGA) IC 260 114688 5292 352-LBGA Exposed Pad, Metal

Virtex®-E Field Programmable Gate Array (FPGA) IC 260 114688 5292 352-LBGA Exposed Pad, Metal

Buy Now Datasheet
FPGAs (Field Programmable Gate Array) - XCV200E-6BG352C - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
XCV200E-6BG352C
FPGAs (Field Programmable Gate Array) XCV200E-6BG352C
Virtex®-E Field Programmable Gate Array (FPGA) IC 260 114688 5292 352-LBGA Exposed Pad, Metal

Virtex®-E Field Programmable Gate Array (FPGA) IC 260 114688 5292 352-LBGA Exposed Pad, Metal

Buy Now Datasheet
Embedded - FPGAs (Field Programmable Gate Array) - XCV200E-6BG352C - Lingto Electronic Limited
Shenzhen, China
Embedded - FPGAs (Field Programmable Gate Array)
XCV200E-6BG352C
Embedded - FPGAs (Field Programmable Gate Array) XCV200E-6BG352C
IC FPGA 260 I/O 352MBGA

IC FPGA 260 I/O 352MBGA

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 696-XCV200E-6BG352C XCV200E-6BG352C XCV200E-6BG352C
Product Name FPGA Programmable Logic Device FPGAs (Field Programmable Gate Array) Embedded - FPGAs (Field Programmable Gate Array)
System Gates 306393 306393 306393
Logic Cells / Logic Blocks 5292 5292 5292
Package Type Other; Tray Other; 352-LBGA Exposed Pad, Metal
User I/Os 260 pins 260 pins 260 pins
Unlock Full Specs
to access all available technical data

Similar Products

Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details