Advanced Micro Devices, Inc. Embedded - FPGAs (Field Programmable Gate Array) XCV200-5FG456C

Description
IC FPGA 284 I/O 456FBGA
Description
IC FPGA 284 I/O 456FBGA
Datasheet
Datasheet Summary
Powered by GS/AI

The XCV200-5FG456C is a member of the Virtex FPGA family from Quarktwin Technology Ltd., designed for high-performance and high-capacity programmable logic applications. It features a density of 236,666 system gates and supports system performance up to 200 MHz, making it suitable for demanding applications. The device is built using a 0.22 Oºm 5-layer metal process and is 100% factory tested, ensuring reliability. This FPGA supports multiple programming modes, including SRAM-based in-system configuration, and offers unlimited re-programmability. It includes advanced clock management circuitry with four dedicated delay-locked loops (DLLs) and a flexible architecture that balances speed and density. The XCV200-5FG456C also provides a rich hierarchy of interconnect resources and supports various high-performance interface standards, making it versatile for different design requirements. With a maximum of 284 user I/O pins and built-in support for multi-standard SelectIO,Ñ¢ interfaces, this FPGA is capable of connecting directly to external high-performance RAMs and other devices. The device is suitable for applications requiring fast, reliable, and flexible programmable logic solutions.

Datasheet Summary
Powered by GS/AI

The XCV200-5FG456C is a member of the Virtex FPGA family from Quarktwin Technology Ltd., designed for high-performance and high-capacity programmable logic applications. It features a density of 236,666 system gates and supports system performance up to 200 MHz, making it suitable for demanding applications. The device is built using a 0.22 Oºm 5-layer metal process and is 100% factory tested, ensuring reliability. This FPGA supports multiple programming modes, including SRAM-based in-system configuration, and offers unlimited re-programmability. It includes advanced clock management circuitry with four dedicated delay-locked loops (DLLs) and a flexible architecture that balances speed and density. The XCV200-5FG456C also provides a rich hierarchy of interconnect resources and supports various high-performance interface standards, making it versatile for different design requirements. With a maximum of 284 user I/O pins and built-in support for multi-standard SelectIO,Ñ¢ interfaces, this FPGA is capable of connecting directly to external high-performance RAMs and other devices. The device is suitable for applications requiring fast, reliable, and flexible programmable logic solutions.

Suppliers

Company
Product
Description
Supplier Links
Embedded - FPGAs (Field Programmable Gate Array) - XCV200-5FG456C - Lingto Electronic Limited
Shenzhen, China
Embedded - FPGAs (Field Programmable Gate Array)
XCV200-5FG456C
Embedded - FPGAs (Field Programmable Gate Array) XCV200-5FG456C
IC FPGA 284 I/O 456FBGA

IC FPGA 284 I/O 456FBGA

Supplier's Site Datasheet
FPGAs (Field Programmable Gate Array) - XCV200-5FG456C - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
XCV200-5FG456C
FPGAs (Field Programmable Gate Array) XCV200-5FG456C
Virtex® Field Programmable Gate Array (FPGA) IC 284 57344 5292 456-BBGA

Virtex® Field Programmable Gate Array (FPGA) IC 284 57344 5292 456-BBGA

Buy Now Datasheet
FPGAs (Field Programmable Gate Array) - XCV200-5FG456C - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
XCV200-5FG456C
FPGAs (Field Programmable Gate Array) XCV200-5FG456C
Virtex® Field Programmable Gate Array (FPGA) IC 284 57344 5292 456-BBGA

Virtex® Field Programmable Gate Array (FPGA) IC 284 57344 5292 456-BBGA

Buy Now Datasheet

Technical Specifications

  Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number XCV200-5FG456C XCV200-5FG456C
Product Name Embedded - FPGAs (Field Programmable Gate Array) FPGAs (Field Programmable Gate Array)
System Gates 236666 236666
Logic Cells / Logic Blocks 5292 5292
User I/Os 284 pins 284 pins
Package Type Other; 456-BBGA
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - EP20K60EFC324-1 - Lingto Electronic Limited
Specs
System Gates 162000
Logic Cells / Logic Blocks 2560
User I/Os 196 pins
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details