Advanced Micro Devices, Inc. FPGA Programmable Logic Device XCV200-5BG352C

Description
IC FPGA 260 I/O 352MBGA Product overview: XCV200-5BG352C from AMD is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-XCV200-5BG352C can be used for catalog matching and distributor lookup.
Request a Quote
Description
IC FPGA 260 I/O 352MBGA Product overview: XCV200-5BG352C from AMD is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-XCV200-5BG352C can be used for catalog matching and distributor lookup.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The XCV200-5BG352C is a member of the Virtex FPGA family from Quarktwin Technology Ltd., designed for high-performance and high-capacity programmable logic applications. It features a density of 236,666 system gates and supports a maximum of 260 user I/O pins. The device operates at system performance levels up to 200 MHz and is compliant with 66-MHz PCI standards, making it suitable for applications requiring fast data processing. This FPGA utilizes a 0.22 Oºm 5-layer metal process, ensuring efficient silicon utilization and enhanced performance. It supports multiple programming modes, including SRAM-based in-system configuration, allowing for unlimited re-programmability. The architecture includes a rich hierarchy of interconnect resources and dedicated clock management circuitry, featuring four delay-locked loops for advanced clock control. The XCV200-5BG352C also offers flexible memory configurations, with logic blocks that can be configured as various types of RAM, and includes built-in support for high-speed arithmetic operations. It is backed by comprehensive design support from Xilinx development systems, facilitating the design process from entry to implementation. This FPGA is suitable for engineers looking for a robust solution for complex logic designs that require high speed and flexibility.

Datasheet Summary
Powered by GS/AI

The XCV200-5BG352C is a member of the Virtex FPGA family from Quarktwin Technology Ltd., designed for high-performance and high-capacity programmable logic applications. It features a density of 236,666 system gates and supports a maximum of 260 user I/O pins. The device operates at system performance levels up to 200 MHz and is compliant with 66-MHz PCI standards, making it suitable for applications requiring fast data processing. This FPGA utilizes a 0.22 Oºm 5-layer metal process, ensuring efficient silicon utilization and enhanced performance. It supports multiple programming modes, including SRAM-based in-system configuration, allowing for unlimited re-programmability. The architecture includes a rich hierarchy of interconnect resources and dedicated clock management circuitry, featuring four delay-locked loops for advanced clock control. The XCV200-5BG352C also offers flexible memory configurations, with logic blocks that can be configured as various types of RAM, and includes built-in support for high-speed arithmetic operations. It is backed by comprehensive design support from Xilinx development systems, facilitating the design process from entry to implementation. This FPGA is suitable for engineers looking for a robust solution for complex logic designs that require high speed and flexibility.

Suppliers

Company
Product
Description
Supplier Links
FPGA Programmable Logic Device - 696-XCV200-5BG352C - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
FPGA Programmable Logic Device
696-XCV200-5BG352C
FPGA Programmable Logic Device 696-XCV200-5BG352C
IC FPGA 260 I/O 352MBGA Product overview: XCV200-5BG352C from AMD is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-XCV200-5BG352C can be used for catalog matching and distributor lookup.

IC FPGA 260 I/O 352MBGA Product overview: XCV200-5BG352C from AMD is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-XCV200-5BG352C can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - FPGAs (Field Programmable Gate Array) - XCV200-5BG352C - Lingto Electronic Limited
Shenzhen, China
Embedded - FPGAs (Field Programmable Gate Array)
XCV200-5BG352C
Embedded - FPGAs (Field Programmable Gate Array) XCV200-5BG352C
IC FPGA 260 I/O 352MBGA

IC FPGA 260 I/O 352MBGA

Supplier's Site Datasheet
FPGAs (Field Programmable Gate Array) - XCV200-5BG352C - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
XCV200-5BG352C
FPGAs (Field Programmable Gate Array) XCV200-5BG352C
Virtex® Field Programmable Gate Array (FPGA) IC 260 57344 5292 352-LBGA Exposed Pad, Metal

Virtex® Field Programmable Gate Array (FPGA) IC 260 57344 5292 352-LBGA Exposed Pad, Metal

Buy Now Datasheet
FPGAs (Field Programmable Gate Array) - XCV200-5BG352C - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
XCV200-5BG352C
FPGAs (Field Programmable Gate Array) XCV200-5BG352C
Virtex® Field Programmable Gate Array (FPGA) IC 260 57344 5292 352-LBGA Exposed Pad, Metal

Virtex® Field Programmable Gate Array (FPGA) IC 260 57344 5292 352-LBGA Exposed Pad, Metal

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 696-XCV200-5BG352C XCV200-5BG352C XCV200-5BG352C
Product Name FPGA Programmable Logic Device Embedded - FPGAs (Field Programmable Gate Array) FPGAs (Field Programmable Gate Array)
System Gates 236666 236666 236666
Logic Cells / Logic Blocks 5292 5292 5292
Package Type Other; Tray Other; 352-LBGA Exposed Pad, Metal
User I/Os 260 pins 260 pins 260 pins
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - EP2S180F1020C4N - Lingto Electronic Limited
Specs
Logic Cells / Logic Blocks 179400
User I/Os 742 pins
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details