The XCV200-5BG256I is a member of the Virtex FPGA family from Quarktwin Technology Ltd., designed for high-performance and high-capacity programmable logic applications. It features a density of 236,666 system gates and supports system performance up to 200 MHz, making it suitable for demanding applications. The device is built using a 0.22 Oºm 5-layer metal process and is 100% factory tested, ensuring reliability. This FPGA supports multiple programming modes, including SRAM-based in-system configuration, and offers unlimited re-programmability. It includes advanced clock management capabilities with four dedicated delay-locked loops (DLLs) and a rich hierarchy of interconnect resources, allowing for flexible design implementations. The XCV200 also features multi-standard SelectIO,Ñ¢ interfaces, accommodating 16 high-performance interface standards, and supports hot-swapping for Compact PCI applications. With a maximum of 284 I/O pins and a hierarchical memory system that allows for various RAM configurations, the XCV200-5BG256I is well-suited for complex designs requiring high-speed and high-density logic solutions.
IC FPGA 180 I/O 256BGA Product overview: XCV200-5BG256I from AMD is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-XCV200-5BG256I can be used for catalog matching and distributor lookup.
Virtex® Field Programmable Gate Array (FPGA) IC 180 57344 5292 256-BBGA
Virtex® Field Programmable Gate Array (FPGA) IC 180 57344 5292 256-BBGA
IC FPGA 180 I/O 256BGA
| ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) |
| Product Number | 696-XCV200-5BG256I | XCV200-5BG256I | XCV200-5BG256I |
| Product Name | FPGA Programmable Logic Device | FPGAs (Field Programmable Gate Array) | Embedded - FPGAs (Field Programmable Gate Array) |
| System Gates | 236666 | 236666 | 236666 |
| Logic Cells / Logic Blocks | 5292 | 5292 | 5292 |
| Package Type | Other; Tray | Other; 256-BBGA | |
| User I/Os | 180 pins | 180 pins | 180 pins |