Advanced Micro Devices, Inc. FPGA Programmable Logic Device XCV200-4BG256C

Description
IC FPGA 180 I/O 256BGA Product overview: XCV200-4BG256C from AMD is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-XCV200-4BG256C can be used for catalog matching and distributor lookup.
Request a Quote
Description
IC FPGA 180 I/O 256BGA Product overview: XCV200-4BG256C from AMD is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-XCV200-4BG256C can be used for catalog matching and distributor lookup.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The XCV200-4BG256C is a member of the Virtex FPGA family from Quarktwin Technology Ltd., designed for high-performance and high-capacity programmable logic applications. It features a density of approximately 236,666 system gates and supports system performance up to 200 MHz, making it suitable for demanding applications. The device is built using a 0.22 Oºm 5-layer metal process, ensuring efficient silicon utilization and high-speed operation. This FPGA supports multiple programming modes and offers unlimited re-programmability, which enhances design flexibility. It includes a rich set of programmable system features, such as multi-standard SelectIO,Ñ¢ interfaces and built-in clock management circuitry with four dedicated delay-locked loops (DLLs). The architecture allows for various configurations of logic and memory resources, including configurable LUTs and dual-ported RAMs. The XCV200-4BG256C is compatible with a wide range of PC and workstation platforms and is fully factory tested. It is particularly advantageous for applications requiring high-speed data processing and complex logic implementations, making it a viable option for engineers seeking robust FPGA solutions.

Datasheet Summary
Powered by GS/AI

The XCV200-4BG256C is a member of the Virtex FPGA family from Quarktwin Technology Ltd., designed for high-performance and high-capacity programmable logic applications. It features a density of approximately 236,666 system gates and supports system performance up to 200 MHz, making it suitable for demanding applications. The device is built using a 0.22 Oºm 5-layer metal process, ensuring efficient silicon utilization and high-speed operation. This FPGA supports multiple programming modes and offers unlimited re-programmability, which enhances design flexibility. It includes a rich set of programmable system features, such as multi-standard SelectIO,Ñ¢ interfaces and built-in clock management circuitry with four dedicated delay-locked loops (DLLs). The architecture allows for various configurations of logic and memory resources, including configurable LUTs and dual-ported RAMs. The XCV200-4BG256C is compatible with a wide range of PC and workstation platforms and is fully factory tested. It is particularly advantageous for applications requiring high-speed data processing and complex logic implementations, making it a viable option for engineers seeking robust FPGA solutions.

Suppliers

Company
Product
Description
Supplier Links
FPGA Programmable Logic Device - 696-XCV200-4BG256C - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
FPGA Programmable Logic Device
696-XCV200-4BG256C
FPGA Programmable Logic Device 696-XCV200-4BG256C
IC FPGA 180 I/O 256BGA Product overview: XCV200-4BG256C from AMD is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-XCV200-4BG256C can be used for catalog matching and distributor lookup.

IC FPGA 180 I/O 256BGA Product overview: XCV200-4BG256C from AMD is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-XCV200-4BG256C can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - FPGAs (Field Programmable Gate Array) - XCV200-4BG256C - Lingto Electronic Limited
Shenzhen, China
Embedded - FPGAs (Field Programmable Gate Array)
XCV200-4BG256C
Embedded - FPGAs (Field Programmable Gate Array) XCV200-4BG256C
IC FPGA 180 I/O 256BGA

IC FPGA 180 I/O 256BGA

Supplier's Site Datasheet
FPGAs (Field Programmable Gate Array) - XCV200-4BG256C - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
XCV200-4BG256C
FPGAs (Field Programmable Gate Array) XCV200-4BG256C
Virtex® Field Programmable Gate Array (FPGA) IC 180 57344 5292 256-BBGA

Virtex® Field Programmable Gate Array (FPGA) IC 180 57344 5292 256-BBGA

Buy Now Datasheet
FPGAs (Field Programmable Gate Array) - XCV200-4BG256C - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
XCV200-4BG256C
FPGAs (Field Programmable Gate Array) XCV200-4BG256C
Virtex® Field Programmable Gate Array (FPGA) IC 180 57344 5292 256-BBGA

Virtex® Field Programmable Gate Array (FPGA) IC 180 57344 5292 256-BBGA

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 696-XCV200-4BG256C XCV200-4BG256C XCV200-4BG256C
Product Name FPGA Programmable Logic Device Embedded - FPGAs (Field Programmable Gate Array) FPGAs (Field Programmable Gate Array)
System Gates 236666 236666 236666
Logic Cells / Logic Blocks 5292 5292 5292
Package Type Other; Tray Other; 256-BBGA
User I/Os 180 pins 180 pins 180 pins
Unlock Full Specs
to access all available technical data