Advanced Micro Devices, Inc. FPGAs (Field Programmable Gate Array) XCV1600E-6FG900C

Description
Virtex®-E Field Programmable Gate Array (FPGA) IC 700 589824 34992 900-BBGA
Description
Virtex®-E Field Programmable Gate Array (FPGA) IC 700 589824 34992 900-BBGA
Datasheet
Datasheet Summary
Powered by GS/AI

The XCV1600E-6FG900C is a member of the Virtex-E family of Field Programmable Gate Arrays (FPGAs) from Quarktwin Technology Ltd. It features a high-density architecture with 2,188,742 system gates and 419,904 logic gates, making it suitable for complex designs. The device operates at a core voltage of 1.8 V and supports a variety of I/O standards, including PCI compliance at 3.3 V. It offers up to 344 differential I/O pairs and 724 Kb of block RAM, with a memory bandwidth of up to 1.66 Tb/s. The XCV1600E is designed for high performance, achieving internal clock speeds of up to 240 MHz and I/O performance of 622 Mb/s. It includes advanced features such as eight fully digital Delay-Locked Loops (DLLs) for clock management and a sophisticated memory hierarchy with configurable distributed RAM. The device is also compatible with various development systems, providing comprehensive design support. This FPGA is suitable for applications requiring high-speed processing and flexibility, making it a viable option for engineers looking to implement complex logic designs in their projects.

Datasheet Summary
Powered by GS/AI

The XCV1600E-6FG900C is a member of the Virtex-E family of Field Programmable Gate Arrays (FPGAs) from Quarktwin Technology Ltd. It features a high-density architecture with 2,188,742 system gates and 419,904 logic gates, making it suitable for complex designs. The device operates at a core voltage of 1.8 V and supports a variety of I/O standards, including PCI compliance at 3.3 V. It offers up to 344 differential I/O pairs and 724 Kb of block RAM, with a memory bandwidth of up to 1.66 Tb/s. The XCV1600E is designed for high performance, achieving internal clock speeds of up to 240 MHz and I/O performance of 622 Mb/s. It includes advanced features such as eight fully digital Delay-Locked Loops (DLLs) for clock management and a sophisticated memory hierarchy with configurable distributed RAM. The device is also compatible with various development systems, providing comprehensive design support. This FPGA is suitable for applications requiring high-speed processing and flexibility, making it a viable option for engineers looking to implement complex logic designs in their projects.

Suppliers

Company
Product
Description
Supplier Links
FPGAs (Field Programmable Gate Array) - XCV1600E-6FG900C - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
XCV1600E-6FG900C
FPGAs (Field Programmable Gate Array) XCV1600E-6FG900C
Virtex®-E Field Programmable Gate Array (FPGA) IC 700 589824 34992 900-BBGA

Virtex®-E Field Programmable Gate Array (FPGA) IC 700 589824 34992 900-BBGA

Buy Now Datasheet
FPGAs (Field Programmable Gate Array) - XCV1600E-6FG900C - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
XCV1600E-6FG900C
FPGAs (Field Programmable Gate Array) XCV1600E-6FG900C
Virtex®-E Field Programmable Gate Array (FPGA) IC 700 589824 34992 900-BBGA

Virtex®-E Field Programmable Gate Array (FPGA) IC 700 589824 34992 900-BBGA

Buy Now Datasheet
Embedded - FPGAs (Field Programmable Gate Array) - XCV1600E-6FG900C - Lingto Electronic Limited
Shenzhen, China
Embedded - FPGAs (Field Programmable Gate Array)
XCV1600E-6FG900C
Embedded - FPGAs (Field Programmable Gate Array) XCV1600E-6FG900C
IC FPGA 700 I/O 900FBGA

IC FPGA 700 I/O 900FBGA

Supplier's Site Datasheet

Technical Specifications

  Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number XCV1600E-6FG900C XCV1600E-6FG900C
Product Name FPGAs (Field Programmable Gate Array) Embedded - FPGAs (Field Programmable Gate Array)
System Gates 2.19E6 2.19E6
Logic Cells / Logic Blocks 34992 34992
Package Type Other; 900-BBGA
User I/Os 700 pins 700 pins
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - EP20K200CQ208C9 - Lingto Electronic Limited
Specs
System Gates 526000
Logic Cells / Logic Blocks 8320
User I/Os 144 pins
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details