The XCV150-4BG256C is a member of the Virtex FPGA family, designed for high-performance and high-capacity programmable logic applications. It features a density of 164,674 system gates and supports a maximum of 260 I/O pins. The device operates at a system performance of up to 200 MHz and is compliant with 66-MHz PCI standards, making it suitable for high-speed applications. This FPGA utilizes a 0.22 Oºm 5-layer metal process, ensuring efficient silicon utilization and enhanced performance. It supports multiple programming modes, including SRAM-based in-system configuration, allowing for unlimited re-programmability. The architecture includes a rich hierarchy of interconnect resources and dedicated clock management circuitry, which includes four delay-locked loops for advanced clock control. The XCV150 also features a flexible memory system, with configurable logic blocks that can function as various types of RAM, and supports high-performance external RAM interfaces. This combination of features makes the XCV150-4BG256C a versatile choice for engineers looking to implement complex designs with high-speed requirements.
IC FPGA 180 I/O 256BGA Product overview: XCV150-4BG256C from AMD is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-XCV150-4BG256C can be used for catalog matching and distributor lookup.
Virtex® Field Programmable Gate Array (FPGA) IC 180 49152 3888 256-BBGA
IC FPGA 180 I/O 256BGA
| ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) |
| Product Number | 696-XCV150-4BG256C | XCV150-4BG256C | XCV150-4BG256C |
| Product Name | FPGA Programmable Logic Device | FPGAs (Field Programmable Gate Array) | Embedded - FPGAs (Field Programmable Gate Array) |
| System Gates | 164674 | 164674 | 164674 |
| Logic Cells / Logic Blocks | 3888 | 3888 | 3888 |
| Package Type | Other; Tray | Other; 256-BBGA | |
| User I/Os | 180 pins | 180 pins | 180 pins |