Advanced Micro Devices, Inc. Embedded - FPGAs (Field Programmable Gate Array) XCV100E-7CS144I

Description
IC FPGA 94 I/O 144CSBGA
Description
IC FPGA 94 I/O 144CSBGA
Datasheet
Datasheet Summary
Powered by GS/AI

The XCV100E-7CS144I is a member of the Virtex-E family of Field Programmable Gate Arrays (FPGAs) from Quarktwin Technology Ltd. It features a density of 128,236 system gates and 32,400 logic gates, making it suitable for a variety of applications requiring high performance and flexibility. The device operates at a supply voltage of 1.8 V and supports PCI compliance at 3.3 V with 32/64-bit data paths at 33/66 MHz. This FPGA supports up to 196 user I/Os and 83 differential I/O pairs, allowing for high-speed data transmission with an aggregate bandwidth exceeding 100 Gb/s. It is designed for low-power operation and includes advanced features such as SelectI/O+ technology, which accommodates 20 high-performance interface standards. The XCV100E-7CS144I also incorporates a sophisticated memory hierarchy with 1 Mb of internal configurable distributed RAM and up to 832 Kb of synchronous internal block RAM. The architecture of the XCV100E is optimized for high-speed performance, achieving synchronous system clock rates up to 240 MHz and supporting data rates of 622 Mb/s using differential signaling. It is equipped with built-in clock management circuitry, including eight fully digital Delay-Locked Loops (DLLs) for precise clock control. The device is also supported by Xilinx development systems, facilitating design and implementation processes.

Datasheet Summary
Powered by GS/AI

The XCV100E-7CS144I is a member of the Virtex-E family of Field Programmable Gate Arrays (FPGAs) from Quarktwin Technology Ltd. It features a density of 128,236 system gates and 32,400 logic gates, making it suitable for a variety of applications requiring high performance and flexibility. The device operates at a supply voltage of 1.8 V and supports PCI compliance at 3.3 V with 32/64-bit data paths at 33/66 MHz. This FPGA supports up to 196 user I/Os and 83 differential I/O pairs, allowing for high-speed data transmission with an aggregate bandwidth exceeding 100 Gb/s. It is designed for low-power operation and includes advanced features such as SelectI/O+ technology, which accommodates 20 high-performance interface standards. The XCV100E-7CS144I also incorporates a sophisticated memory hierarchy with 1 Mb of internal configurable distributed RAM and up to 832 Kb of synchronous internal block RAM. The architecture of the XCV100E is optimized for high-speed performance, achieving synchronous system clock rates up to 240 MHz and supporting data rates of 622 Mb/s using differential signaling. It is equipped with built-in clock management circuitry, including eight fully digital Delay-Locked Loops (DLLs) for precise clock control. The device is also supported by Xilinx development systems, facilitating design and implementation processes.

Suppliers

Company
Product
Description
Supplier Links
Embedded - FPGAs (Field Programmable Gate Array) - XCV100E-7CS144I - Lingto Electronic Limited
Shenzhen, China
Embedded - FPGAs (Field Programmable Gate Array)
XCV100E-7CS144I
Embedded - FPGAs (Field Programmable Gate Array) XCV100E-7CS144I
IC FPGA 94 I/O 144CSBGA

IC FPGA 94 I/O 144CSBGA

Supplier's Site Datasheet
FPGAs (Field Programmable Gate Array) - XCV100E-7CS144I - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
XCV100E-7CS144I
FPGAs (Field Programmable Gate Array) XCV100E-7CS144I
Virtex®-E Field Programmable Gate Array (FPGA) IC 94 81920 2700 144-TFBGA, CSPBGA

Virtex®-E Field Programmable Gate Array (FPGA) IC 94 81920 2700 144-TFBGA, CSPBGA

Buy Now Datasheet

Technical Specifications

  Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number XCV100E-7CS144I XCV100E-7CS144I
Product Name Embedded - FPGAs (Field Programmable Gate Array) FPGAs (Field Programmable Gate Array)
System Gates 128236 128236
Logic Cells / Logic Blocks 2700 2700
User I/Os 94 pins 94 pins
Package Type Other; 144-TFBGA, CSPBGA
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - EP1S60F1020C5N - Lingto Electronic Limited
Specs
Logic Cells / Logic Blocks 57120
User I/Os 773 pins
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details