Advanced Micro Devices, Inc. Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) XCV100E-7BG352C

Description
Win Source Part Number: 1030889-XCV100E-7BG3 52C Category: Integrated Circuits (ICs)>Embedded - FPGAs (Field Programmable Gate Array) Series: Virtex®-E Package: Tray Standard Package: 24 Mounting: SMD (SMT) Number of I/O: 196 Number of LABs/CLBs: 600 Number of Logic Elements/Cells: 2700 Total RAM Bits: 81920 Number of Gates: 128236 Voltage - Supply: 1.71V ~ 1.89V Package / Case: 352-LBGA Exposed Pad, Metal Supplier Device Package: 352-MBGA (35x35) Temperature Range - Operating: 0°C ~ 85°C (TJ) Alternative Parts (Cross-Reference): XCV100E-7BG352CXCV10 0E7BG352C; ECCN: EAR99 Fake Threat In the Open Market: 58 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: AMD Xilinx Base Product Number: XCV100E Product Status: Obsolete RoHS Status: RoHS non-compliant
Request a Quote
Description
Win Source Part Number: 1030889-XCV100E-7BG3 52C Category: Integrated Circuits (ICs)>Embedded - FPGAs (Field Programmable Gate Array) Series: Virtex®-E Package: Tray Standard Package: 24 Mounting: SMD (SMT) Number of I/O: 196 Number of LABs/CLBs: 600 Number of Logic Elements/Cells: 2700 Total RAM Bits: 81920 Number of Gates: 128236 Voltage - Supply: 1.71V ~ 1.89V Package / Case: 352-LBGA Exposed Pad, Metal Supplier Device Package: 352-MBGA (35x35) Temperature Range - Operating: 0°C ~ 85°C (TJ) Alternative Parts (Cross-Reference): XCV100E-7BG352CXCV10 0E7BG352C; ECCN: EAR99 Fake Threat In the Open Market: 58 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: AMD Xilinx Base Product Number: XCV100E Product Status: Obsolete RoHS Status: RoHS non-compliant
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The XCV100E-7BG352C is a member of the Virtex-E family of Field Programmable Gate Arrays (FPGAs) from Quarktwin Technology Ltd. It features a density of 128,236 system gates and 32,400 logic gates, organized in a 20 x 30 configurable logic block (CLB) array. The device supports up to 196 user I/Os and includes 81,920 bits of block RAM and 38,400 bits of distributed RAM. Operating at a core voltage of 1.8 V, the XCV100E is designed for high performance, achieving internal clock speeds of up to 240 MHz and I/O performance of 622 Mb/s. It supports a variety of high-speed interface standards, including LVDS and LVPECL, and offers advanced features such as true dual-port block RAM and a sophisticated memory hierarchy. The device is packaged in a 352-pin LBGA configuration, making it suitable for applications requiring high-density logic solutions with low power consumption. The XCV100E is compatible with Xilinx development tools, facilitating design and implementation processes. Its architecture is optimized for flexibility and efficiency, making it a viable option for complex digital designs.

Datasheet Summary
Powered by GS/AI

The XCV100E-7BG352C is a member of the Virtex-E family of Field Programmable Gate Arrays (FPGAs) from Quarktwin Technology Ltd. It features a density of 128,236 system gates and 32,400 logic gates, organized in a 20 x 30 configurable logic block (CLB) array. The device supports up to 196 user I/Os and includes 81,920 bits of block RAM and 38,400 bits of distributed RAM. Operating at a core voltage of 1.8 V, the XCV100E is designed for high performance, achieving internal clock speeds of up to 240 MHz and I/O performance of 622 Mb/s. It supports a variety of high-speed interface standards, including LVDS and LVPECL, and offers advanced features such as true dual-port block RAM and a sophisticated memory hierarchy. The device is packaged in a 352-pin LBGA configuration, making it suitable for applications requiring high-density logic solutions with low power consumption. The XCV100E is compatible with Xilinx development tools, facilitating design and implementation processes. Its architecture is optimized for flexibility and efficiency, making it a viable option for complex digital designs.

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - 1030889-XCV100E-7BG352C - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
1030889-XCV100E-7BG352C
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) 1030889-XCV100E-7BG352C
Win Source Part Number: 1030889-XCV100E-7BG3 52C Category: Integrated Circuits (ICs)>Embedded - FPGAs (Field Programmable Gate Array) Series: Virtex®-E Package: Tray Standard Package: 24 Mounting: SMD (SMT) Number of I/O: 196 Number of LABs/CLBs: 600 Number of Logic Elements/Cells: 2700 Total RAM Bits: 81920 Number of Gates: 128236 Voltage - Supply: 1.71V ~ 1.89V Package / Case: 352-LBGA Exposed Pad, Metal Supplier Device Package: 352-MBGA (35x35) Temperature Range - Operating: 0°C ~ 85°C (TJ) Alternative Parts (Cross-Reference): XCV100E-7BG352CXCV10 0E7BG352C; ECCN: EAR99 Fake Threat In the Open Market: 58 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: AMD Xilinx Base Product Number: XCV100E Product Status: Obsolete RoHS Status: RoHS non-compliant

Win Source Part Number: 1030889-XCV100E-7BG352C
Category: Integrated Circuits (ICs)>Embedded - FPGAs (Field Programmable Gate Array)
Series: Virtex®-E
Package: Tray
Standard Package: 24
Mounting: SMD (SMT)
Number of I/O: 196
Number of LABs/CLBs: 600
Number of Logic Elements/Cells: 2700
Total RAM Bits: 81920
Number of Gates: 128236
Voltage - Supply: 1.71V ~ 1.89V
Package / Case: 352-LBGA Exposed Pad, Metal
Supplier Device Package: 352-MBGA (35x35)
Temperature Range - Operating: 0°C ~ 85°C (TJ)
Alternative Parts (Cross-Reference): XCV100E-7BG352CXCV100E7BG352C;
ECCN: EAR99
Fake Threat In the Open Market: 58 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: AMD Xilinx
Base Product Number: XCV100E
Product Status: Obsolete
RoHS Status: RoHS non-compliant

Buy Now Datasheet
FPGA Programmable Logic Device - 696-XCV100E-7BG352C - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
FPGA Programmable Logic Device
696-XCV100E-7BG352C
FPGA Programmable Logic Device 696-XCV100E-7BG352C
IC FPGA 196 I/O 352MBGA Product overview: XCV100E-7BG352C from AMD is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-XCV100E-7BG352C can be used for catalog matching and distributor lookup.

IC FPGA 196 I/O 352MBGA Product overview: XCV100E-7BG352C from AMD is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-XCV100E-7BG352C can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
FPGAs (Field Programmable Gate Array) - XCV100E-7BG352C - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
XCV100E-7BG352C
FPGAs (Field Programmable Gate Array) XCV100E-7BG352C
Virtex®-E Field Programmable Gate Array (FPGA) IC 196 81920 2700 352-LBGA Exposed Pad, Metal

Virtex®-E Field Programmable Gate Array (FPGA) IC 196 81920 2700 352-LBGA Exposed Pad, Metal

Buy Now Datasheet
FPGAs (Field Programmable Gate Array) - XCV100E-7BG352C - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
XCV100E-7BG352C
FPGAs (Field Programmable Gate Array) XCV100E-7BG352C
Virtex®-E Field Programmable Gate Array (FPGA) IC 196 81920 2700 352-LBGA Exposed Pad, Metal

Virtex®-E Field Programmable Gate Array (FPGA) IC 196 81920 2700 352-LBGA Exposed Pad, Metal

Buy Now Datasheet
Embedded - FPGAs (Field Programmable Gate Array) - XCV100E-7BG352C - Lingto Electronic Limited
Shenzhen, China
Embedded - FPGAs (Field Programmable Gate Array)
XCV100E-7BG352C
Embedded - FPGAs (Field Programmable Gate Array) XCV100E-7BG352C
IC FPGA 196 I/O 352MBGA

IC FPGA 196 I/O 352MBGA

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 1030889-XCV100E-7BG352C 696-XCV100E-7BG352C XCV100E-7BG352C XCV100E-7BG352C
Product Name Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) FPGA Programmable Logic Device FPGAs (Field Programmable Gate Array) Embedded - FPGAs (Field Programmable Gate Array)
System Gates 128236 128236 128236 128236
Logic Cells / Logic Blocks 2700 2700 2700 2700
Operating Temperature 0 to 85 C (32 to 185 F) 0 C (32 F) 0 to 85 C (32 to 185 F)
Supply Voltage Other; 1.71V ~ 1.89V Other; 1.71V ~ 1.89V Other; 1.71V ~ 1.89V
Unlock Full Specs
to access all available technical data

Similar Products

Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details