Alternative Parts (Cross-Reference): Cross
Manufacturer: AMD
Category: Integrated Circuits (ICs) Embedded CPLDs (Complex Programmable Logic Devices)
Series: CoolRunner XPLA3
Package: Bulk
Product Status: Active
Programmable Type: In System Programmable (min 1K program/erase cycles)
Voltage Supply - Internal: 3V ~ 3.6V
Operating Temperature: 0°C ~ 70°C (TA)
Number of Gates: 12000
IC CPLD 512MC 7NS 256FTBGA Product overview: XCR3512XL-7FT256C from AMD is a CPLD Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, CPLD Programmable Logic Device, CPLDs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 695-XCR3512XL-7FT256
IC CPLD 512MC 7NSNS 256BGA
IC CPLD 512MC 7NS 256FTBGA
IC CPLD 512MC 7NS 256FTBGA
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) |
| Product Number | 695-XCR3512XL-7FT256C | XCR3512XL-7FT256C | XCR3512XL-7FT256C | |
| Product Name | Integrated Circuits (ICs) Embedded CPLDs (Complex Programmable Logic Devices) | CPLD Programmable Logic Device | Embedded - CPLDs (Complex Programmable Logic Devices) | CPLDs (Complex Programmable Logic Devices) |
| System Gates | 12000 | 12000 | 12000 | 12000 |
| Supply Voltage | Other; 3V ~ 3.6V | Other; 3 V to 3.6 V | ||
| Macrocells | 512 | 512 | ||
| Package Type | Other; Bulk | Other; 256-LBGA | ||
| Internal Frequency | 135 MHz |