IC CPLD 256MC 7NS 208QFP Product overview: XCR3256XL-7PQG208C from AMD is a CPLD Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, CPLD Programmable Logic Device, CPLDs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 695-XCR3256XL-7PQG20
Win Source Part Number: 1228724-XCR3256XL-7P
Category: Integrated Circuits (ICs)>Embedded - CPLDs (Complex Programmable Logic Devices)
Series: CoolRunner XPLA3
Package: Tray
Standard Package: 24
Mounting: SMD (SMT)
Number of I/O: 164
Programmable Type: In System Programmable (min 1K program/erase cycles)
Number of Gates: 6000
Delay Time tpd(1) Max: 7 ns
Voltage Supply - Internal: 3V ~ 3.6V
Number of Logic Elements/Blocks: 16
Number of Macrocells: 256
Package / Case: 208-BFQFP
Supplier Device Package: 208-PQFP (28x28)
Temperature Range - Operating: 0°C ~ 70°C (TA)
Alternative Parts (Cross-Reference): XCR3256XL7PQG208C;
ECCN: EAR99
Fake Threat In the Open Market: 84 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: AMD Xilinx
Base Product Number: XCR3256
Product Status: Obsolete
IC CPLD 256MC 7NS 208QFP
IC CPLD 256MC 7NS 208QFP
IC CPLD 256MC 7NS 208QFP
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | ODG (Origin Data Global) | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) |
| Product Number | 695-XCR3256XL-7PQG208C | 1228724-XCR3256XL-7PQG208C | XCR3256XL-7PQG208C | XCR3256XL-7PQG208C | XCR3256XL-7PQG208C |
| Product Name | CPLD Programmable Logic Device | Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices) | CPLDs (Complex Programmable Logic Devices) | Embedded - CPLDs (Complex Programmable Logic Devices) | CPLDs (Complex Programmable Logic Devices) |
| Macrocells | 256 | 256 | 256 | 256 | |
| System Gates | 6000 | 6000 | 6000 | 6000 | 6000 |
| Package Type | Other; Tray | QFP; Other; 208-BFQFP | QFP; Other; 208-BFQFP | ||
| User I/Os | 164 pins | 164 pins | 164 pins |