Advanced Micro Devices, Inc. CPLD Programmable Logic Device XCR3064XL-7CSG48I

Description
IC CPLD 64MC 7NS 48CSBGA Product overview: XCR3064XL-7CSG48I from AMD is a CPLD Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, CPLD Programmable Logic Device, CPLDs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 695-XCR3064XL-7CSG48 I can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC CPLD 64MC 7NS 48CSBGA Product overview: XCR3064XL-7CSG48I from AMD is a CPLD Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, CPLD Programmable Logic Device, CPLDs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 695-XCR3064XL-7CSG48 I can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CPLD Programmable Logic Device - 695-XCR3064XL-7CSG48I - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
CPLD Programmable Logic Device
695-XCR3064XL-7CSG48I
CPLD Programmable Logic Device 695-XCR3064XL-7CSG48I
IC CPLD 64MC 7NS 48CSBGA Product overview: XCR3064XL-7CSG48I from AMD is a CPLD Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, CPLD Programmable Logic Device, CPLDs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 695-XCR3064XL-7CSG48 I can be used for catalog matching and distributor lookup.

IC CPLD 64MC 7NS 48CSBGA Product overview: XCR3064XL-7CSG48I from AMD is a CPLD Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, CPLD Programmable Logic Device, CPLDs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 695-XCR3064XL-7CSG48I can be used for catalog matching and distributor lookup.

Supplier's Site
Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices) - 1170743-XCR3064XL-7CSG48I - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices)
1170743-XCR3064XL-7CSG48I
Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices) 1170743-XCR3064XL-7CSG48I
Win Source Part Number: 1170743-XCR3064XL-7C SG48I Category: Integrated Circuits (ICs)>Embedded - CPLDs (Complex Programmable Logic Devices) Series: CoolRunner XPLA3 Package: Tray Standard Package: 416 Mounting: SMD (SMT) Number of I/O: 40 Programmable Type: In System Programmable (min 1K program/erase cycles) Number of Gates: 1500 Delay Time tpd(1) Max: 7 ns Voltage Supply - Internal: 2.7V ~ 3.6V Number of Logic Elements/Blocks: 4 Number of Macrocells: 64 Package / Case: 48-FBGA, CSPBGA Supplier Device Package: 48-CSBGA (7x7) Temperature Range - Operating: -40°C ~ 85°C (TA) Alternative Parts (Cross-Reference): XCR3064XL7CSG48I; ECCN: EAR99 Fake Threat In the Open Market: 79 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: AMD Xilinx Base Product Number: XCR3064

Win Source Part Number: 1170743-XCR3064XL-7CSG48I
Category: Integrated Circuits (ICs)>Embedded - CPLDs (Complex Programmable Logic Devices)
Series: CoolRunner XPLA3
Package: Tray
Standard Package: 416
Mounting: SMD (SMT)
Number of I/O: 40
Programmable Type: In System Programmable (min 1K program/erase cycles)
Number of Gates: 1500
Delay Time tpd(1) Max: 7 ns
Voltage Supply - Internal: 2.7V ~ 3.6V
Number of Logic Elements/Blocks: 4
Number of Macrocells: 64
Package / Case: 48-FBGA, CSPBGA
Supplier Device Package: 48-CSBGA (7x7)
Temperature Range - Operating: -40°C ~ 85°C (TA)
Alternative Parts (Cross-Reference): XCR3064XL7CSG48I;
ECCN: EAR99
Fake Threat In the Open Market: 79 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: AMD Xilinx
Base Product Number: XCR3064

Buy Now Datasheet
CPLDs (Complex Programmable Logic Devices) - XCR3064XL-7CSG48I - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
CPLDs (Complex Programmable Logic Devices)
XCR3064XL-7CSG48I
CPLDs (Complex Programmable Logic Devices) XCR3064XL-7CSG48I
IC CPLD 64MC 7NS 48CSBGA

IC CPLD 64MC 7NS 48CSBGA

Buy Now
CPLDs (Complex Programmable Logic Devices) - XCR3064XL-7CSG48I - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
CPLDs (Complex Programmable Logic Devices)
XCR3064XL-7CSG48I
CPLDs (Complex Programmable Logic Devices) XCR3064XL-7CSG48I
IC CPLD 64MC 7NS 48CSBGA

IC CPLD 64MC 7NS 48CSBGA

Buy Now
Embedded - CPLDs (Complex Programmable Logic Devices) - XCR3064XL-7CSG48I - Lingto Electronic Limited
Shenzhen, China
Embedded - CPLDs (Complex Programmable Logic Devices)
XCR3064XL-7CSG48I
Embedded - CPLDs (Complex Programmable Logic Devices) XCR3064XL-7CSG48I
IC CPLD 64MC 7NS 48CSP

IC CPLD 64MC 7NS 48CSP

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Complex Programmable Logic Devices (CPLD) Complex Programmable Logic Devices (CPLD) Complex Programmable Logic Devices (CPLD) Complex Programmable Logic Devices (CPLD)
Product Number 695-XCR3064XL-7CSG48I 1170743-XCR3064XL-7CSG48I XCR3064XL-7CSG48I XCR3064XL-7CSG48I
Product Name CPLD Programmable Logic Device Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices) CPLDs (Complex Programmable Logic Devices) Embedded - CPLDs (Complex Programmable Logic Devices)
Macrocells 64 64 64
System Gates 1500 1500 1500 1500
Package Type Other; Tray Other; 48-FBGA, CSPBGA
Internal Frequency 192 MHz
User I/Os 40 pins 40 pins 40 pins
Unlock Full Specs
to access all available technical data