Win Source Part Number: 1033446-XCMECH-FFG15
Category: Integrated Circuits (ICs)>Specialized ICs
Type: Mechanical Sample
Package: Tray
Standard Package: 1
Mounting: SMD (SMT)
Package / Case: 1513-BBGA, FCBGA
Supplier Device Package: 1513-FCBGA (40x40)
ECCN: EAR99
Fake Threat In the Open Market: 47 pct.
MSL Level: 4 (72 Hours)
REACH Status: REACH Unaffected
HTSUS: 8479.89.9599
Mfr: AMD Xilinx
Mechanical Sample 1513-FCBGA (40x40)
| Win Source Electronics | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | Uncategorized Products | Uncategorized Products | Uncategorized Products |
| Product Number | 1033446-XCMECH-FFG1513 | XCMECH-FFG1513 | XCMECH-FFG1513 |
| Product Name | Integrated Circuits (ICs) - Specialized ICs | Specialized ICs | Specialized ICs |