IC FPGA 304 I/O 900FCBGA Product overview: XCKU9P-1FFVE900I from AMD is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-XCKU9P-1FFVE900I
Win Source Part Number: 1193577-XCKU9P-1FFVE
Category: Integrated Circuits (ICs)>Embedded - FPGAs (Field Programmable Gate Array)
Series: Kintex® UltraScale+™
Package: Bulk
Standard Package: 1
Mounting: SMD (SMT)
Number of I/O: 304
Number of LABs/CLBs: 34260
Number of Logic Elements/Cells: 599550
Total RAM Bits: 41881600
Voltage - Supply: 0.825V ~ 0.876V
Package / Case: 900-BBGA, FCBGA
Supplier Device Package: 900-FCBGA (31x31)
Temperature Range - Operating: -40°C ~ 100°C (TJ)
Alternative Parts (Cross-Reference): XCKU9P1FFVE900I;
ECCN: 3A991D
Fake Threat In the Open Market: 48 pct.
MSL Level: 4 (72 Hours)
HTSUS: 8542.39.0001
Mfr: AMD Xilinx
Base Product Number: XCKU9
Kintex® UltraScale+™ Field Programmable Gate Array (FPGA) IC 304 41881600 599550 900-BBGA, FCBGA
IC FPGA 304 I/O 900FCBGA
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) |
| Product Number | 696-XCKU9P-1FFVE900I | 1193577-XCKU9P-1FFVE900I | XCKU9P-1FFVE900I | XCKU9P-1FFVE900I |
| Product Name | FPGA Programmable Logic Device | Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) | FPGAs (Field Programmable Gate Array) | Embedded - FPGAs (Field Programmable Gate Array) |
| Logic Cells / Logic Blocks | 599550 | 599550 | 599550 | 599550 |
| Package Type | Other; Bulk | Other; 900-BBGA, FCBGA | ||
| User I/Os | 312 pins | 304 pins | 304 pins |