Win Source Part Number: 1032605-XCKU5P-1FFVB
Category: Integrated Circuits (ICs)>Embedded - FPGAs (Field Programmable Gate Array)
Series: Kintex® UltraScale+™
Package: Tray
Standard Package: 1
Mounting: SMD (SMT)
Number of I/O: 280
Number of LABs/CLBs: 27120
Number of Logic Elements/Cells: 474600
Total RAM Bits: 41984000
Voltage - Supply: 0.825V ~ 0.876V
Package / Case: 676-BBGA, FCBGA
Supplier Device Package: 676-FCBGA (27x27)
Temperature Range - Operating: 0°C ~ 100°C (TJ)
Alternative Parts (Cross-Reference): XCKU5P-1FFVB676EXCKU
ECCN: 3A991D
Fake Threat In the Open Market: 71 pct.
MSL Level: 4 (72 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: AMD Xilinx
Base Product Number: XCKU5
IC FPGA 280 I/O 676FCBGA Product overview: XCKU5P-1FFVB676E from AMD is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-XCKU5P-1FFVB676E
IC FPGA 280 I/O 676FCBGA
Kintex® UltraScale+™ Field Programmable Gate Array (FPGA) IC 280 41984000 474600 676-BBGA, FCBGA
Kintex® UltraScale+™ Field Programmable Gate Array (FPGA) IC 280 41984000 474600 676-BBGA, FCBGA
IC FPGA 280 I/O 676FCBGA
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Quarktwin Technology Ltd. | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) |
| Product Number | 1032605-XCKU5P-1FFVB676E | 696-XCKU5P-1FFVB676E | XCKU5P-1FFVB676E | XCKU5P-1FFVB676E | XCKU5P-1FFVB676E |
| Product Name | Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) | FPGA Programmable Logic Device | Embedded - FPGAs (Field Programmable Gate Array) | FPGAs (Field Programmable Gate Array) | FPGAs (Field Programmable Gate Array) |
| Logic Cells / Logic Blocks | 474600 | 474600 | 474600 | 474600 | |
| Operating Temperature | 0 to 100 C (32 to 212 F) | 0 C (32 F) | 0 to 100 C (32 to 212 F) | 0 to 100 C (32 to 212 F) | |
| Supply Voltage | Other; 0.825V ~ 0.876V | Other; 850 mV | Other; 0.825V ~ 0.876V | Other; 0.825V ~ 0.876V |