Advanced Micro Devices, Inc. Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) XCKU3P-3SFVB784E

Description
Win Source Part Number: 1022770-XCKU3P-3SFVB 784E Category: Integrated Circuits (ICs)>Embedded - FPGAs (Field Programmable Gate Array) Series: Kintex® UltraScale+™ Package: Tray Standard Package: 1 Mounting: SMD (SMT) Number of I/O: 304 Number of LABs/CLBs: 20340 Number of Logic Elements/Cells: 355950 Total RAM Bits: 31641600 Voltage - Supply: 0.873V ~ 0.927V Package / Case: 784-BFBGA, FCBGA Supplier Device Package: 784-FCBGA (23x23) Temperature Range - Operating: 0°C ~ 100°C (TJ) ECCN: 5A002A1 Fake Threat In the Open Market: 85 pct. HTSUS: 8542.39.0001 Mfr: AMD Xilinx Base Product Number: XCKU3
Request a Quote Datasheet
Description
Win Source Part Number: 1022770-XCKU3P-3SFVB 784E Category: Integrated Circuits (ICs)>Embedded - FPGAs (Field Programmable Gate Array) Series: Kintex® UltraScale+™ Package: Tray Standard Package: 1 Mounting: SMD (SMT) Number of I/O: 304 Number of LABs/CLBs: 20340 Number of Logic Elements/Cells: 355950 Total RAM Bits: 31641600 Voltage - Supply: 0.873V ~ 0.927V Package / Case: 784-BFBGA, FCBGA Supplier Device Package: 784-FCBGA (23x23) Temperature Range - Operating: 0°C ~ 100°C (TJ) ECCN: 5A002A1 Fake Threat In the Open Market: 85 pct. HTSUS: 8542.39.0001 Mfr: AMD Xilinx Base Product Number: XCKU3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - 1022770-XCKU3P-3SFVB784E - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
1022770-XCKU3P-3SFVB784E
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) 1022770-XCKU3P-3SFVB784E
Win Source Part Number: 1022770-XCKU3P-3SFVB 784E Category: Integrated Circuits (ICs)>Embedded - FPGAs (Field Programmable Gate Array) Series: Kintex® UltraScale+™ Package: Tray Standard Package: 1 Mounting: SMD (SMT) Number of I/O: 304 Number of LABs/CLBs: 20340 Number of Logic Elements/Cells: 355950 Total RAM Bits: 31641600 Voltage - Supply: 0.873V ~ 0.927V Package / Case: 784-BFBGA, FCBGA Supplier Device Package: 784-FCBGA (23x23) Temperature Range - Operating: 0°C ~ 100°C (TJ) ECCN: 5A002A1 Fake Threat In the Open Market: 85 pct. HTSUS: 8542.39.0001 Mfr: AMD Xilinx Base Product Number: XCKU3

Win Source Part Number: 1022770-XCKU3P-3SFVB784E
Category: Integrated Circuits (ICs)>Embedded - FPGAs (Field Programmable Gate Array)
Series: Kintex® UltraScale+™
Package: Tray
Standard Package: 1
Mounting: SMD (SMT)
Number of I/O: 304
Number of LABs/CLBs: 20340
Number of Logic Elements/Cells: 355950
Total RAM Bits: 31641600
Voltage - Supply: 0.873V ~ 0.927V
Package / Case: 784-BFBGA, FCBGA
Supplier Device Package: 784-FCBGA (23x23)
Temperature Range - Operating: 0°C ~ 100°C (TJ)
ECCN: 5A002A1
Fake Threat In the Open Market: 85 pct.
HTSUS: 8542.39.0001
Mfr: AMD Xilinx
Base Product Number: XCKU3

Buy Now Datasheet
FPGA Programmable Logic Device - 696-XCKU3P-3SFVB784E - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
FPGA Programmable Logic Device
696-XCKU3P-3SFVB784E
FPGA Programmable Logic Device 696-XCKU3P-3SFVB784E
IC FPGA 304 I/O 784FCBGA / series Field Programmable Gate Array (FPGA) IC 304 31641600 355950 784-BFBGA, FCBGA Product overview: XCKU3P-3SFVB784E from AMD is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-XCKU3P-3SFVB784E can be used for catalog matching and distributor lookup.

IC FPGA 304 I/O 784FCBGA / series Field Programmable Gate Array (FPGA) IC 304 31641600 355950 784-BFBGA, FCBGA Product overview: XCKU3P-3SFVB784E from AMD is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-XCKU3P-3SFVB784E can be used for catalog matching and distributor lookup.

Supplier's Site
FPGAs (Field Programmable Gate Array) - XCKU3P-3SFVB784E - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
XCKU3P-3SFVB784E
FPGAs (Field Programmable Gate Array) XCKU3P-3SFVB784E
Kintex® UltraScale+™ Field Programmable Gate Array (FPGA) IC 304 31641600 355950 784-BFBGA, FCBGA

Kintex® UltraScale+™ Field Programmable Gate Array (FPGA) IC 304 31641600 355950 784-BFBGA, FCBGA

Buy Now
Embedded - FPGAs (Field Programmable Gate Array) - XCKU3P-3SFVB784E - Lingto Electronic Limited
Shenzhen, China
Embedded - FPGAs (Field Programmable Gate Array)
XCKU3P-3SFVB784E
Embedded - FPGAs (Field Programmable Gate Array) XCKU3P-3SFVB784E
IC FPGA 304 I/O 784FCBGA

IC FPGA 304 I/O 784FCBGA

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 1022770-XCKU3P-3SFVB784E 696-XCKU3P-3SFVB784E XCKU3P-3SFVB784E XCKU3P-3SFVB784E
Product Name Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) FPGA Programmable Logic Device FPGAs (Field Programmable Gate Array) Embedded - FPGAs (Field Programmable Gate Array)
Logic Cells / Logic Blocks 355950 355950 355950 355950
Operating Temperature 0 to 100 C (32 to 212 F) 0 to 100 C (32 to 212 F) 0 to 100 C (32 to 212 F)
Supply Voltage Other; 0.873V ~ 0.927V Other; 0.873V ~ 0.927V Other; 0.873V ~ 0.927V
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - EP20K30EQC208-3 - Lingto Electronic Limited
Specs
System Gates 113000
Logic Cells / Logic Blocks 1200
User I/Os 125 pins
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details