Win Source Part Number: 1026498-XCKU3P-2FFVD
Category: Integrated Circuits (ICs)>Embedded - FPGAs (Field Programmable Gate Array)
Series: Kintex® UltraScale+™
Package: Tray
Standard Package: 1
Mounting: SMD (SMT)
Number of I/O: 304
Number of LABs/CLBs: 20340
Number of Logic Elements/Cells: 355950
Total RAM Bits: 31641600
Voltage - Supply: 0.825V ~ 0.876V
Package / Case: 900-BBGA, FCBGA
Supplier Device Package: 900-FCBGA (31x31)
Temperature Range - Operating: 0°C ~ 100°C (TJ)
Alternative Parts (Cross-Reference): XCKU3P-2FFVD900EXCKU
ECCN: 3A991D
Fake Threat In the Open Market: 74 pct.
MSL Level: 4 (72 Hours)
HTSUS: 8542.39.0001
Mfr: AMD Xilinx
Base Product Number: XCKU3
IC FPGA 304 I/O 900FCBGA Product overview: XCKU3P-2FFVD900E from AMD is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-XCKU3P-2FFVD900E
Kintex® UltraScale+™ Field Programmable Gate Array (FPGA) IC 304 31641600 355950 900-BBGA, FCBGA
Kintex® UltraScale+™ Field Programmable Gate Array (FPGA) IC 304 31641600 355950 900-BBGA, FCBGA
IC FPGA 304 I/O 900FCBGA
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) |
| Product Number | 1026498-XCKU3P-2FFVD900E | 696-XCKU3P-2FFVD900E | XCKU3P-2FFVD900E | XCKU3P-2FFVD900E |
| Product Name | Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) | FPGA Programmable Logic Device | FPGAs (Field Programmable Gate Array) | Embedded - FPGAs (Field Programmable Gate Array) |
| Logic Cells / Logic Blocks | 355950 | 355950 | 355950 | 355950 |
| Operating Temperature | 0 to 100 C (32 to 212 F) | 0 C (32 F) | 0 to 100 C (32 to 212 F) | |
| Supply Voltage | Other; 0.825V ~ 0.876V | Other; 850 mV | Other; 0.825V ~ 0.876V |