Advanced Micro Devices, Inc. FPGA Programmable Logic Device XCKU15P-3FFVE1517E

Description
IC FPGA 512 I/O 1517FCBGA Product overview: XCKU15P-3FFVE1517E from AMD is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-XCKU15P-3FFVE151 7E can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC FPGA 512 I/O 1517FCBGA Product overview: XCKU15P-3FFVE1517E from AMD is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-XCKU15P-3FFVE151 7E can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
FPGA Programmable Logic Device - 696-XCKU15P-3FFVE1517E - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
FPGA Programmable Logic Device
696-XCKU15P-3FFVE1517E
FPGA Programmable Logic Device 696-XCKU15P-3FFVE1517E
IC FPGA 512 I/O 1517FCBGA Product overview: XCKU15P-3FFVE1517E from AMD is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-XCKU15P-3FFVE151 7E can be used for catalog matching and distributor lookup.

IC FPGA 512 I/O 1517FCBGA Product overview: XCKU15P-3FFVE1517E from AMD is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-XCKU15P-3FFVE1517E can be used for catalog matching and distributor lookup.

Supplier's Site
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - 1013353-XCKU15P-3FFVE1517E - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
1013353-XCKU15P-3FFVE1517E
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) 1013353-XCKU15P-3FFVE1517E
Win Source Part Number: 1013353-XCKU15P-3FFV E1517E Category: Integrated Circuits (ICs)>Embedded - FPGAs (Field Programmable Gate Array) Series: Kintex® UltraScale+™ Package: Tray Standard Package: 1 Mounting: SMD (SMT) Number of I/O: 512 Number of LABs/CLBs: 65340 Number of Logic Elements/Cells: 1143450 Total RAM Bits: 82329600 Voltage - Supply: 0.873V ~ 0.927V Package / Case: 1517-BBGA, FCBGA Supplier Device Package: 1517-FCBGA (40x40) Temperature Range - Operating: 0°C ~ 100°C (TJ) ECCN: 3A001A7B Fake Threat In the Open Market: 59 pct. HTSUS: 8542.39.0001 Mfr: AMD Xilinx Base Product Number: XCKU15

Win Source Part Number: 1013353-XCKU15P-3FFVE1517E
Category: Integrated Circuits (ICs)>Embedded - FPGAs (Field Programmable Gate Array)
Series: Kintex® UltraScale+™
Package: Tray
Standard Package: 1
Mounting: SMD (SMT)
Number of I/O: 512
Number of LABs/CLBs: 65340
Number of Logic Elements/Cells: 1143450
Total RAM Bits: 82329600
Voltage - Supply: 0.873V ~ 0.927V
Package / Case: 1517-BBGA, FCBGA
Supplier Device Package: 1517-FCBGA (40x40)
Temperature Range - Operating: 0°C ~ 100°C (TJ)
ECCN: 3A001A7B
Fake Threat In the Open Market: 59 pct.
HTSUS: 8542.39.0001
Mfr: AMD Xilinx
Base Product Number: XCKU15

Buy Now Datasheet
FPGAs (Field Programmable Gate Array) - XCKU15P-3FFVE1517E - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
XCKU15P-3FFVE1517E
FPGAs (Field Programmable Gate Array) XCKU15P-3FFVE1517E
Kintex® UltraScale+™ Field Programmable Gate Array (FPGA) IC 512 82329600 1143450 1517-BBGA, FCBGA

Kintex® UltraScale+™ Field Programmable Gate Array (FPGA) IC 512 82329600 1143450 1517-BBGA, FCBGA

Buy Now
FPGAs (Field Programmable Gate Array) - XCKU15P-3FFVE1517E - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
XCKU15P-3FFVE1517E
FPGAs (Field Programmable Gate Array) XCKU15P-3FFVE1517E
Kintex® UltraScale+™ Field Programmable Gate Array (FPGA) IC 512 82329600 1143450 1517-BBGA, FCBGA

Kintex® UltraScale+™ Field Programmable Gate Array (FPGA) IC 512 82329600 1143450 1517-BBGA, FCBGA

Buy Now
Embedded - FPGAs (Field Programmable Gate Array) - XCKU15P-3FFVE1517E - Lingto Electronic Limited
Shenzhen, China
Embedded - FPGAs (Field Programmable Gate Array)
XCKU15P-3FFVE1517E
Embedded - FPGAs (Field Programmable Gate Array) XCKU15P-3FFVE1517E
IC FPGA 512 I/O 1517FCBGA

IC FPGA 512 I/O 1517FCBGA

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 696-XCKU15P-3FFVE1517E 1013353-XCKU15P-3FFVE1517E XCKU15P-3FFVE1517E XCKU15P-3FFVE1517E
Product Name FPGA Programmable Logic Device Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) FPGAs (Field Programmable Gate Array) Embedded - FPGAs (Field Programmable Gate Array)
Logic Cells / Logic Blocks 1.14E6 1.14E6 1.14E6 1.14E6
Package Type Other; Tray Other; 1517-BBGA, FCBGA
User I/Os 568 pins 512 pins 512 pins
Unlock Full Specs
to access all available technical data

Similar Products

DIP FPGA Programmable Logic Device - 719-EP610PC-15 - ERSAELECTRONICS PTE. LTD.
Specs
Internal Frequency 71.4 MHz
Operating Temperature 0 C (32 F)
Supply Voltage Other; 5
View Details
3 suppliers
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details