IC FPGA 512 I/O 1760FCBGA Product overview: XCKU15P-3FFVA1760E from AMD is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-XCKU15P-3FFVA176
Manufacturer: AMD
Category: Integrated Circuits (ICs)- Embedded- FPGAs (Field Programmable Gate Array)
Series: Kintex® UltraScale+™
Package: Tray
Package / Case: 1760-BBGA, FCBGA
Supplier Device Package: 1760-FCBGA (42.5x42.5)
Mounting Type: Surface Mount
Voltage - Supply: 0.873V ~ 0.927V
Total RAM Bits: 82329600
IC FPGA 512 I/O 1760FCBGA
Kintex® UltraScale+™ Field Programmable Gate Array (FPGA) IC 512 82329600 1143450 1760-BBGA, FCBGA
Kintex® UltraScale+™ Field Programmable Gate Array (FPGA) IC 512 82329600 1143450 1760-BBGA, FCBGA
IC FPGA 512 I/O 1760FCBGA
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Lingto Electronic Limited | Quarktwin Technology Ltd. | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) |
| Product Number | 696-XCKU15P-3FFVA1760E | XCKU15P-3FFVA1760E | XCKU15P-3FFVA1760E | XCKU15P-3FFVA1760E | |
| Product Name | FPGA Programmable Logic Device | Integrated Circuits (ICs)- Embedded- FPGAs (Field Programmable Gate Array) | Embedded - FPGAs (Field Programmable Gate Array) | FPGAs (Field Programmable Gate Array) | FPGAs (Field Programmable Gate Array) |
| Logic Cells / Logic Blocks | 1.14E6 | 1.14E6 | 1.14E6 | ||
| Package Type | Other; Tray | Other; 1760-BBGA, FCBGA | Other; 1760-BBGA, FCBGA | ||
| User I/Os | 588 pins | 512 pins | 512 pins |