IC FPGA 516 I/O 1156FCBGA Product overview: XCKU15P-1FFVA1156I from AMD is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-XCKU15P-1FFVA115
Win Source Part Number: 1175334-XCKU15P-1FFV
Category: Integrated Circuits (ICs)>Embedded - FPGAs (Field Programmable Gate Array)
Series: Kintex® UltraScale+™
Package: Tray
Standard Package: 1
Mounting: SMD (SMT)
Number of I/O: 516
Number of LABs/CLBs: 65340
Number of Logic Elements/Cells: 1143450
Total RAM Bits: 82329600
Voltage - Supply: 0.825V ~ 0.876V
Package / Case: 1156-BBGA, FCBGA
Supplier Device Package: 1156-FCBGA (35x35)
Temperature Range - Operating: -40°C ~ 100°C (TJ)
Alternative Parts (Cross-Reference): XCKU15P1FFVA1156I;
ECCN: 3A991D
Fake Threat In the Open Market: 82 pct.
MSL Level: 4 (72 Hours)
HTSUS: 8542.39.0001
Mfr: AMD Xilinx
Base Product Number: XCKU15
IC FPGA 516 I/O 1156FCBGA
Kintex® UltraScale+™ Field Programmable Gate Array (FPGA) IC 516 82329600 1143450 1156-BBGA, FCBGA
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) |
| Product Number | 696-XCKU15P-1FFVA1156I | 1175334-XCKU15P-1FFVA1156I | XCKU15P-1FFVA1156I | XCKU15P-1FFVA1156I |
| Product Name | FPGA Programmable Logic Device | Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) | Embedded - FPGAs (Field Programmable Gate Array) | FPGAs (Field Programmable Gate Array) |
| Logic Cells / Logic Blocks | 1.14E6 | 1.14E6 | 1.14E6 | 1.14E6 |
| Package Type | Other; Tray | Other; 1156-BBGA, FCBGA | ||
| User I/Os | 544 pins | 516 pins | 516 pins |