Advanced Micro Devices, Inc. FPGA Programmable Logic Device XCKU11P-1FFVA1156I

Description
IC FPGA 464 I/O 1156FCBGA Product overview: XCKU11P-1FFVA1156I from AMD is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-XCKU11P-1FFVA115 6I can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC FPGA 464 I/O 1156FCBGA Product overview: XCKU11P-1FFVA1156I from AMD is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-XCKU11P-1FFVA115 6I can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
FPGA Programmable Logic Device - 696-XCKU11P-1FFVA1156I - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
FPGA Programmable Logic Device
696-XCKU11P-1FFVA1156I
FPGA Programmable Logic Device 696-XCKU11P-1FFVA1156I
IC FPGA 464 I/O 1156FCBGA Product overview: XCKU11P-1FFVA1156I from AMD is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-XCKU11P-1FFVA115 6I can be used for catalog matching and distributor lookup.

IC FPGA 464 I/O 1156FCBGA Product overview: XCKU11P-1FFVA1156I from AMD is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-XCKU11P-1FFVA1156I can be used for catalog matching and distributor lookup.

Supplier's Site
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - 1017740-XCKU11P-1FFVA1156I - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
1017740-XCKU11P-1FFVA1156I
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) 1017740-XCKU11P-1FFVA1156I
Win Source Part Number: 1017740-XCKU11P-1FFV A1156I Category: Integrated Circuits (ICs)>Embedded - FPGAs (Field Programmable Gate Array) Series: Kintex® UltraScale+™ Package: Tray Standard Package: 1 Mounting: SMD (SMT) Number of I/O: 464 Number of LABs/CLBs: 37320 Number of Logic Elements/Cells: 653100 Total RAM Bits: 53964800 Voltage - Supply: 0.825V ~ 0.876V Package / Case: 1156-BBGA, FCBGA Supplier Device Package: 1156-FCBGA (35x35) Temperature Range - Operating: -40°C ~ 100°C (TJ) ECCN: 3A991D Fake Threat In the Open Market: 56 pct. MSL Level: 4 (72 Hours) HTSUS: 8542.39.0001 Mfr: AMD Xilinx Base Product Number: XCKU11

Win Source Part Number: 1017740-XCKU11P-1FFVA1156I
Category: Integrated Circuits (ICs)>Embedded - FPGAs (Field Programmable Gate Array)
Series: Kintex® UltraScale+™
Package: Tray
Standard Package: 1
Mounting: SMD (SMT)
Number of I/O: 464
Number of LABs/CLBs: 37320
Number of Logic Elements/Cells: 653100
Total RAM Bits: 53964800
Voltage - Supply: 0.825V ~ 0.876V
Package / Case: 1156-BBGA, FCBGA
Supplier Device Package: 1156-FCBGA (35x35)
Temperature Range - Operating: -40°C ~ 100°C (TJ)
ECCN: 3A991D
Fake Threat In the Open Market: 56 pct.
MSL Level: 4 (72 Hours)
HTSUS: 8542.39.0001
Mfr: AMD Xilinx
Base Product Number: XCKU11

Buy Now Datasheet
FPGAs (Field Programmable Gate Array) - XCKU11P-1FFVA1156I - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
XCKU11P-1FFVA1156I
FPGAs (Field Programmable Gate Array) XCKU11P-1FFVA1156I
Kintex® UltraScale+™ Field Programmable Gate Array (FPGA) IC 464 53964800 653100 1156-BBGA, FCBGA

Kintex® UltraScale+™ Field Programmable Gate Array (FPGA) IC 464 53964800 653100 1156-BBGA, FCBGA

Buy Now
FPGAs (Field Programmable Gate Array) - XCKU11P-1FFVA1156I - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
XCKU11P-1FFVA1156I
FPGAs (Field Programmable Gate Array) XCKU11P-1FFVA1156I
Kintex® UltraScale+™ Field Programmable Gate Array (FPGA) IC 464 53964800 653100 1156-BBGA, FCBGA

Kintex® UltraScale+™ Field Programmable Gate Array (FPGA) IC 464 53964800 653100 1156-BBGA, FCBGA

Buy Now
FPGAs (Field Programmable Gate Array) - XCKU11P-1FFVA1156I - ODG (Origin Data Global)
Shenzhen, China
FPGAs (Field Programmable Gate Array)
XCKU11P-1FFVA1156I
FPGAs (Field Programmable Gate Array) XCKU11P-1FFVA1156I
IC FPGA 464 I/O 1156FCBGA

IC FPGA 464 I/O 1156FCBGA

Supplier's Site Datasheet
Embedded - FPGAs (Field Programmable Gate Array) - XCKU11P-1FFVA1156I - Lingto Electronic Limited
Shenzhen, China
Embedded - FPGAs (Field Programmable Gate Array)
XCKU11P-1FFVA1156I
Embedded - FPGAs (Field Programmable Gate Array) XCKU11P-1FFVA1156I
IC FPGA 464 I/O 1156FCBGA

IC FPGA 464 I/O 1156FCBGA

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Quarktwin Technology Ltd. ODG (Origin Data Global) Lingto Electronic Limited
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 696-XCKU11P-1FFVA1156I 1017740-XCKU11P-1FFVA1156I XCKU11P-1FFVA1156I XCKU11P-1FFVA1156I XCKU11P-1FFVA1156I
Product Name FPGA Programmable Logic Device Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) FPGAs (Field Programmable Gate Array) FPGAs (Field Programmable Gate Array) Embedded - FPGAs (Field Programmable Gate Array)
Logic Cells / Logic Blocks 653100 653100 653100 653100
Package Type Other; Tray Other; 1156-BBGA, FCBGA Other; 1156-BBGA, FCBGA
User I/Os 492 pins 464 pins 464 pins
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - EP2S130F1508I4 - Lingto Electronic Limited
Specs
Logic Cells / Logic Blocks 132540
User I/Os 1126 pins
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details