IC FPGA 728 I/O 1924FCBGA Product overview: XCKU115-2FLVF1924I from AMD is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-XCKU115-2FLVF192
Win Source Part Number: 1014485-XCKU115-2FLV
Category: Integrated Circuits (ICs)>Embedded - FPGAs (Field Programmable Gate Array)
Series: Kintex® UltraScale™
Package: Tray
Standard Package: 1
Mounting: SMD (SMT)
Number of I/O: 728
Number of LABs/CLBs: 82920
Number of Logic Elements/Cells: 1451100
Total RAM Bits: 77721600
Voltage - Supply: 0.922V ~ 0.979V
Package / Case: 1924-BBGA, FCBGA
Supplier Device Package: 1924-FCBGA (45x45)
Temperature Range - Operating: -40°C ~ 100°C (TJ)
ECCN: 3A001A7B
Fake Threat In the Open Market: 48 pct.
MSL Level: 4 (72 Hours)
HTSUS: 8542.39.0001
Mfr: AMD Xilinx
Base Product Number: XCKU115
IC FPGA 728 I/O 1924FCBGA
Kintex® UltraScale™ Field Programmable Gate Array (FPGA) IC 728 77721600 1451100 1924-BBGA, FCBGA
Kintex® UltraScale™ Field Programmable Gate Array (FPGA) IC 728 77721600 1451100 1924-BBGA, FCBGA
IC FPGA 728 I/O 1924FCBGA
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Lingto Electronic Limited | Quarktwin Technology Ltd. | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) |
| Product Number | 696-XCKU115-2FLVF1924I | 1014485-XCKU115-2FLVF1924I | XCKU115-2FLVF1924I | XCKU115-2FLVF1924I | XCKU115-2FLVF1924I |
| Product Name | FPGA Programmable Logic Device | Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) | Embedded - FPGAs (Field Programmable Gate Array) | FPGAs (Field Programmable Gate Array) | FPGAs (Field Programmable Gate Array) |
| Logic Cells / Logic Blocks | 1.45E6 | 1.45E6 | 1.45E6 | 1.45E6 | |
| Package Type | Other; Tray | Other; 1924-BBGA, FCBGA | Other; 1924-BBGA, FCBGA | ||
| User I/Os | 792 pins | 728 pins | 728 pins |