Win Source Part Number: 1016620-XCKU115-2FLV
Category: Integrated Circuits (ICs)>Embedded - FPGAs (Field Programmable Gate Array)
Series: Kintex® UltraScale™
Package: Tray
Standard Package: 1
Mounting: SMD (SMT)
Number of I/O: 702
Number of LABs/CLBs: 82920
Number of Logic Elements/Cells: 1451100
Total RAM Bits: 77721600
Voltage - Supply: 0.922V ~ 0.979V
Package / Case: 2104-BBGA, FCBGA
Supplier Device Package: 2104-FCBGA (47.5x47.5)
Temperature Range - Operating: -40°C ~ 100°C (TJ)
ECCN: 3A001A7B
Fake Threat In the Open Market: 66 pct.
MSL Level: 4 (72 Hours)
HTSUS: 8542.39.0001
Mfr: AMD Xilinx
Base Product Number: XCKU115
IC FPGA 702 I/O 2104FCBGA Product overview: XCKU115-2FLVB2104I from AMD is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-XCKU115-2FLVB210
Kintex® UltraScale™ Field Programmable Gate Array (FPGA) IC 702 77721600 1451100 2104-BBGA, FCBGA
Kintex® UltraScale™ Field Programmable Gate Array (FPGA) IC 702 77721600 1451100 2104-BBGA, FCBGA
IC FPGA 702 I/O 2104FCBGA
IC FPGA 702 I/O 2104FCBGA
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Lingto Electronic Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) |
| Product Number | 1016620-XCKU115-2FLVB2104I | 696-XCKU115-2FLVB2104I | XCKU115-2FLVB2104I | XCKU115-2FLVB2104I | XCKU115-2FLVB2104I |
| Product Name | Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) | FPGA Programmable Logic Device | FPGAs (Field Programmable Gate Array) | Embedded - FPGAs (Field Programmable Gate Array) | FPGAs (Field Programmable Gate Array) |
| Logic Cells / Logic Blocks | 1.45E6 | 1.45E6 | 1.45E6 | 1.45E6 | |
| Operating Temperature | -40 to 100 C (-40 to 212 F) | -40 C (-40 F) | -40 to 100 C (-40 to 212 F) | -40 to 100 C (-40 to 212 F) | |
| Supply Voltage | Other; 0.922V ~ 0.979V | Other; 850 mV | Other; 0.922V ~ 0.979V | Other; 0.922V ~ 0.979V |