Advanced Micro Devices, Inc. Integrated Circuits (ICs) Embedded FPGAs (Field Programmable Gate Array) XCKU115-2FLVB1760E

Description
Alternative Parts (Cross-Reference): Cross Manufacturer: AMD Category: Integrated Circuits (ICs) Embedded FPGAs (Field Programmable Gate Array) Series: Kintex® UltraScale™ Package: Bulk Product Status: Active Number of LABs/CLBs: 82920 Total RAM Bits: 77721600 Number of I/O: 702 Voltage - Supply: 0.922V ~ 0.979V
Request a Quote Datasheet
Description
Alternative Parts (Cross-Reference): Cross Manufacturer: AMD Category: Integrated Circuits (ICs) Embedded FPGAs (Field Programmable Gate Array) Series: Kintex® UltraScale™ Package: Bulk Product Status: Active Number of LABs/CLBs: 82920 Total RAM Bits: 77721600 Number of I/O: 702 Voltage - Supply: 0.922V ~ 0.979V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) Embedded FPGAs (Field Programmable Gate Array) -  - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) Embedded FPGAs (Field Programmable Gate Array)
Integrated Circuits (ICs) Embedded FPGAs (Field Programmable Gate Array)
Alternative Parts (Cross-Reference): Cross Manufacturer: AMD Category: Integrated Circuits (ICs) Embedded FPGAs (Field Programmable Gate Array) Series: Kintex® UltraScale™ Package: Bulk Product Status: Active Number of LABs/CLBs: 82920 Total RAM Bits: 77721600 Number of I/O: 702 Voltage - Supply: 0.922V ~ 0.979V

Alternative Parts (Cross-Reference): Cross
Manufacturer: AMD
Category: Integrated Circuits (ICs) Embedded FPGAs (Field Programmable Gate Array)
Series: Kintex® UltraScale™
Package: Bulk
Product Status: Active
Number of LABs/CLBs: 82920
Total RAM Bits: 77721600
Number of I/O: 702
Voltage - Supply: 0.922V ~ 0.979V

Buy Now Datasheet
FPGA Programmable Logic Device - 696-XCKU115-2FLVB1760E - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
FPGA Programmable Logic Device
696-XCKU115-2FLVB1760E
FPGA Programmable Logic Device 696-XCKU115-2FLVB1760E
IC FPGA 702 I/O 1760FCBGA Product overview: XCKU115-2FLVB1760E from AMD is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-XCKU115-2FLVB176 0E can be used for catalog matching and distributor lookup.

IC FPGA 702 I/O 1760FCBGA Product overview: XCKU115-2FLVB1760E from AMD is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-XCKU115-2FLVB1760E can be used for catalog matching and distributor lookup.

Supplier's Site
Embedded - FPGAs (Field Programmable Gate Array) - XCKU115-2FLVB1760E - Lingto Electronic Limited
Shenzhen, China
Embedded - FPGAs (Field Programmable Gate Array)
XCKU115-2FLVB1760E
Embedded - FPGAs (Field Programmable Gate Array) XCKU115-2FLVB1760E
IC FPGA 702 I/O 1760FCBGA

IC FPGA 702 I/O 1760FCBGA

Supplier's Site Datasheet
FPGAs (Field Programmable Gate Array) - XCKU115-2FLVB1760E - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
XCKU115-2FLVB1760E
FPGAs (Field Programmable Gate Array) XCKU115-2FLVB1760E
Kintex® UltraScale™ Field Programmable Gate Array (FPGA) IC 702 77721600 1451100 1760-BBGA, FCBGA

Kintex® UltraScale™ Field Programmable Gate Array (FPGA) IC 702 77721600 1451100 1760-BBGA, FCBGA

Buy Now
FPGAs (Field Programmable Gate Array) - XCKU115-2FLVB1760E - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
XCKU115-2FLVB1760E
FPGAs (Field Programmable Gate Array) XCKU115-2FLVB1760E
Kintex® UltraScale™ Field Programmable Gate Array (FPGA) IC 702 77721600 1451100 1760-BBGA, FCBGA

Kintex® UltraScale™ Field Programmable Gate Array (FPGA) IC 702 77721600 1451100 1760-BBGA, FCBGA

Buy Now

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 696-XCKU115-2FLVB1760E XCKU115-2FLVB1760E XCKU115-2FLVB1760E
Product Name Integrated Circuits (ICs) Embedded FPGAs (Field Programmable Gate Array) FPGA Programmable Logic Device Embedded - FPGAs (Field Programmable Gate Array) FPGAs (Field Programmable Gate Array)
Supply Voltage Other; 0.922V ~ 0.979V Other; 850 mV Other; 0.922V ~ 0.979V
Logic Cells / Logic Blocks 1.45E6 1.45E6 1.45E6
Package Type Other; Bulk Other; 1760-BBGA, FCBGA
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - LFE3-70E-7FN1156I - Lingto Electronic Limited
Specs
Logic Cells / Logic Blocks 67000
User I/Os 490 pins
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details