Advanced Micro Devices, Inc. Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) XCKU115-2FLVA1517E

Description
Win Source Part Number: 998985-XCKU115-2FLVA 1517E Category: Integrated Circuits (ICs)>Embedded - FPGAs (Field Programmable Gate Array) Series: Kintex® UltraScale™ Package: Tray Standard Package: 1 Mounting: SMD (SMT) Number of I/O: 624 Number of LABs/CLBs: 82920 Number of Logic Elements/Cells: 1451100 Total RAM Bits: 77721600 Voltage - Supply: 0.922V ~ 0.979V Package / Case: 1517-BBGA, FCBGA Supplier Device Package: 1517-FCBGA (40x40) Temperature Range - Operating: 0°C ~ 100°C (TJ) ECCN: 3A001A7B Fake Threat In the Open Market: 78 pct. MSL Level: 4 (72 Hours) HTSUS: 8542.39.0001 Mfr: AMD Xilinx Base Product Number: XCKU115
Request a Quote Datasheet
Description
Win Source Part Number: 998985-XCKU115-2FLVA 1517E Category: Integrated Circuits (ICs)>Embedded - FPGAs (Field Programmable Gate Array) Series: Kintex® UltraScale™ Package: Tray Standard Package: 1 Mounting: SMD (SMT) Number of I/O: 624 Number of LABs/CLBs: 82920 Number of Logic Elements/Cells: 1451100 Total RAM Bits: 77721600 Voltage - Supply: 0.922V ~ 0.979V Package / Case: 1517-BBGA, FCBGA Supplier Device Package: 1517-FCBGA (40x40) Temperature Range - Operating: 0°C ~ 100°C (TJ) ECCN: 3A001A7B Fake Threat In the Open Market: 78 pct. MSL Level: 4 (72 Hours) HTSUS: 8542.39.0001 Mfr: AMD Xilinx Base Product Number: XCKU115
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - 998985-XCKU115-2FLVA1517E - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
998985-XCKU115-2FLVA1517E
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) 998985-XCKU115-2FLVA1517E
Win Source Part Number: 998985-XCKU115-2FLVA 1517E Category: Integrated Circuits (ICs)>Embedded - FPGAs (Field Programmable Gate Array) Series: Kintex® UltraScale™ Package: Tray Standard Package: 1 Mounting: SMD (SMT) Number of I/O: 624 Number of LABs/CLBs: 82920 Number of Logic Elements/Cells: 1451100 Total RAM Bits: 77721600 Voltage - Supply: 0.922V ~ 0.979V Package / Case: 1517-BBGA, FCBGA Supplier Device Package: 1517-FCBGA (40x40) Temperature Range - Operating: 0°C ~ 100°C (TJ) ECCN: 3A001A7B Fake Threat In the Open Market: 78 pct. MSL Level: 4 (72 Hours) HTSUS: 8542.39.0001 Mfr: AMD Xilinx Base Product Number: XCKU115

Win Source Part Number: 998985-XCKU115-2FLVA1517E
Category: Integrated Circuits (ICs)>Embedded - FPGAs (Field Programmable Gate Array)
Series: Kintex® UltraScale™
Package: Tray
Standard Package: 1
Mounting: SMD (SMT)
Number of I/O: 624
Number of LABs/CLBs: 82920
Number of Logic Elements/Cells: 1451100
Total RAM Bits: 77721600
Voltage - Supply: 0.922V ~ 0.979V
Package / Case: 1517-BBGA, FCBGA
Supplier Device Package: 1517-FCBGA (40x40)
Temperature Range - Operating: 0°C ~ 100°C (TJ)
ECCN: 3A001A7B
Fake Threat In the Open Market: 78 pct.
MSL Level: 4 (72 Hours)
HTSUS: 8542.39.0001
Mfr: AMD Xilinx
Base Product Number: XCKU115

Buy Now Datasheet
FPGA Programmable Logic Device - 696-XCKU115-2FLVA1517E - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
FPGA Programmable Logic Device
696-XCKU115-2FLVA1517E
FPGA Programmable Logic Device 696-XCKU115-2FLVA1517E
IC FPGA 624 I/O 1517FCBGA Product overview: XCKU115-2FLVA1517E from AMD is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-XCKU115-2FLVA151 7E can be used for catalog matching and distributor lookup.

IC FPGA 624 I/O 1517FCBGA Product overview: XCKU115-2FLVA1517E from AMD is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-XCKU115-2FLVA1517E can be used for catalog matching and distributor lookup.

Supplier's Site
FPGAs (Field Programmable Gate Array) - XCKU115-2FLVA1517E - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
XCKU115-2FLVA1517E
FPGAs (Field Programmable Gate Array) XCKU115-2FLVA1517E
Kintex® UltraScale™ Field Programmable Gate Array (FPGA) IC 624 77721600 1451100 1517-BBGA, FCBGA

Kintex® UltraScale™ Field Programmable Gate Array (FPGA) IC 624 77721600 1451100 1517-BBGA, FCBGA

Buy Now
FPGAs (Field Programmable Gate Array) - XCKU115-2FLVA1517E - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
XCKU115-2FLVA1517E
FPGAs (Field Programmable Gate Array) XCKU115-2FLVA1517E
Kintex® UltraScale™ Field Programmable Gate Array (FPGA) IC 624 77721600 1451100 1517-BBGA, FCBGA

Kintex® UltraScale™ Field Programmable Gate Array (FPGA) IC 624 77721600 1451100 1517-BBGA, FCBGA

Buy Now
Embedded - FPGAs (Field Programmable Gate Array) - XCKU115-2FLVA1517E - Lingto Electronic Limited
Shenzhen, China
Embedded - FPGAs (Field Programmable Gate Array)
XCKU115-2FLVA1517E
Embedded - FPGAs (Field Programmable Gate Array) XCKU115-2FLVA1517E
IC FPGA 624 I/O 1517FCBGA

IC FPGA 624 I/O 1517FCBGA

Supplier's Site Datasheet
FPGAs (Field Programmable Gate Array) - XCKU115-2FLVA1517E - ODG (Origin Data Global)
Shenzhen, China
FPGAs (Field Programmable Gate Array)
XCKU115-2FLVA1517E
FPGAs (Field Programmable Gate Array) XCKU115-2FLVA1517E
IC FPGA 624 I/O 1517FCBGA

IC FPGA 624 I/O 1517FCBGA

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Lingto Electronic Limited ODG (Origin Data Global)
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 998985-XCKU115-2FLVA1517E 696-XCKU115-2FLVA1517E XCKU115-2FLVA1517E XCKU115-2FLVA1517E XCKU115-2FLVA1517E
Product Name Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) FPGA Programmable Logic Device FPGAs (Field Programmable Gate Array) Embedded - FPGAs (Field Programmable Gate Array) FPGAs (Field Programmable Gate Array)
Logic Cells / Logic Blocks 1.45E6 1.45E6 1.45E6 1.45E6
Operating Temperature 0 to 100 C (32 to 212 F) 0 C (32 F) 0 to 100 C (32 to 212 F) 0 to 100 C (32 to 212 F)
Supply Voltage Other; 0.922V ~ 0.979V Other; 850 mV Other; 0.922V ~ 0.979V Other; 0.922V ~ 0.979V
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - ICE65L08F-TCB196C - Lingto Electronic Limited
Specs
Logic Cells / Logic Blocks 7680
User I/Os 150 pins
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details