Advanced Micro Devices, Inc. FPGA Programmable Logic Device XCKU115-1FLVD1924C

Description
IC FPGA 832 I/O 1924FCBGA Product overview: XCKU115-1FLVD1924C from AMD is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-XCKU115-1FLVD192 4C can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC FPGA 832 I/O 1924FCBGA Product overview: XCKU115-1FLVD1924C from AMD is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-XCKU115-1FLVD192 4C can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
FPGA Programmable Logic Device - 696-XCKU115-1FLVD1924C - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
FPGA Programmable Logic Device
696-XCKU115-1FLVD1924C
FPGA Programmable Logic Device 696-XCKU115-1FLVD1924C
IC FPGA 832 I/O 1924FCBGA Product overview: XCKU115-1FLVD1924C from AMD is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-XCKU115-1FLVD192 4C can be used for catalog matching and distributor lookup.

IC FPGA 832 I/O 1924FCBGA Product overview: XCKU115-1FLVD1924C from AMD is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-XCKU115-1FLVD1924C can be used for catalog matching and distributor lookup.

Supplier's Site
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - 1232700-XCKU115-1FLVD1924C - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
1232700-XCKU115-1FLVD1924C
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) 1232700-XCKU115-1FLVD1924C
Win Source Part Number: 1232700-XCKU115-1FLV D1924C Category: Integrated Circuits (ICs)>Embedded - FPGAs (Field Programmable Gate Array) Series: Kintex® UltraScale™ Package: Tray Standard Package: 1 Mounting: SMD (SMT) Number of I/O: 832 Number of LABs/CLBs: 82920 Number of Logic Elements/Cells: 1451100 Total RAM Bits: 77721600 Voltage - Supply: 0.922V ~ 0.979V Package / Case: 1924-BBGA, FCBGA Supplier Device Package: 1924-FCBGA (45x45) Temperature Range - Operating: 0°C ~ 85°C (TJ) ECCN: 3A001A7B Fake Threat In the Open Market: 82 pct. MSL Level: 4 (72 Hours) HTSUS: 8542.39.0001 Mfr: AMD Xilinx Base Product Number: XCKU115

Win Source Part Number: 1232700-XCKU115-1FLVD1924C
Category: Integrated Circuits (ICs)>Embedded - FPGAs (Field Programmable Gate Array)
Series: Kintex® UltraScale™
Package: Tray
Standard Package: 1
Mounting: SMD (SMT)
Number of I/O: 832
Number of LABs/CLBs: 82920
Number of Logic Elements/Cells: 1451100
Total RAM Bits: 77721600
Voltage - Supply: 0.922V ~ 0.979V
Package / Case: 1924-BBGA, FCBGA
Supplier Device Package: 1924-FCBGA (45x45)
Temperature Range - Operating: 0°C ~ 85°C (TJ)
ECCN: 3A001A7B
Fake Threat In the Open Market: 82 pct.
MSL Level: 4 (72 Hours)
HTSUS: 8542.39.0001
Mfr: AMD Xilinx
Base Product Number: XCKU115

Buy Now Datasheet
FPGAs (Field Programmable Gate Array) - XCKU115-1FLVD1924C - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
XCKU115-1FLVD1924C
FPGAs (Field Programmable Gate Array) XCKU115-1FLVD1924C
Kintex® UltraScale™ Field Programmable Gate Array (FPGA) IC 832 77721600 1451100 1924-BBGA, FCBGA

Kintex® UltraScale™ Field Programmable Gate Array (FPGA) IC 832 77721600 1451100 1924-BBGA, FCBGA

Buy Now
FPGAs (Field Programmable Gate Array) - XCKU115-1FLVD1924C - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
XCKU115-1FLVD1924C
FPGAs (Field Programmable Gate Array) XCKU115-1FLVD1924C
Kintex® UltraScale™ Field Programmable Gate Array (FPGA) IC 832 77721600 1451100 1924-BBGA, FCBGA

Kintex® UltraScale™ Field Programmable Gate Array (FPGA) IC 832 77721600 1451100 1924-BBGA, FCBGA

Buy Now
Embedded - FPGAs (Field Programmable Gate Array) - XCKU115-1FLVD1924C - Lingto Electronic Limited
Shenzhen, China
Embedded - FPGAs (Field Programmable Gate Array)
XCKU115-1FLVD1924C
Embedded - FPGAs (Field Programmable Gate Array) XCKU115-1FLVD1924C
IC FPGA 832 I/O 1924FCBGA

IC FPGA 832 I/O 1924FCBGA

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 696-XCKU115-1FLVD1924C 1232700-XCKU115-1FLVD1924C XCKU115-1FLVD1924C XCKU115-1FLVD1924C
Product Name FPGA Programmable Logic Device Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) FPGAs (Field Programmable Gate Array) Embedded - FPGAs (Field Programmable Gate Array)
Logic Cells / Logic Blocks 1.45E6 1.45E6 1.45E6 1.45E6
Package Type Other; Tray Other; 1924-BBGA, FCBGA
User I/Os 884 pins 832 pins 832 pins
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - EP1S30F780C5N - Lingto Electronic Limited
Specs
Logic Cells / Logic Blocks 32470
User I/Os 597 pins
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details