Advanced Micro Devices, Inc. FPGA Programmable Logic Device XCKU085-2FLVA1517E

Description
IC FPGA 624 I/O 1517FCBGA Product overview: XCKU085-2FLVA1517E from AMD is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-XCKU085-2FLVA151 7E can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC FPGA 624 I/O 1517FCBGA Product overview: XCKU085-2FLVA1517E from AMD is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-XCKU085-2FLVA151 7E can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
FPGA Programmable Logic Device - 696-XCKU085-2FLVA1517E - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
FPGA Programmable Logic Device
696-XCKU085-2FLVA1517E
FPGA Programmable Logic Device 696-XCKU085-2FLVA1517E
IC FPGA 624 I/O 1517FCBGA Product overview: XCKU085-2FLVA1517E from AMD is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-XCKU085-2FLVA151 7E can be used for catalog matching and distributor lookup.

IC FPGA 624 I/O 1517FCBGA Product overview: XCKU085-2FLVA1517E from AMD is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-XCKU085-2FLVA1517E can be used for catalog matching and distributor lookup.

Supplier's Site
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - 1013485-XCKU085-2FLVA1517E - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
1013485-XCKU085-2FLVA1517E
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) 1013485-XCKU085-2FLVA1517E
Win Source Part Number: 1013485-XCKU085-2FLV A1517E Category: Integrated Circuits (ICs)>Embedded - FPGAs (Field Programmable Gate Array) Series: Kintex® UltraScale™ Package: Bulk Standard Package: 1 Mounting: SMD (SMT) Number of I/O: 624 Number of LABs/CLBs: 62190 Number of Logic Elements/Cells: 1088325 Total RAM Bits: 58265600 Voltage - Supply: 0.922V ~ 0.979V Package / Case: 1517-BBGA, FCBGA Supplier Device Package: 1517-FCBGA (40x40) Temperature Range - Operating: 0°C ~ 100°C (TJ) ECCN: 3A001A7B Fake Threat In the Open Market: 80 pct. MSL Level: 4 (72 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: AMD Xilinx Base Product Number: XCKU085

Win Source Part Number: 1013485-XCKU085-2FLVA1517E
Category: Integrated Circuits (ICs)>Embedded - FPGAs (Field Programmable Gate Array)
Series: Kintex® UltraScale™
Package: Bulk
Standard Package: 1
Mounting: SMD (SMT)
Number of I/O: 624
Number of LABs/CLBs: 62190
Number of Logic Elements/Cells: 1088325
Total RAM Bits: 58265600
Voltage - Supply: 0.922V ~ 0.979V
Package / Case: 1517-BBGA, FCBGA
Supplier Device Package: 1517-FCBGA (40x40)
Temperature Range - Operating: 0°C ~ 100°C (TJ)
ECCN: 3A001A7B
Fake Threat In the Open Market: 80 pct.
MSL Level: 4 (72 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: AMD Xilinx
Base Product Number: XCKU085

Buy Now Datasheet
Embedded - FPGAs (Field Programmable Gate Array) - XCKU085-2FLVA1517E - Lingto Electronic Limited
Shenzhen, China
Embedded - FPGAs (Field Programmable Gate Array)
XCKU085-2FLVA1517E
Embedded - FPGAs (Field Programmable Gate Array) XCKU085-2FLVA1517E
IC FPGA 624 I/O 1517FCBGA

IC FPGA 624 I/O 1517FCBGA

Supplier's Site Datasheet
FPGAs (Field Programmable Gate Array) - XCKU085-2FLVA1517E - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
XCKU085-2FLVA1517E
FPGAs (Field Programmable Gate Array) XCKU085-2FLVA1517E
Kintex® UltraScale™ Field Programmable Gate Array (FPGA) IC 624 58265600 1088325 1517-BBGA, FCBGA

Kintex® UltraScale™ Field Programmable Gate Array (FPGA) IC 624 58265600 1088325 1517-BBGA, FCBGA

Buy Now
FPGAs (Field Programmable Gate Array) - XCKU085-2FLVA1517E - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
XCKU085-2FLVA1517E
FPGAs (Field Programmable Gate Array) XCKU085-2FLVA1517E
Kintex® UltraScale™ Field Programmable Gate Array (FPGA) IC 624 58265600 1088325 1517-BBGA, FCBGA

Kintex® UltraScale™ Field Programmable Gate Array (FPGA) IC 624 58265600 1088325 1517-BBGA, FCBGA

Buy Now
FPGAs (Field Programmable Gate Array) - XCKU085-2FLVA1517E - ODG (Origin Data Global)
Shenzhen, China
FPGAs (Field Programmable Gate Array)
XCKU085-2FLVA1517E
FPGAs (Field Programmable Gate Array) XCKU085-2FLVA1517E
IC FPGA 624 I/O 1517FCBGA

IC FPGA 624 I/O 1517FCBGA

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd. ODG (Origin Data Global)
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 696-XCKU085-2FLVA1517E 1013485-XCKU085-2FLVA1517E XCKU085-2FLVA1517E XCKU085-2FLVA1517E XCKU085-2FLVA1517E
Product Name FPGA Programmable Logic Device Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) Embedded - FPGAs (Field Programmable Gate Array) FPGAs (Field Programmable Gate Array) FPGAs (Field Programmable Gate Array)
Logic Cells / Logic Blocks 1.09E6 1.09E6 1.09E6 1.09E6
Package Type Other; Bulk Other; 1517-BBGA, FCBGA Other; 1517-BBGA, FCBGA
User I/Os 620 pins 624 pins 624 pins
Unlock Full Specs
to access all available technical data